- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Finish Mating
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
Attribute column
Manufacturer
Panasonic Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXK6F40345P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.512 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | FEMALE | 94V-0 | 0.049 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | ||
![]() AXK8L60125J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | - | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.4 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 0.016 inch | - | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() 4014645 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXK660245J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK6S60435P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | POSITIONING PIN | 0.717 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 60 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.165 inch | MALE | 94V-0 | 0.13 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | D-SHAPE | 150VAC V | 3.9878 mm | 50 Cycles | GOLD | RECTANGULAR | .7784 N | .0556 N | ||
![]() AXK6S36445P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK5F12545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.5 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK5F30345P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.413 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 5.4102 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | ||
![]() AXK5S50340P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | 0.618 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.181 inch | FEMALE | 94V-0 | 0.238 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 4.3688 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .7784 N | .0556 N | ||
![]() AXK5S30035P Panasonic Electronic Components | 900 | - | Datasheet | BOARD | - | POSITIONING PIN | 0.421 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.181 inch | FEMALE | 94V-0 | 0.12 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 5.0038 mm | 50 Cycles | GOLD | RECTANGULAR | .7784 N | .0556 N | ||
![]() AXK6S80445J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK5SA6075P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK6F12345J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | - | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK726145J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 0.4 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK530145J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | 0.421 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.093 inch | 0.2 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | D-SHAPE | 150VAC V | 5.0038 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .7784 N | .0556 N | ||
![]() AXE438124 Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.016 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK5F10545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.217 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.189 inch | FEMALE | 94V-0 | 0.073 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 5.4102 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | ||
![]() AXK3S20335P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.6 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | ||
![]() AXK6F10545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.217 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | 0.069 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | ||
![]() AXK6F30345P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | 0.413 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | e4 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | FEMALE | 94V-0 | 0.049 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N |