- Applications
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Features
- Gender
- Insulation Color
- Insulation Height
Attribute column
Manufacturer
Panasonic Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXC51S5150 Panasonic Electric Works | In Stock | - | Datasheet | Surface Mount | Surface Mount | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 50V | Tape & Reel (TR) | 2008 | CS | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 51 | General Purpose | 1 | Female | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Outer Shroud Contact | NO | 0.25A per Contact | 51 | 0.5mm | 0.047 1.20mm | Board to Cable/Wire | All | unknown | 0.020 0.50mm | Black | 94V-0 | Solder Retention | 3.90μin 0.099μm | UL94 V-0 | RoHS Compliant | ||
![]() AXC51S4150 Panasonic Electric Works | In Stock | - | Datasheet | Surface Mount | Surface Mount | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 50V | Tape & Reel (TR) | 2008 | CS | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 41 | General Purpose | 1 | Female | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Outer Shroud Contact | NO | 0.25A per Contact | 41 | 0.5mm | 0.047 1.20mm | Board to Cable/Wire | All | unknown | 0.020 0.50mm | Black | 94V-0 | Solder Retention | 3.90μin 0.099μm | UL94 V-0 | RoHS Compliant | ||
![]() AXC51F4040 Panasonic Electric Works | In Stock | - | Datasheet | Surface Mount | Surface Mount | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 50V | Tape & Reel (TR) | 2008 | CF | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 40 | General Purpose | 1 | Female | - | Detent Lock | - | - | - | - | Outer Shroud Contact | - | 0.3A per Contact | - | - | 0.031 0.80mm | Board to Cable/Wire | All | unknown | 0.016 0.40mm | Black | - | Solder Retention | 3.90μin 0.099μm | UL94 V-0 | RoHS Compliant |