- Packaging
- Type
- Automotive
- Body Orientation
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
- Dielectric
- ECCN (US)
- EU RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Panasonic Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | Body Orientation | Brand | Case Code - in | Case Code - mm | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Insulation Resistance (MOhm) | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | RoHS | Terminal Pitch (mm) | Termination Method | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Part Status | Type | Number of Rows | Gender | Capacitance | Subcategory | Termination Style | Number of Contacts | Dielectric | Product Type | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXK550147YGJ Panasonic | In Stock | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | 1000 | - | 60 | 10 | - | 85 | 60VDC|60VAC | - | -55 | Surface Mount | No | 5.8 | - | 0.5 | Solder | - | - | Tape and Reel | - | - | Active | Board to Board | 2 | RCP | - | - | - | 50 | - | - | - | - | 15.7 | - | - | - | 3.05 | ||
![]() 1470 Panasonic | In Stock | - | - | 0603 (1608 metric) | - | - | Knowles Dielectric Labs | 0603 | 1608 | - | - | 4000 | - | Knowles | - | - | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | - | 0.000222 oz | 250 VDC | Reel | CF | 0.5 pF | - | RF Microwave MLCC | - | - | 3.3 pF | Capacitors | SMD/SMT | - | CF | Ceramic Capacitors | RF Microwave / High Q | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | - |