Filters
  • Connector Type
  • Contact Finish
  • Current Rating (Amps)
  • DIN Conformance
  • Empty Shell
  • Factory Lead Time
  • Filter Feature
  • Gender
  • IEC Conformance
  • JESD-609 Code
  • MIL Conformance
  • Material Flammability Rating

Attribute column

Manufacturer

Panasonic USB, DVI, HDMI Connectors

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Mounting Feature

Shell Material

Housing Material

Shell/Shielding Material

Voltage Rated

Operating Temperature

Packaging

Published

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Termination

Connector Type

Gender

MIL Conformance

DIN Conformance

IEC Conformance

Filter Feature

Mixed Contacts

Option

Current Rating (Amps)

Pitch

Orientation

Shielding

Reach Compliance Code

Insulation Color

Shell Finish

Contact Finish

Number of Contacts

UL Flammability Code

Empty Shell

Max Voltage Rating (AC)

Number of Ports

Mating Cycles

Features

Material Flammability Rating

RoHS Status

Lead Free

AXJ53314G
AXJ53314G

Panasonic Electric Works

27500
Datasheet

10 Weeks

Horizontal, Through Hole

Surface Mount, Right Angle; Through Hole

Horizontal

STAINLESS STEEL

-

Steel, Stainless

30VAC/DC

-55°C~85°C

Tape & Reel (TR)

2008

AXJ5

e4

Active

2 (1 Year)

Solder

USB - micro B

Receptacle

NO

NO

NO

NO

NO

GENERAL PURPOSE

0.5A 1A 1.8A

-

-

Unshielded

unknown

-

NICKEL

Gold

5

94V-0

NO

-

1

10000

Solder Retention

UL94 V-0

RoHS Compliant

-

AXJ53312G
AXJ53312G

Panasonic Electric Works

13
Datasheet

10 Weeks

Horizontal, Surface Mount

Surface Mount, Right Angle

Horizontal

STAINLESS STEEL

-

Steel, Stainless

30VAC/DC

-55°C~85°C

Tape & Reel (TR)

2008

AXJ5

e4

Active

2 (1 Year)

Solder

USB - micro B

Receptacle

NO

NO

NO

NO

NO

GENERAL PURPOSE

0.5A 1A 1.8A

-

-

Unshielded

unknown

-

NICKEL

Gold

5

94V-0

NO

-

1

10000

Solder Retention

UL94 V-0

RoHS Compliant

-

AXJ31142T
AXJ31142T

Panasonic Electric Works

In Stock

-

Datasheet

8 Weeks

Horizontal, Surface Mount, Through Hole

Surface Mount, Right Angle; Through Hole

Flange, Horizontal

-

Polymer

Copper Alloy

40VAC

0°C~50°C

Tray

2008

AXJ3

e4

Obsolete

1 (Unlimited)

Solder

HDMI

Receptacle

NO

NO

NO

NO

NO

GENERAL PURPOSE

0.5A

500μm

Right Angle

Unshielded

unknown

Black

TIN

Gold

19

94V-0

NO

40V

1

10000

-

UL94 V-0

RoHS Compliant

-

AXJ31242T
AXJ31242T

Panasonic Electric Works

In Stock

-

Datasheet

8 Weeks

Surface Mount, Through Hole, Vertical

Surface Mount, Through Hole

Flange, Vertical

-

Polymer

Copper Alloy

40VAC

0°C~50°C

Tray

2008

AXJ3

e4

Obsolete

1 (Unlimited)

Solder

HDMI

Receptacle

NO

NO

NO

NO

NO

GENERAL PURPOSE

0.5A

500μm

Straight

Unshielded

unknown

Black

TIN

Gold

19

94V-0

NO

40V

1

10000

-

UL94 V-0

RoHS Compliant

Lead Free