- Ambient temperature
- Coil nominal voltage
- Connections
- Content
- Dim
- Durability
- Height
- Length
- Max. pick-up voltage
- Max. switching capacity
- Max. temperature
- Min. pick-up voltage
Attribute column
Manufacturer
Panasonic Programming Adapters, Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Coil nominal voltage | Connections | Content | Dim | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal voltage (details) | Resistance (coil) | Switching current (max.) | Switching voltage (max.) | Type | Durability | Power | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S424 Panasonic | In Stock | - | - | -40 - +65°C | 24V DC | Solder pins | 1pc(s) | (L x W x H) 12 x 28 x 10.4 mm | 44V DC | 90W,1000VA | +65°C | 16.8V DC | -40°C | 24V | 2850Ω | 4A | 30V DC,250V AC | S424 | 1 x 10<sup>8</sup> | 200mW | 10.4mm | 12mm | 28mm | ||
![]() S412 Panasonic | In Stock | - | - | -40 - +65°C | 12V DC | Solder pins | 1pc(s) | (L x W x H) 12 x 28 x 10.4 mm | 22V DC | 90W,1000VA | +65°C | 8.4V DC | -40°C | 12V | 720Ω | 4A | 30V DC,250V AC | S412 | 1 x 10<sup>8</sup> | 200mW | 10.4mm | 12mm | 28mm |