- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Test Voltage | Frequency Band | Diode Capacitance-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB3S406F0L Panasonic Electronic Components | 21 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3S406 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 600mV @ 100mA | 75mA | 5μA | 125°C Max | 1A | - | - | 100mA DC | 600mV | 40V | 100mA | 900 ps | 5μA | 40V | - | - | 1 Pair Series Connection | 750mA | 900 ps | - | VERY HIGH FREQUENCY | - | 700μm | 1.6mm | 850μm | Unknown | RoHS Compliant | - | ||
![]() DB3S315E0L Panasonic Electronic Components | 1400 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3S315 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | - | - | 30mA DC | 400mV | 30V | 30mA | 1 ns | 300nA | 30V | - | - | 1 Pair Common Cathode | - | - | - | L B | - | 700μm | 1.6mm | 850μm | Unknown | RoHS Compliant | - | ||
![]() DA3S102D0L Panasonic Electronic Components | 27000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DA3S102 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 750mA | 1 Pair Common Anode | 750mA | 10 ns | - | VERY HIGH FREQUENCY | 15pF | 700μm | 1.6mm | 850μm | Unknown | RoHS Compliant | - | ||
![]() DA3S101F0L Panasonic Electronic Components | 7900 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DA3S101 | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 65mA | 100nA | 150°C Max | - | - | - | 100mA DC | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | - | 500mA | 1 Pair Series Connection | 325mA | 3 ns | - | VERY HIGH FREQUENCY | 1.2pF | 700μm | 1.6mm | 850μm | Unknown | RoHS Compliant | - | ||
![]() DA3S103E0L Panasonic Electronic Components | 70 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2000 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DA3S103 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 750mA | 1 Pair Common Cathode | 750mA | 10 ns | - | VERY HIGH FREQUENCY | 15pF | 700μm | 1.6mm | 850μm | Unknown | RoHS Compliant | - | ||
![]() DB3J315E0L Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2014 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | - | - | 30mA DC | 400mV | 30V | 30mA | 1 ns | 300nA | 30V | - | - | 1 Pair Common Cathode | - | - | - | L B | - | 800μm | 2mm | 1.25mm | Unknown | RoHS Compliant | - | ||
![]() DB5S310K0R Panasonic Electronic Components | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-665 | 5 | - | SILICON | 2 | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | 125°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB5S310 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200μA @ 30V | 470mV @ 200mA | 200mA | - | 125°C Max | - | - | - | - | 470mV | 30V | 200mA | 1.6 ns | 200μA | 30V | - | 1A | 2 Independent | 1A | - | - | VERY HIGH FREQUENCY | - | 550μm | 1.6mm | 1.2mm | - | RoHS Compliant | - | ||
![]() DA4X101K0R Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-61AB | 4 | - | SILICON | 2 | Cut Tape (CT) | 2010 | e6 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | DA4X101 | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 75mA | 100nA | 150°C Max | - | - | - | - | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | TO-253AA | 375mA | 2 Independent | 375mA | 3 ns | - | VERY HIGH FREQUENCY | 2pF | 1.1mm | 2.9mm | 1.5mm | Unknown | RoHS Compliant | - | ||
![]() DB6J316K0R Panasonic Electronic Components | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | SILICON | 3 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | 125°C | -55°C | - | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB6J316 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 100mA | 100mA | - | 125°C Max | - | - | - | - | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | - | 1A | 3 Independent | 1A | - | - | VERY HIGH FREQUENCY | - | 700μm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() MA3X152D0L Panasonic Electronic Components | 2935 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | Mini3-G1 | - | - | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -55°C | - | 15pF | 80V | - | - | - | - | 100mA | - | MA3X152 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | 340mA | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 10 ns | - | 80V | - | 500mA | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB5S308K0R Panasonic Electronic Components | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-665 | 5 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | 125°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB5S308 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 120μA @ 30V | 420mV @ 100mA | 100mA | 120μA | 125°C Max | 1A | - | - | - | - | 30V | 100mA | 1.3 ns | 150μA | 30V | - | - | 2 Independent | 1A | 1.3 ns | - | VERY HIGH FREQUENCY | - | 550μm | 1.6mm | 1.2mm | - | RoHS Compliant | - | ||
![]() DB5S406K0R Panasonic Electronic Components | 8000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-665 | 5 | - | SILICON | 2 | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | 125°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB5S406 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 600mV @ 100mA | 100mA | 5μA | 125°C Max | 1A | - | - | - | - | 45V | 100mA | 900 ps | 5μA | 45V | - | - | 2 Independent | 1A | 900 ps | 40V | VERY HIGH FREQUENCY | - | 550μm | 1.6mm | 1.2mm | - | RoHS Compliant | - | ||
![]() DB6J314K0R Panasonic Electronic Components | 23250 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | SILICON | 3 | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | 125°C | -55°C | - | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB6J314 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | - | - | 30mA DC | 1V | 30V | 30mA | 1 ns | 300nA | 30V | - | - | 3 Independent | - | - | - | L B | - | 600μm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() DA6X108K0R Panasonic Electronic Components | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 3 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA6X108 | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 300V | 1.2V @ 200mA | 200mA | 1μA | 150°C Max | - | 0.2A | - | - | - | 300V | 200mA | - | 1μA | 300V | - | - | 3 Independent | 1A | - | - | - | - | 1.1mm | 2.9mm | 1.5mm | - | RoHS Compliant | - | ||
![]() DB37315E0L Panasonic Electronic Components | 5057 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOT-723 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 85°C | -40°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 400mV @ 1mA | 30mA | - | 125°C Max | - | 0.02A | - | 20mA DC | 1V | 30V | 20mA | 1 ns | 300nA | 30V | - | - | 1 Pair Common Cathode | - | - | - | L B | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3J142EGL Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3J142 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB3X313N0L Panasonic Electronic Components | 21000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3X313 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | 550mV @ 200mA | 130mA | - | 125°C Max | - | - | - | - | 550mV | 30V | 200mA | 1.5 ns | 50μA | 30V | - | 700mA | 1 Pair Common Cathode | 1A | - | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MA4X17400L Panasonic Electronic Components | 679 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | Mini4-G1 | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 200V | - | - | - | - | 100mA | - | MA4X174 | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 1.3V @ 100mA | - | - | 125°C Max | - | - | 200V | 100mA | - | 200V | 100mA | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DA3J104F0L Panasonic Electronic Components | 21 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2011 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA3J104 | 3 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.1V @ 200mA | 200mA | - | 150°C Max | 1A | - | - | 200mA DC | 1.1V | 80V | 200mA | 10 ns | - | 80V | - | - | 1 Pair Series Connection | 700mA | - | - | VERY HIGH FREQUENCY | 4pF | 800μm | 2mm | 1.25mm | No SVHC | RoHS Compliant | - | ||
![]() MA4SD0100L Panasonic Electronic Components | 222000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | SSMini4-F1 | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA4SD01 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | 900mV @ 30mA | - | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1ns | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead |