- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Diode Capacitance-Max | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA5S101K0R Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-665 | 5 | - | SILICON | 2 | - | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | 150°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA5S101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | 100mA DC | - | 80V | 100mA | 3 ns | 100nA | - | - | - | 2 Independent | 500mA | 3 ns | VERY HIGH FREQUENCY | 1.2pF | 550μm | 1.6mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() DA6X103T0R Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 4 | - | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA6X103 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | 100mA DC | - | 80V | 100mA | 10 ns | 100nA | 80V | - | - | 2 Pair Common Cathode | 500mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | - | - | - | RoHS Compliant | - | ||
![]() MA4X71400L Panasonic Electronic Components | 2876 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | Mini4-G1 | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA4X714 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | 1μA | 30V | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MA6X71800L Panasonic Electronic Components | 892 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | MINI6-G1 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA6X718 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 3 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAS3795E0L Panasonic Electronic Components | 160000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-723 | - | SSSMini3-F1 | - | - | - | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MAS3795 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAS3132E0L Panasonic Electronic Components | 250000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-723 | - | SSSMini3-F1 | - | - | - | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2pF | 80V | - | - | - | - | 100mA | - | MAS3132 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA4X16000L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | Mini4-G1 | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 40V | - | - | - | - | 100mA | - | MA4X160 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 35V | 1.2V @ 100mA | - | - | 150°C Max | 40V | 100mA | - | 40V | 100mA | 3 ns | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA4S11100L Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | SSMini4-F1 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | - | - | - | 100mA | - | MA4S111 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3X71600L Panasonic Electronic Components | 3050 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA3X716 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA6Z12100L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | SMini6-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2pF | 80V | - | - | - | - | 100mA | - | MA6Z121 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 3ns | - | - | - | - | 3 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA6Z71800L Panasonic Electronic Components | 9000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | SMini6-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA6Z718 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 3 Independent | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DA6X102S0R Panasonic Electronic Components | 1500 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 4 | - | Tape & Reel (TR) | 2014 | - | e6 | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | DA6X102 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | 100mA DC | - | 80V | 100mA | 10 ns | 100nA | 80V | - | 500mA | 2 Pair Common Anode | 500mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | - | - | - | RoHS Compliant | - | ||
![]() MA3S781F0L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | SSMini3-F2 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA3S781 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3S132DGL Panasonic Electronic Components | 2800 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | SSMini3-F3 | - | - | - | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3S132 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 10 ns | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAS3132EGL Panasonic Electronic Components | 160000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-723 | - | SSSMini3-F2 | - | - | 25V | Tape & Reel (TR) | 2007 | 10% | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | 8.2nF | - | - | - | - | - | - | - | MAS3132 | 1608 | 0603 | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | 1.6002mm | 787.4μm | 889μm | - | - | RoHS Compliant | - | ||
![]() MA3J741DGL Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3J741 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | 125°C Max | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DA4X101F0R Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-61AB | 4 | - | SILICON | 2 | - | Tape & Reel (TR) | 2010 | - | e6 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA4X101 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 75mA | 100nA | 150°C Max | - | 100mA DC | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | TO-253AA | 500mA | 2 Independent | 375mA | 3 ns | VERY HIGH FREQUENCY | 2pF | 1.1mm | 2.9mm | 1.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MA3J14700L Panasonic Electronic Components | 1844 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2pF | 80V | - | - | - | - | 65mA | - | MA3J147 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA6X12500L Panasonic Electronic Components | 215 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | MINI6-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5pF | 40V | - | - | - | - | 100mA | - | MA6X125 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 40V | 1.2V @ 100mA | - | - | 150°C Max | 40V | 100mA DC | - | 40V | 100mA | 150 ns | - | - | - | - | 2 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB3J314F0L Panasonic Electronic Components | 18000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | - | - | - | - | DB3J314 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | 30mA DC | 1V | 30V | 30mA | 1 ns | 300nA | 30V | - | 150mA | 1 Pair Series Connection | 150mA | - | L B | - | 800μm | 2mm | 1.25mm | - | No | No SVHC | RoHS Compliant | Lead Free |