- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Test Voltage | Frequency Band | Diode Capacitance-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA4ZD0300L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | SMini4-F1 | - | - | Tape & Reel (TR) | 2008 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18pF | 45V | - | - | - | - | 75mA | - | MA4ZD03 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 600mV @ 100mA | - | - | 125°C Max | - | - | 45V | 100mA DC | - | 45V | 100mA | 1.2 ns | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3J1470GL Panasonic Electronic Components | 33000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2000 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3J147 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB3X316N0L Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3X316 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 100mA | 100mA | - | 125°C Max | - | - | - | - | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | 1A | 1 Pair Common Cathode | 1A | - | - | VERY HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MA3SD29F0L Panasonic Electronic Components | 46969 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | SSMini3-F2 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 11pF | 30V | - | - | - | - | 100mA | - | MA3SD29 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 120μA @ 30V | 420mV @ 100mA | - | - | 125°C Max | - | - | 30V | 100mA | - | 30V | 100mA | 1 ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3J1430GL Panasonic Electronic Components | 33000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3J143 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 40V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 40V | 100mA DC | - | 40V | 100mA | 150 ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB3X315E0L Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3X315 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | 0.02A | - | 30mA DC | 400mV | 30V | 30mA | 1 ns | 300nA | 30V | - | 1 Pair Common Cathode | - | - | - | L B | - | 1.1mm | 2.9mm | 1.5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() DB6X314K0R Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 3 | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 6 | EAR99 | 125°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB6X314 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | 300nA | 125°C Max | - | - | - | 30mA DC | - | 30V | 30mA | 1 ns | 300nA | 30V | - | 3 Independent | - | 1 ns | - | L B | - | 1.1mm | 2.9mm | 1.5mm | - | RoHS Compliant | - | ||
![]() MA3X157A0L Panasonic Electronic Components | 1005 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2pF | 80V | - | - | - | - | 100mA | - | MA3X157 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3X717E0L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA3X717 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 1V @ 30mA | - | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3X71500L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA3X715 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 1V @ 30mA | - | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB5H206K0L Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | 5 | - | SILICON | 2 | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 5 | EAR99 | 125°C | -55°C | - | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB5H206 | 5 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 450mV @ 1A | 1A | - | 125°C Max | 3A | 1A | - | - | - | 20V | 1A | 6 ns | 100μA | 20V | - | 2 Independent | 3A | - | - | - | - | 700μm | 2mm | 1.7mm | - | RoHS Compliant | - | ||
![]() MA3S13300L Panasonic Electronic Components | 1983 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | SSMini3-F2 | - | - | Tape & Reel (TR) | 2000 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5.5pF | 80V | - | - | - | - | 65mA | - | MA3S133 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 150ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DA3X101F0L Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA3X101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 65mA | 100nA | 150°C Max | 325mA | - | - | 100mA DC | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | 500mA | 1 Pair Series Connection | 325mA | 3 ns | - | VERY HIGH FREQUENCY | 1.2pF | 1.1mm | 2.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() DB3J316F0L Panasonic Electronic Components | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | - | SILICON | 2 | Tape & Reel (TR) | 1997 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3J316 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 100mA | 70mA | 15μA | 125°C Max | 1A | - | - | - | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | 1A | 1 Pair Series Connection | 1A | 800 ps | - | VERY HIGH FREQUENCY | - | 900μm | 2mm | 1.25mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MA4X19300L Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | Mini4-G1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 15pF | 80V | - | - | - | - | 70mA | - | MA4X193 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 70mA | - | - | 150°C Max | - | - | 80V | 70mA | - | 80V | 70mA | 10 ns | - | - | - | 2 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DA6X102P0R Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 4 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA6X102 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | - | - | 100mA DC | - | 80V | 100mA | 10 ns | 100nA | 80V | - | 2 Pair Common Anode | 500mA | 10 ns | - | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | - | RoHS Compliant | - | ||
![]() DA6J101K0R Panasonic Electronic Components | 12930 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | SILICON | 3 | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | - | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | - | - | 100mA DC | - | 80V | 100mA | 3 ns | 100nA | 80V | 500mA | 3 Independent | 500mA | 3 ns | 75V | VERY HIGH FREQUENCY | 2pF | 600μm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() MA3X704E0L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA3X704 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3J143A0L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5.5pF | 80V | - | - | - | - | 65mA | - | MA3J143 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 150 ns | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DA3S101J0L Panasonic Electronic Components | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | - | SILICON | 2 | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | 85°C | -40°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA3S101 | - | R-PDSO-F3 | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | - | 150°C Max | 750mA | - | - | 150mA DC | 1.2V | 80V | 150mA | 3 ns | 100nA | - | - | 1 Pair Common Anode | - | 3 ns | - | VERY HIGH FREQUENCY | 2pF | - | - | - | - | RoHS Compliant | - |