- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Diode Capacitance-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA3S795D0L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | - | SSMini3-F2 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA3S795 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 1V @ 30mA | - | - | - | 125°C Max | - | 30V | 30mA DC | 30V | 30mA | - | 1 ns | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA4X19400L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | - | Mini4-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2pF | 40V | - | - | - | - | 100mA | - | MA4X194 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10nA @ 40V | 1.2V @ 100mA | - | - | - | 150°C Max | - | 40V | 100mA | 40V | 100mA | - | 100 ns | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3D752 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | 2 | 125°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | 40V | SINGLE | - | 260 | unknown | 20A | 10 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 10A | ISOLATED | - | - | -40°C~125°C | - | - | - | 40V | 20A | 1 | - | - | - | - | TO-220AB | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA6X12300L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | Mini6-G2 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2pF | 80V | - | - | - | - | 100mA | - | MA6X123 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | - | 150°C Max | - | 80V | 100mA DC | 80V | 100mA | - | 3 ns | - | - | - | - | - | 2 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3S1370GL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | - | SSMini3-F3 | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3S137 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | - | - | 150°C Max | - | 80V | 100mA DC | 80V | 100mA | - | 3 ns | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D649 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | 2 | 150°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | 8541.10.00.80 | - | 200V | SINGLE | - | 260 | unknown | 5A | 10 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | 980mV @ 2.5A | ISOLATED | - | - | -40°C~150°C | 5A | - | - | 200V | 5A | 1 | 30 ns | - | - | - | TO-220AB | 30A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3S781EGL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | - | SSMini3-F3 | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3S781 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | - | 125°C Max | - | 30V | 30mA DC | 30V | 30mA | - | 1 ns | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA4X86200L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | - | Mini4-G1 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 35V | - | - | - | - | 75mA | - | MA4X862 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 33V | 1V @ 100mA | - | - | - | -25°C~85°C | - | 35V | 100mA DC | 35V | 100mA | - | - | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3Z792D0L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | - | 85 | SMini3-F1 | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 20pF | 30V | - | - | - | - | 70mA | - | MA3Z792 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 100mA | - | - | - | 125°C Max | - | 30V | 100mA DC | 30V | 100mA | - | 2 ns | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DA6X106U0R Panasonic Electronic Components | 2385 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | 4 | - | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA6X106 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1.2V @ 100mA | - | 100mA | 100nA | 150°C Max | - | - | 100mA DC | 80V | 100mA | - | 10 ns | 100nA | 80V | - | - | - | 2 Pair Common Anode | 500mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | RoHS Compliant | - | ||
![]() MA4X71300L Panasonic Electronic Components | 95 | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | - | Mini4-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 20mA | - | MA4X713 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | 1V @ 30mA | - | - | - | 125°C Max | - | 30V | 30mA DC | 30V | 30mA | - | 1 ns | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3D650 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | - | - | TO-220D | - | - | - | Bulk | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 980mV @ 5A | - | - | - | -40°C~150°C | - | 200V | 10A | - | - | - | 30ns | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() MA3D749A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | e6 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 550mV @ 2.5A | ISOLATED | - | - | -40°C~125°C | 5A | 45V | 5A | - | - | 1 | - | - | - | 45V | TO-220AB | 90A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D761 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | 260 | unknown | - | 10 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 90V | 850mV @ 5A | ISOLATED | - | - | -40°C~125°C | 10A | 90V | 10A | - | - | 1 | - | - | - | 90V | TO-220AB | 100A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D750A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | e6 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 45V | 550mV @ 5A | ISOLATED | - | - | -40°C~125°C | 10A | 45V | 10A | - | - | 1 | - | - | - | 45V | TO-220AB | 120A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D756 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | 260 | unknown | - | 10 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 60V | 580mV @ 5A | ISOLATED | - | - | -40°C~125°C | 10A | 60V | 10A | - | - | 1 | - | - | - | 60V | TO-220AB | 120A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D799 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | 260 | unknown | - | 10 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 470mV @ 5A | ISOLATED | - | - | -40°C~125°C | 10A | 30V | 10A | - | - | 1 | - | - | - | 30V | TO-220AB | 120A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3G655 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TOP-3F | NO | - | - | SILICON | 2 | 150°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | - | 260 | - | - | 10 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 300V | 1V @ 10A | ISOLATED | - | - | -40°C~150°C | 20A | 300V | 20A | - | - | 1 | 50ns | - | - | 300V | - | 150A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3D749 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | NO | - | - | SILICON | 2 | 125°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.80 | - | - | SINGLE | - | 260 | - | - | 10 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 550mV @ 2.5A | ISOLATED | - | - | -40°C~125°C | 5A | 40V | 5A | - | - | 1 | - | - | - | 40V | TO-220AB | 90A | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA6X1250GL Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA6X125 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 40V | 1.2V @ 100mA | - | - | - | 150°C Max | - | 40V | 100mA DC | 40V | 100mA | - | 150 ns | - | - | - | - | - | 2 Pair Series Connection | - | - | - | - | - | - | - | RoHS Compliant | - |