- Diode Type
- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Diode Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB3X501K0L Panasonic Electronic Components | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3X501K | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200μA @ 50V | - | 550mV @ 200mA | - | 200mA | - | 125°C Max | - | - | - | - | 550mV | 50V | 200mA | - | 1.6 ns | 200μA | 50V | - | 4pF @ 10V 1MHz | 1A | 1A | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DB2130200L Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 2 | - | - | SILICON | 1 | - | Cut Tape (CT) | 2017 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | - | 8541.10.00.80 | - | - | DUAL | - | - | - | - | - | DB21302 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2mA @ 30V | - | 380mV @ 1A | CATHODE | 1A | 1.2mA | 125°C Max | 20A | 1A | - | - | - | 30V | 1A | - | 18 ns | 1.2mA | 30V | - | 48pF @ 10V 1MHz | 20A | 20A | 18 ns | - | - | 550μm | 1.9mm | 1.25mm | No | - | RoHS Compliant | - | ||
![]() DA2S10400L Panasonic Electronic Components | 1847 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA2S104 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | - | 1.1V @ 200mA | - | 200mA | 500nA | 150°C Max | 1A | - | - | - | 1.1V | 80V | 200mA | - | 10 ns | - | 80V | - | 4pF @ 0V 1MHz | - | 1A | 10 ns | VERY HIGH FREQUENCY | 4pF | 600μm | 1.2mm | 800μm | - | No SVHC | RoHS Compliant | - | ||
![]() DB3X316K0L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3X316K | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | - | 550mV @ 100mA | - | 100mA | 15μA | 125°C Max | 1A | - | - | - | 550mV | 30V | 100mA | - | 800 ps | 15μA | 30V | - | 2pF @ 10V 1MHz | 1A | 1A | 800 ps | VERY HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DB2441600L Panasonic Electronic Components | 24580 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-128 | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB24416 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | - | 450mV @ 3A | - | 3A | - | 125°C Max | 50A | 3A | - | - | 450mV | 40V | 3A | 1 | 30 ns | 300μA | 40V | - | 95pF @ 10V 1MHz | - | 50A | 30 ns | - | - | 850μm | 3.8mm | 2.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() DB2731400L Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 2 | - | - | SILICON | 1 | - | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB27314 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | - | 30mA | - | 125°C Max | - | 0.03A | - | 30mA DC | 400mV | 30V | 30mA | - | 1 ns | 300nA | 30V | - | 1.5pF @ 10V 1MHz | - | 150mA | - | L B | - | 520μm | 1mm | 600μm | - | No SVHC | RoHS Compliant | - | ||
![]() DB3X207K0L Panasonic Electronic Components | 66000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 59 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | GULL WING | - | - | - | - | DB3X207K | - | R-PDSO-G3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1.5mA @ 6V | - | 400mV @ 1A | - | 1A | - | 125°C Max | - | - | - | - | 400mV | 20V | 1A | - | 12 ns | 1.5mA | 20V | TO-236AA | 43pF @ 10V 1MHz | 3A | 3A | - | - | - | 1.1mm | 2.9mm | 1.5mm | No | - | RoHS Compliant | - | ||
![]() DB2U30800L Panasonic Electronic Components | 1100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-923 | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB2U308 | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 120μA @ 30V | - | 420mV @ 100mA | - | 100mA | - | 125°C Max | 1A | - | - | - | - | 30V | 100mA | - | 1.3 ns | 120μA | 30V | - | 2.9pF @ 10V 1MHz | - | 1A | - | VERY HIGH FREQUENCY | - | 380μm | 850μm | 600μm | - | - | RoHS Compliant | - | ||
![]() MA2SD320GL Panasonic Electronic Components | 2300 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SSMini2-F4 | - | - | - | - | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA2SD32 | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 30V | - | 560mV @ 200mA | - | - | - | 125°C Max | - | - | 30V | 200mA | - | 30V | 200mA | - | 2 ns | - | - | - | 25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DA3J101A0L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA3J101 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1.2V @ 100mA | - | 100mA | 100nA | 150°C Max | - | - | - | 100mA DC | 1.2V | 80V | 100mA | - | 3 ns | 100nA | 80V | - | 1.2pF @ 0V 1MHz | 500mA | 500mA | 3 ns | VERY HIGH FREQUENCY | 1.2pF | 900μm | 2mm | 1.25mm | - | No SVHC | RoHS Compliant | - | ||
![]() MA2J11100L Panasonic Electronic Components | 2246 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | 4.535924g | SILICON | 1 | 150°C | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | 80V | DUAL | FLAT | - | - | 100mA | - | MA2J111 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 100mA | 1.2V @ 100mA | - | 100mA | - | 150°C Max | - | - | - | 100mA DC | - | 80V | 100mA | - | 3 ns | - | 80V | - | 1.2pF @ 0V 1MHz | 500mA | - | - | - | - | 12.7mm | 57.15mm | 44.45mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MA22D2800L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-123F | - | Mini2-F1 | - | - | - | - | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 50pF | 30V | - | - | - | - | 1.5A | - | MA22D28 | - | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | 1.5A | 460mV @ 1.5A | - | - | - | 150°C Max | - | - | 30V | 1.5A | - | 30V | 1.5A | - | 13 ns | - | - | - | 50pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB2U31400L Panasonic Electronic Components | 999000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-923 | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB2U314 | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | - | 30mA | 300nA | 125°C Max | 150mA | 0.03A | - | - | - | 30V | 30mA | - | 1 ns | 300nA | 30V | - | 1.5pF @ 10V 1MHz | - | - | 1 ns | L B | - | 380μm | 850μm | 600μm | - | - | RoHS Compliant | - | ||
![]() DB3J407K0L Panasonic Electronic Components | 269 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-85 | 3 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3J407K | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | - | 550mV @ 500mA | - | 500mA | - | 125°C Max | - | 0.5A | - | - | 550mV | 40V | 500mA | - | 5 ns | 100μA | 40V | - | 12pF @ 10V 1MHz | 2A | 2A | - | ULTRA HIGH FREQUENCY | - | 900μm | 2mm | 1.25mm | - | Unknown | RoHS Compliant | - | ||
![]() DB3S314K0L Panasonic Electronic Components | 19 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | - | 30mA | - | 125°C Max | - | - | - | 30mA DC | 400mV | 30V | 30mA | - | 1 ns | 300nA | 30V | - | 1.5pF @ 10V 1MHz | - | - | - | L B | - | 600μm | 1.6mm | 850μm | - | Unknown | RoHS Compliant | - | ||
![]() MA3X70100L Panasonic Electronic Components | 345 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 120pF | 30V | - | - | - | - | 700mA | - | MA3X7010 | - | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 30V | 700mA | 550mV @ 700mA | - | - | - | 125°C Max | - | - | 30V | 700mA | - | 30V | 700mA | - | 7.5 ns | - | - | - | 120pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2J1110GL Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | - | - | - | - | MA2J111 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | - | 1.2V @ 100mA | - | 100mA | - | 150°C Max | - | - | - | 100mA DC | - | 80V | 100mA | - | 3 ns | 100nA | 80V | - | 1.2pF @ 0V 1MHz | 500mA | - | - | VERY HIGH FREQUENCY | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() DB2440200L Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-128 | 2 | - | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | DB24402 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 40V | - | 470mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | 2A DC | 470mV | 40V | 2A | 1 | 15 ns | 250μA | 40V | - | 50pF @ 10V 1MHz | 30A | 30A | - | - | - | 850μm | 3.8mm | 2.4mm | No | - | RoHS Compliant | - | ||
![]() DB3X209K0L Panasonic Electronic Components | 66000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | SILICON | 1 | - | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3X209K | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | - | 500mV @ 500mA | - | 500mA | - | 125°C Max | - | - | - | - | 500mV | 20V | 500mA | - | 2.4 ns | 30μA | 20V | - | 7pF @ 10V 1MHz | 3A | 3A | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | - | ||
![]() DB2141200L Panasonic Electronic Components | 37500 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 2 | - | - | SILICON | 1 | - | Digi-Reel® | 2016 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB21412 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 40V | - | 480mV @ 1.5A | - | 1.5A | 25μA | 150°C Max | 30A | - | - | - | - | 40V | 1.5A | 1 | 12 ns | 150μA | 40V | - | 43pF @ 10V 1MHz | 30A | 30A | 12 ns | - | - | 550μm | 1.9mm | 1.25mm | - | - | RoHS Compliant | - |