- Diode Type
- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Diode Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB2460100L Panasonic Electronic Components | 30000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-128 | 2 | - | SILICON | 1 | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB24601 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 650mV @ 3A | 3A | - | 150°C Max | - | 3A | - | 3A DC | 650mV | 60V | 3A | 1 | 21 ns | 150μA | 60V | 65pF @ 10V 1MHz | 50A | 50A | - | - | - | 850μm | 3.8mm | 2.4mm | - | - | RoHS Compliant | - | ||
![]() DB2U30900L Panasonic Electronic Components | 299200 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-923 | - | - | SILICON | 1 | Tape & Reel (TR) | 2014 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-F2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 30V | - | 580mV @ 100mA | 100mA | - | 125°C Max | - | - | - | - | 580mV | 30V | 100mA | - | 1.3 ns | 2μA | 30V | 3pF @ 10V 1MHz | - | 1A | - | VERY HIGH FREQUENCY | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB2S40600L Panasonic Electronic Components | 90000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | - | 600mV @ 100mA | 100mA | 5μA | 125°C Max | 1A | - | - | - | 600mV | 40V | 100mA | - | 900 ps | 5μA | 40V | 2.2pF @ 10V 1MHz | - | 1A | 900 ps | VERY HIGH FREQUENCY | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB2460600L Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-128 | 2 | - | SILICON | 1 | Cut Tape (CT) | 2014 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | DB24606 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | - | 700mV @ 3A | 3A | - | 150°C Max | - | 3A | - | 3A DC | 700mV | 60V | 3A | 1 | 12 ns | 350μA | 60V | 40pF @ 10V 1MHz | 30A | 30A | - | - | - | 850μm | 3.8mm | 2.4mm | No | - | RoHS Compliant | - | ||
![]() DB2J30900L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | SILICON | 1 | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB2J309 | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 30V | - | 580mV @ 100mA | 100mA | - | 125°C Max | - | - | - | - | 580mV | 30V | 100mA | - | 1.3 ns | 2μA | 30V | 3pF @ 10V 1MHz | 1A | 1A | - | VERY HIGH FREQUENCY | - | 700μm | 1.7mm | 1.25mm | - | No SVHC | RoHS Compliant | Lead Free | ||
DB2U31600L Panasonic Electronic Components | 3000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | 2 | - | SILICON | 1 | Tape & Reel (TR) | 2017 | Obsolete | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | - | 550mV @ 100mA | 100mA | - | 125°C Max | - | - | - | - | 550mV | 30V | 100mA | - | 800 ps | 15μA | 30V | 2pF @ 10V 1MHz | - | 1A | - | VERY HIGH FREQUENCY | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB2430100L Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-128 | 2 | - | SILICON | 1 | Digi-Reel® | 2016 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | DB24301 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.3mA @ 30V | - | 390mV @ 2A | 2A | - | 150°C Max | - | 2A | - | 2A DC | 390mV | 30V | 2A | 1 | 21 ns | 1.3mA | 30V | 61pF @ 10V 1MHz | 30A | 30A | - | - | - | 850μm | 3.8mm | 2.4mm | No | - | RoHS Compliant | - | ||
![]() MA3X1000GL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3X1000 | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | - | 1.2V @ 100mA | - | - | 150°C Max | - | - | 200V | 100mA | - | 200V | 100mA | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2Z74800L Panasonic Electronic Components | 483000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 60pF | 20V | - | - | - | - | 300mA | - | MA2Z748 | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | 300mA | 400mV @ 300mA | - | - | 125°C Max | - | - | 20V | 300mA | - | 20V | 300mA | - | 5ns | - | - | 60pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DB2440500L Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-128 | 2 | - | SILICON | 1 | Cut Tape (CT) | 2007 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | DB24405 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2.4mA @ 40V | - | 440mV @ 3A | 3A | 2.4mA | 150°C Max | 30A | 3A | - | 3A DC | - | 40V | 3A | 1 | 18 ns | 2.4mA | 40V | 57pF @ 10V 1MHz | 30A | 30A | 18 ns | - | - | 820μm | 2.4mm | 3.8mm | No | - | RoHS Compliant | - | ||
![]() DA3S101A0L Panasonic Electronic Components | 2038 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | - | SILICON | 1 | Tape & Reel (TR) | 2012 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DA3S101 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | - | - | 100mA DC | 1.2V | 80V | 100mA | - | 3 ns | 100nA | 80V | 1.2pF @ 0V 1MHz | - | 500mA | 3 ns | VERY HIGH FREQUENCY | 1.2pF | 700μm | 1.6mm | 850μm | - | Unknown | RoHS Compliant | - | ||
![]() MA2S78400L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SSMini2-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20pF | 30V | - | - | - | - | 100mA | - | MA2S784 | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 100mA | 550mV @ 100mA | - | - | 125°C Max | - | - | 30V | 100mA | - | 30V | 100mA | - | 2 ns | - | - | 20pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2J7280GL Panasonic Electronic Components | 1935 | - | Datasheet | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F3 | - | - | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA2J728 | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | - | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | - | 1 ns | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3J142AGL Panasonic Electronic Components | 20000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3J142A | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | - | 1.2V @ 100mA | - | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | - | 3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2J7290GL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F3 | - | - | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA2J729 | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | - | 550mV @ 200mA | - | - | 150°C Max | - | - | 30V | 200mA | - | 30V | 200mA | - | 3 ns | - | - | 30pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2YD1700L Panasonic Electronic Components | 30000 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | Mini2-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100pF | 100V | - | - | - | - | 300mA | - | MA2YD17 | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | 300mA | 580mV @ 300mA | - | - | 125°C Max | - | - | 100V | 300mA | - | 100V | 300mA | - | 7 ns | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2ZD1400L Panasonic Electronic Components | 360000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 25pF | 20V | - | - | - | - | 100mA | - | MA2ZD14 | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 20μA @ 10V | 100mA | 400mV @ 100mA | - | - | 125°C Max | - | - | 20V | 100mA | - | 20V | 100mA | - | 3 ns | - | - | 25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3X70400L Panasonic Electronic Components | 500 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.5pF | 15V | - | - | - | - | 30mA | - | MA3X7040 | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 15V | 30mA | 1V @ 30mA | - | - | 125°C Max | - | - | 15V | 30mA DC | - | 15V | 30mA | - | 1ns | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DB2731600L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 2 | - | SILICON | 1 | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | DB27316 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | - | 550mV @ 100mA | 100mA | 15μA | 125°C Max | 1A | - | - | - | 550mV | 30V | 100mA | - | 800 ps | 15μA | 30V | 2pF @ 10V 1MHz | 1A | 1A | 800 ps | VERY HIGH FREQUENCY | - | 520μm | 1mm | 600μm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DB3J313K0L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-85 | 3 | - | SILICON | 1 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | - | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3J313K | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | - | 550mV @ 200mA | 200mA | - | 125°C Max | - | 0.2A | - | - | 550mV | 30V | 200mA | - | 1.5 ns | 50μA | 30V | 3.8pF @ 10V 1MHz | 1A | 1A | - | ULTRA HIGH FREQUENCY | - | 900μm | 2mm | 1.25mm | - | Unknown | RoHS Compliant | Lead Free |