- Diode Type
- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB2440100L Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-128 | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150°C | -55°C | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | DB24401 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 40V | - | 390mV @ 1A | 1A | 150°C Max | - | 1A | - | 1A DC | 390mV | 40V | 1A | 15 ns | 250μA | 40V | 50pF @ 10V 1MHz | 30A | 30A | - | - | 850μm | 3.8mm | 2.4mm | No | - | RoHS Compliant | - | ||
![]() DB2G32600L1 Panasonic Electronic Components | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | 2 | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-XBCC-N2 | 1005 | 0402 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 900μA @ 30V | - | 440mV @ 1A | - | 150°C Max | - | 1A | 30V | - | - | 30V | 1A | 10 ns | - | - | 32pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2J11600L Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1pF | 40V | - | - | - | - | 100mA | - | MA2J116 | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 10nA @ 40V | 100mA | 1.2V @ 100mA | - | 150°C Max | - | - | 40V | 100mA | - | 40V | 100mA | 100 ns | - | - | 2pF @ 6V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2J72800L Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA2J728 | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 30mA | 1V @ 30mA | - | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MA21D3400L Panasonic Electronic Components | 1154 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | Smini2-F2 | - | - | - | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 45pF | 30V | - | - | - | - | 1A | - | MA21D34 | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2mA @ 30V | 1A | 380mV @ 1A | - | 150°C Max | - | - | 30V | 1A | - | 30V | 1A | 14 ns | - | - | 45pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAU211100B Panasonic Electronic Components | 7560 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-923 | - | USSMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAU2111 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | - | 1.2V @ 100mA | - | 150°C Max | - | - | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAU2D2900B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-923 | - | USSMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAU2D29 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 120μA @ 30V | - | 420mV @ 100mA | - | 125°C Max | - | - | 30V | 100mA DC | - | 30V | 100mA | 1 ns | - | - | 11pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB2J31400L Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | SILICON | 1 | - | Cut Tape (CT) | 2011 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB2J314 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | 30mA | 125°C Max | - | - | - | 30mA DC | 1V | 30V | 30mA | 1 ns | 300nA | 30V | 1.5pF @ 10V 1MHz | - | 3A | - | L B | 700μm | 1.7mm | 1.25mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MA2Q70500L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214BA | - | NMiniP2-J1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 90pF | 30V | - | - | - | - | 1.5A | - | MA2Q705 | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 1.5A | 370mV @ 1A | - | -40°C~125°C | - | - | 30V | 1.5A | - | 30V | 1.5A | 50 ns | - | - | 90pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2J73200L Panasonic Electronic Components | 2600 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | SMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA2J732 | - | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 30mA | 1V @ 30mA | 150mA | 125°C Max | - | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | 30μA | 30V | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA22D2300L Panasonic Electronic Components | 2476 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-123F | - | Mini2-F1 | - | - | - | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 45pF | 25V | - | - | - | - | 1A | - | MA22D23 | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 20V | 1A | 530mV @ 1A | - | 150°C Max | - | - | 25V | 1A | - | 25V | 1A | - | - | - | 45pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2S11100L Panasonic Electronic Components | 858 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 2 | - | 150°C | -55°C | - | - | 80V | DUAL | FLAT | - | unknown | 100mA | - | MA2S111 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 100mA | 1.2V @ 100mA | 100mA | 150°C Max | - | - | - | 100mA DC | - | 80V | 100mA | 3 ns | - | 80V | 2pF @ 0V 1MHz | 500mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2Z7200GL Panasonic Electronic Components | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F3 | - | - | - | Tape & Reel (TR) | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA2Z720 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | - | 550mV @ 500mA | - | 125°C Max | - | - | 40V | 500mA | - | 40V | 500mA | 5 ns | - | - | 60pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3X19900L Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3pF | 200V | - | - | - | - | 100mA | - | MA3X1990 | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 100mA | 1.2V @ 100mA | - | 150°C Max | - | - | 200V | 100mA | - | 200V | 100mA | 60 ns | - | - | 3pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2SD1000L Panasonic Electronic Components | 54000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | 1 | - | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 25pF | 20V | - | - | - | unknown | 200mA | - | MA2SD10 | - | - | - | - | Standard | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 20μA @ 10V | 200mA | 470mV @ 200mA | - | 125°C Max | - | - | - | - | - | 20V | 200mA | 3 ns | - | - | 25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2J7270GL Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F3 | - | - | - | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA2J727 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200μA @ 50V | - | 550mV @ 200mA | - | 150°C Max | - | - | 50V | 200mA | - | 50V | 200mA | 3 ns | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3X72100L Panasonic Electronic Components | 150 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30pF | 30V | - | - | - | - | 200mA | - | MA3X7210 | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | 200mA | 550mV @ 200mA | - | 150°C Max | - | - | 30V | 200mA DC | - | 30V | 200mA | 3 ns | - | - | 30pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DA2J10700L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | 8541.10.00.70 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DA2J107 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 300V | - | 1.2V @ 100mA | 100mA | 150°C Max | 500mA | 0.1A | - | - | 1.2V | 300V | 100mA | 60 ns | - | 300V | 3pF @ 6V 1MHz | 500mA | 225mA | 60 ns | - | 700μm | 1.7mm | 1.25mm | - | No SVHC | RoHS Compliant | - | ||
![]() MA3X15800L Panasonic Electronic Components | 11576 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 200V | - | - | - | - | 100mA | - | MA3X1580 | - | - | - | - | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 100mA | 1.3V @ 100mA | - | 125°C Max | - | - | 200V | 100mA | - | 200V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MA2ZD1800L Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100pF | 20V | - | - | - | - | 500mA | - | MA2ZD18 | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 500mA | 420mV @ 500mA | - | 125°C Max | - | - | 20V | 500mA | - | 20V | 500mA | 7 ns | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |