- Diode Type
- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB2X20100L Panasonic Electronic Components | 36000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | 2 | - | SILICON | 1 | Tape & Reel (TR) | 2009 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 10V | - | 550mV @ 500mA | 500mA | - | 125°C Max | - | - | - | 550mV | 20V | 500mA | 4.3 ns | 10μA | 20V | 12pF @ 10V 1MHz | - | 3A | - | ULTRA HIGH FREQUENCY | - | - | - | - | RoHS Compliant | - | ||
![]() MA3X028TAL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6V | - | - | - | - | - | - | MA3X028T | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 6V | 70mA | 1.92V @ 3mA | - | - | 125°C Max | - | 6V | 70mA DC | - | 6V | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2SD2500L Panasonic Electronic Components | 3390 | - | Datasheet | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SSMini2-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 20pF | 15V | - | - | - | - | 200mA | - | MA2SD25 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 6V | 200mA | 390mV @ 200mA | - | - | 125°C Max | - | 15V | 200mA | - | 15V | 200mA | 3 ns | - | - | 20pF @ 1V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3J74100L Panasonic Electronic Components | 172 | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA3J7410 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 30mA | 1V @ 30mA | - | - | 125°C Max | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DB2J30800L Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-90, SOD-323F | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | 8541.10.00.60 | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 120μA @ 30V | - | 420mV @ 100mA | - | 120μA | 125°C Max | 1A | - | - | - | 30V | 100mA | 1.3 ns | - | - | 2.9pF @ 10V 1MHz | - | - | 1.3 ns | VERY HIGH FREQUENCY | - | - | - | - | RoHS Compliant | - | ||
![]() MA3XD1500L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Cut Tape (CT) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 120pF | 20V | - | - | - | - | 1A | - | MA3XD150 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 1A | 450mV @ 1A | - | - | 125°C Max | - | 20V | 1A | - | 20V | 1A | - | - | - | 120pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3J74400L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30pF | 30V | - | - | - | - | 200mA | - | MA3J7440 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 30V | 200mA | 550mV @ 200mA | - | - | 150°C Max | - | 30V | 200mA | - | 30V | 200mA | 3 ns | - | - | 30pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA3S132K0L Panasonic Electronic Components | 1690 | - | Datasheet | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | SSMini3-F2 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2pF | 80V | - | - | - | - | 100mA | - | MA3S132K | - | Reverse | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 100mA | 1.2V @ 100mA | - | - | 150°C Max | - | 80V | 100mA DC | - | 80V | 100mA | 3 ns | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2SD3100L Panasonic Electronic Components | 8898 | - | Datasheet | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SSMini2-F1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 25pF | 30V | - | - | - | - | 200mA | - | MA2SD31 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200μA @ 30V | 200mA | 470mV @ 200mA | - | - | 125°C Max | - | 30V | 200mA | - | 30V | 200mA | 2 ns | - | - | 25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA22D3900L Panasonic Electronic Components | 1100 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | Mini2-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 50pF | 40V | - | - | - | - | 1.57A | - | MA22D39 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 1.57A | 570mV @ 1.5A | - | - | 150°C Max | - | 40V | 1.57A | - | 40V | 1.57A | 30 ns | - | - | 50pF @ 10V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2Z00100L Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SMini2-F1 | - | - | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3pF | 200V | - | - | - | - | 100mA | - | MA2Z001 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 100mA | 1.2V @ 100mA | - | - | 150°C Max | - | 200V | 100mA | - | 200V | 100mA | 60ns | - | - | 3pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3J70200L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 60pF | 20V | - | - | - | - | 500mA | - | MA3J702 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 10V | 500mA | 550mV @ 500mA | - | - | 125°C Max | - | 20V | 500mA | - | 20V | 500mA | 5 ns | - | - | 60pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA21D3800L Panasonic Electronic Components | 11040 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | Smini2-F2 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 40pF | 30V | - | - | - | - | 1A | - | MA21D38 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | 1A | 420mV @ 1A | - | - | 125°C Max | - | 30V | 1A | - | 30V | 1A | 13 ns | - | - | 40pF @ 10V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2SD2400L Panasonic Electronic Components | 324000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SSMini2-F1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 25pF | 20V | - | - | - | - | 200mA | - | MA2SD24 | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 200mA | 580mV @ 200mA | - | - | 125°C Max | - | 20V | 200mA | - | 20V | 200mA | 3 ns | - | - | 25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3ZD1200L Panasonic Electronic Components | 2895 | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F1 | - | - | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100pF | 20V | - | - | - | - | 700mA | - | MA3ZD120 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 700mA | 450mV @ 700mA | - | - | 125°C Max | - | 20V | 700mA | - | 20V | 700mA | 7 ns | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA22D1500L Panasonic Electronic Components | 15000 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | Mini2-F1 | - | - | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30pF | 20V | - | - | - | - | 1A | - | MA22D15 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 1A | 430mV @ 1mA | - | - | 150°C Max | - | 20V | 1A | - | 20V | 1A | 10 ns | - | - | 30pF @ 10V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3XD1100L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Cut Tape (CT) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 180pF | 20V | - | - | - | - | 1A | - | MA3XD110 | - | Standard | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 1A | 450mV @ 1A | - | - | 125°C Max | - | 20V | 1A | - | 20V | 1A | - | - | - | 180pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA3Z7920GL Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-85 | 85 | SMini3-F2 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MA3Z7920 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | - | 550mV @ 100mA | - | - | 125°C Max | - | 30V | 100mA | - | 30V | 100mA | 2 ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB2730900L Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 2 | - | SILICON | 1 | Cut Tape (CT) | 2005 | Discontinued | 1 (Unlimited) | 2 | EAR99 | 125°C | -55°C | 8541.10.00.60 | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB27309 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 30V | - | 580mV @ 100mA | 100mA | - | 125°C Max | - | - | - | 580mV | 30V | 100mA | 1 ns | 2μA | 30V | 9pF @ 0V 1MHz | 1A | 1A | - | VERY HIGH FREQUENCY | 520μm | 1mm | 600μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MA3X704A0L Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Mini3-G1 | - | - | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.5pF | 30V | - | - | - | - | 30mA | - | MA3X704A | - | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | 30mA | 1V @ 30mA | - | - | 125°C Max | - | 30V | 30mA DC | - | 30V | 30mA | 1 ns | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |