- Diode Type
- Base Part Number
- Capacitance
- Capacitance @ Vr, F
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Frequency Band | Diode Capacitance-Nom | Capacitance Ratio | Capacitance Ratio Condition | Diode Cap Tolerance | Variable Capacitance Diode Classification | Diode Capacitance Ratio-Min | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MA2S367 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | PANASONIC CORP | 1 | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | unknown | - | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | - | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 13.25 pF | - | - | 20.75% | ABRUPT | 2.8 | - | - | - | ||
MA2Z366 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | PANASONIC CORP | 1 | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | DUAL | GULL WING | - | unknown | - | - | 2 | R-PDSO-G2 | Not Qualified | SINGLE | - | VARIABLE CAPACITANCE DIODE | - | 35 V | - | - | 34 V | ULTRA HIGH FREQUENCY | 29.64 pF | - | - | 2.5% | ABRUPT | 10 | - | - | - | ||
MA379 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | PANASONIC CORP | 1 | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | DUAL | GULL WING | - | unknown | - | - | 2 | R-PDSO-G2 | Not Qualified | SINGLE | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | 32 V | ULTRA HIGH FREQUENCY | 6.17 pF | - | - | 2% | ABRUPT | 6 | - | - | - | ||
MA2Z372 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | PANASONIC CORP | 1 | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-76A | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | DUAL | GULL WING | - | unknown | - | - | 2 | R-PDSO-G2 | Not Qualified | SINGLE | - | VARIABLE CAPACITANCE DIODE | - | 34 V | - | - | 32 V | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 14.85 pF | - | - | 14.85% | ABRUPT | 6.22 | - | - | - | ||
MA26V12 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 3 | PANASONIC CORP | 1 | UNSPECIFIED | R-XBCC-N3 | RECTANGULAR | CHIP CARRIER | Obsolete | - | Yes | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | - | BOTTOM | NO LEAD | 260 | unknown | 10 | - | 3 | R-XBCC-N3 | Not Qualified | SINGLE | - | VARIABLE CAPACITANCE DIODE | CATHODE | - | - | - | 8 V | ULTRA HIGH FREQUENCY | 3.75 pF | - | - | 4% | ABRUPT | 1.75 | - | - | - | ||
![]() MA27V0200L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 19pF | 6V | - | - | - | - | - | MA27V02 | - | - | - | - | - | Single | - | - | 9pF @ 4V 1MHz | 6V | - | - | - | 2.6 | C1/C4 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2S37200L Panasonic Electronic Components | 33000 | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 14.9pF | 32V | - | - | - | - | - | MA2S372 | - | - | - | - | - | Single | - | - | 2.287pF @ 25V 1MHz | 32V | - | - | - | 6.22 | C2/C25 | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MA27V0500L Panasonic Electronic Components | 6232 | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | 19.5pF | 10V | - | - | - | - | - | MA27V05 | - | - | - | - | Single | Single | - | - | 4.1pF @ 4V 1MHz | 10V | - | - | - | 4.7 | C1/C4 | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() MA26V0400A Panasonic Electronic Components | 10000 | - | Datasheet | Surface Mount | Surface Mount | SC-101, SOT-883 | - | - | ML3-N2 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | 10.6pF | 6V | - | - | - | - | - | MA26V04 | - | - | - | - | - | Single | - | - | 6.4pF @ 3V 1MHz | 6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA27V1100L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 2.9pF | 8V | - | - | - | - | - | MA27V11 | - | - | - | - | - | Single | - | - | 1.34pF @ 4V 1MHz | 8V | - | - | - | 2.34 | C1/C4 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA27V1500L Panasonic Electronic Components | 60000 | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | 7.6pF | 60V | - | - | - | - | - | MA27V15 | - | - | - | - | - | Single | - | - | 3.23pF @ 2.5V 1MHz | 6V | - | - | - | 2.55 | C0.5/C2.5 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2SV0700L Panasonic Electronic Components | 6000 | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 3pF | 6V | - | - | - | - | - | MA2SV07 | - | - | - | - | - | Single | - | - | 1.62pF @ 3V 1MHz | 6V | - | - | - | 2.02 | C1/C3 | - | - | - | - | RoHS Compliant | - | ||
![]() MA2S30400L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | 1Ohm | - | 27.3pF | 30V | - | - | - | - | - | MA2S304 | - | - | - | - | - | Single | - | - | 8.3pF @ 4V 1MHz | 30V | - | - | - | 3 | C1/C4 | - | - | - | - | RoHS Compliant | Lead Free | ||
MA27V1200L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 3.8pF | 8V | - | - | - | - | - | MA27V12 | - | - | - | - | - | Single | - | - | 2.14pF @ 4V 1MHz | 8V | - | - | - | 1.9 | C1/C4 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MA2S33100L Panasonic Electronic Components | 1939 | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | 18.5pF | 12V | - | - | - | - | - | MA2S331 | - | - | - | - | - | Single | - | - | 6.5pF @ 10V 1MHz | 12V | - | - | - | 2.75 | C2/C10 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA2S35700L Panasonic Electronic Components | 78000 | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | 31.6pF | 34V | - | - | - | - | - | MA2S357 | - | - | - | - | - | Single | - | - | 2.92pF @ 25V 1MHz | 34V | - | - | - | 11 | C2/C25 | - | - | - | - | RoHS Compliant | - | ||
![]() MA2S37400L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-80 | - | 80 | SSMini2-F2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 47.4pF | 34V | - | - | - | - | - | MA2S374 | - | - | - | - | - | Single | - | - | 3.03pF @ 25V 1MHz | 34V | - | - | - | 15 | C2/C25 | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MA27V2000L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 18.7pF | 6V | - | - | - | - | - | MA27V20 | - | - | - | - | - | Single | - | - | 9.9pF @ 3V 1MHz | 6V | - | - | - | 2.04 | C1/C3 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA26V0300A Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-101, SOT-883 | - | - | ML3-N2 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | 5.5pF | 6V | - | - | - | - | - | MA26V03 | - | - | - | - | - | Single | - | - | 2.58pF @ 4V 1MHz | 6V | - | - | - | 2.6 | C1/C4 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MA27V0900L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SSSMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | 15.7pF | 6V | - | - | - | - | - | MA27V09 | - | - | - | - | - | Single | - | - | 9.2pF @ 3V 1MHz | 6V | - | - | - | 1.87 | C1/C3 | - | - | - | - | Non-RoHS Compliant | Contains Lead |