- Current - Reverse Leakage @ Vr
- Impedance
- Impedance-Max
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
Attribute column
Manufacturer
Panasonic Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Dynamic Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ2S039 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | SSMINI2-F5-B | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.15 W | 3.91 V | Yes | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 4.99% | - | 5 mA | 130 Ω | ||
![]() MAZ3091-M Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.2 W | 9.1 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.52% | TO-236 | 5 mA | 15 Ω | ||
![]() MAZY240 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | 24 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 10% | - | 10 mA | 30 Ω | ||
![]() MAZS062GHL Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 6.4 V | Yes | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | - | 5 mA | 30 Ω | ||
![]() MAZ8043 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | 1 | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-76 | 0.15 W | 4.3 V | Yes | e6 | - | EAR99 | TIN BISMUTH | LOW NOISE, HIGH RELIABILITY | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.98% | - | 5 mA | - | ||
![]() MA3300-H Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.2 W | 31 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.58% | TO-236 | 2 mA | 80 Ω | ||
![]() MAZS091GLL Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 8.8 V | Yes | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | - | 5 mA | 20 Ω | ||
![]() MAZ8150G0L Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | SMINI2-F3 | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 15 V | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 5.76% | - | 5 mA | 40 Ω | ||
![]() MAZY091 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | 9.1 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 10.38% | - | 10 mA | 30 Ω | ||
![]() MA3068-H Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.2 W | 7 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.49% | TO-236 | 5 mA | 15 Ω | ||
![]() MAZM082H Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 5 | PANASONIC CORP | - | 1 | 4 | - | PLASTIC/EPOXY | R-PDSO-F5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | - | Yes | e6 | - | EAR99 | TIN BISMUTH | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 5 | R-PDSO-F5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | ||
![]() MAZ8051 Panasonic Electronic Components | 12000 | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | 1 | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-76 | 0.15 W | 5.1 V | Yes | e6 | - | EAR99 | TIN BISMUTH | LOW NOISE, HIGH RELIABILITY | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.88% | - | 5 mA | - | ||
![]() MAZ8390GLL Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | SMINI2-F3 | - | 1 | 150 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SMINI2-F3, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 38 V | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 2.49% | - | 2 mA | 300 Ω | ||
![]() MAZS036GLL Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 3.5 V | Yes | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 3.55% | - | 5 mA | 130 Ω | ||
![]() DZ2J075 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | SMINI2-F5-B | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | 7.5 V | Yes | - | Yes | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | 5 mA | 20 Ω | ||
![]() MAZY470 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | 47 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 10% | - | 5 mA | 65 Ω | ||
![]() MA3240-M Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | PANASONIC CORP | - | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.2 W | 24 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.49% | TO-236 | 5 mA | 70 Ω | ||
![]() MAZM082HG Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 5 | PANASONIC CORP | - | 1 | 4 | - | PLASTIC/EPOXY | R-PDSO-F5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | - | Yes | e6 | - | EAR99 | TIN BISMUTH | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 5 | R-PDSO-F5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | ||
![]() MAZW100HG Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | PANASONIC CORP | - | 1 | 2 | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DFP | 0.15 W | - | Yes | e6 | - | EAR99 | TIN BISMUTH | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 3 | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | ||
![]() DZ2J033 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | PANASONIC CORP | SMINI2-F5-B | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | 3.3 V | Yes | - | Yes | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 4.99% | - | 5 mA | 130 Ω |