- Current - Reverse Leakage @ Vr
- Impedance
- Impedance-Max
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
Attribute column
Manufacturer
Panasonic Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAZ31800ML Panasonic Electronic Components | 430 | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2004 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | 18V | 200mW | - | - | - | - | - | MAZ318 | - | - | - | - | 45Ohm | - | 50nA @ 13V | 900mV @ 10mA | - | 200mW | 45Ohms | - | 18V | 18V | - | - | RoHS Compliant | - | ||
![]() MAZ30330HL Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2004 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | 3.3V | 200mW | - | - | - | - | - | MAZ303V3 | - | - | - | - | 130Ohm | - | 20μA @ 1V | 900mV @ 10mA | - | 200mW | 130Ohms | - | 3.3V | 3.3V | - | - | RoHS Compliant | Contains Lead | ||
![]() MAZ8160GML Panasonic Electronic Components | 2156 | - | Datasheet | Surface Mount | Surface Mount | SC-90, SOD-323F | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2000 | ±6% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZ816 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 50Ohm | ZENER DIODE | 50nA @ 12V | 1V @ 10mA | CATHODE | - | 50Ohm | 16V | 16V | 16V | 2.48% | 5mA | RoHS Compliant | - | ||
![]() MAZ31500LL Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2004 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | 55pF | 200mW | 14.3V | 200mW | - | - | - | - | - | MAZ315 | - | - | - | - | 30Ohm | - | 50nA @ 10V | 900mV @ 10mA | - | 200mW | 30Ohms | - | 15V | 15V | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ8056GML Panasonic Electronic Components | 21000 | - | Datasheet | Surface Mount | Surface Mount | SC-90, SOD-323F | SMini2-F3 | - | - | - | Tape & Reel (TR) | 2000 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | MAZ805V6 | - | - | - | - | 40Ohm | - | 500nA @ 2.5V | 1V @ 10mA | - | 150mW | 40Ohms | - | 5.6V | 5.6V | - | - | RoHS Compliant | - | ||
![]() MAZS1100ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | SSMini2-F1 | - | - | - | Tape & Reel (TR) | 2003 | ±3% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | 11V | 150mW | - | - | - | - | - | MAZS11 | - | - | - | - | 30Ohm | - | 50nA @ 8V | 1V @ 10mA | - | 150mW | 30Ohms | - | 11V | 11V | - | - | RoHS Compliant | - | ||
![]() MAZD30000L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2002 | ±7% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | 120mW | 30V | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD30 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 160Ohm | ZENER DIODE | 50nA @ 23V | 1V @ 10mA | - | - | 160Ohm | 30V | - | 30V | 6.67% | 2mA | RoHS Compliant | Lead Free | ||
![]() MAZD20000L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2002 | ±6% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | 120mW | 20V | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD20 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 80Ohm | ZENER DIODE | 50nA @ 15V | 1V @ 10mA | - | - | 80Ohm | 20V | - | 20V | 6% | 5mA | RoHS Compliant | Lead Free | ||
![]() MAZD10000L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2002 | ±6% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | 120mW | 10V | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD10 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 30Ohm | ZENER DIODE | 50nA @ 7V | 1V @ 10mA | - | - | 30Ohm | 10V | - | 10V | 6% | 5mA | RoHS Compliant | Lead Free | ||
![]() MAZD09100L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2002 | ±6% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | 120mW | 9.1V | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD09V1 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 6V | 1V @ 10mA | - | - | 20Ohm | 9.1V | - | 9.1V | 6.08% | 5mA | RoHS Compliant | Lead Free | ||
![]() MAZD120G0L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | - | Tape & Reel (TR) | 2002 | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | - | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD12 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 30Ohm | ZENER DIODE | 50nA @ 9V | 1V @ 10mA | - | - | 30Ohm | 12V | 12V | 12V | 5.39% | 5mA | RoHS Compliant | - | ||
![]() MAZD16000L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2002 | ±6% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | 120mW | 16V | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD16 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 50Ohm | ZENER DIODE | 50nA @ 12V | 1V @ 10mA | - | - | 50Ohm | 16V | - | 16V | 5.56% | 5mA | RoHS Compliant | Lead Free | ||
![]() MAZD056G0L Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | SILICON | 1 | - | Tape & Reel (TR) | 2002 | ±6% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | - | 120mW | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZD05V6 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 40Ohm | ZENER DIODE | 500nA @ 2.5V | 1V @ 10mA | - | - | 40Ohm | 5.6V | 5.6V | 5.6V | 6.19% | 5mA | RoHS Compliant | - | ||
![]() MAZS110GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | ±3% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS11 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 30Ohm | ZENER DIODE | 50nA @ 8V | 1V @ 10mA | - | - | 30Ohm | 11V | 11V | 11V | 2.5% | 5mA | RoHS Compliant | - | ||
![]() MAZS240GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | ±3% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS24 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 100Ohm | ZENER DIODE | 50nA @ 19V | 1V @ 10mA | - | - | 100Ohm | 24V | 24V | 24V | 2.49% | 5mA | RoHS Compliant | - | ||
![]() MAZS360GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2008 | ±3% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS36 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 250Ohm | ZENER DIODE | 50nA @ 27V | 1V @ 10mA | - | - | 250Ohm | 36V | 36V | 36V | 2.5% | 2mA | RoHS Compliant | - | ||
![]() MAZ31600ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2004 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | 16V | 200mW | - | - | - | - | - | MAZ316 | - | - | - | - | 40Ohm | - | 50nA @ 11V | 900mV @ 10mA | - | 200mW | 40Ohms | - | 16V | 16V | - | - | RoHS Compliant | Contains Lead | ||
![]() MAZ30750ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | Tape & Reel (TR) | 2004 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | 7.5V | 200mW | - | - | - | - | - | MAZ307V5 | - | - | - | - | 15Ohm | - | 1μA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohms | - | 7.5V | 7.5V | - | - | RoHS Compliant | - | ||
![]() MAZ23000AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | Tape & Reel (TR) | - | ±7% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1W | 30V | 1W | - | - | - | - | - | MAZ230 | - | - | - | - | 25Ohm | - | 2μA @ 20V | 1V @ 200mA | - | 1W | 25Ohms | - | 30V | 30V | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ21300AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | Tape & Reel (TR) | 2011 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1W | 13V | 1W | - | - | - | - | - | MAZ213 | - | - | - | - | 10Ohm | - | 5μA @ 9V | 1V @ 200mA | - | 1W | 10Ohms | - | 13V | 13V | - | - | RoHS Compliant | Lead Free |