- Current - Reverse Leakage @ Vr
- Impedance
- Impedance-Max
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
Attribute column
Manufacturer
Panasonic Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAZ40430MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | 2011 | ±7% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 4.3V | 370mW | - | - | - | - | - | MAZ404V3 | - | - | - | - | 100Ohm | - | 10μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 4.3V | 4.3V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ42000MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 20V | 370mW | - | - | - | - | - | MAZ420 | - | - | - | - | 55Ohm | - | 50nA @ 14V | 900mV @ 10mA | 370mW | 55Ohms | - | 20V | 20V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ43900MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | 2011 | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 370mW | - | - | - | - | - | MAZ439 | - | - | - | - | 130Ohm | - | 50nA @ 27V | 900mV @ 10mA | 370mW | 130Ohms | - | 39V | 39V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ31600ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | - | - | Tape & Reel (TR) | 2004 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 16V | 200mW | - | - | - | - | - | MAZ316 | - | - | - | - | 40Ohm | - | 50nA @ 11V | 900mV @ 10mA | 200mW | 40Ohms | - | 16V | 16V | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MAZ30750ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Mini3-G1 | - | - | - | - | - | Tape & Reel (TR) | 2004 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 7.5V | 200mW | - | - | - | - | - | MAZ307V5 | - | - | - | - | 15Ohm | - | 1μA @ 5V | 900mV @ 10mA | 200mW | 15Ohms | - | 7.5V | 7.5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAZ21800AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | 200°C | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 18V | 1W | - | - | - | - | - | MAZ218 | - | - | - | - | 15Ohm | - | 5μA @ 12V | 1V @ 200mA | 1W | 15Ohms | - | 18V | 18V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40240LF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | 2011 | ±8% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 2.4V | 370mW | - | - | - | - | - | MAZ402V4 | - | - | - | - | 100Ohm | - | 120μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 2.4V | 2.4V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ83300ML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-90, SOD-323F | SMini2-F1 | - | - | - | - | - | Tape & Reel (TR) | 2002 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 150mW | 33V | 150mW | - | - | - | - | - | MAZ833 | - | - | - | - | 200Ohm | - | 50nA @ 25V | 1V @ 10mA | 150mW | 200Ohms | - | 33V | 33V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZS0300LL Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | SSMini2-F1 | - | - | - | - | - | Tape & Reel (TR) | 2008 | ±4% | Obsolete | 1 (Unlimited) | - | - | - | - | 150mW | 2.9V | 150mW | - | - | - | - | - | MAZS03V0 | - | - | - | - | 120Ohm | - | 50μA @ 1V | 1V @ 10mA | 150mW | 120Ohms | - | 2.9V | 2.9V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZS068GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2007 | ±3% | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS06V8 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 4V | 1V @ 10mA | - | 20Ohm | 6.8V | 6.8V | 6.8V | 2.5% | 5mA | - | - | - | RoHS Compliant | - | ||
![]() MAZ40300MF Panasonic Electronic Components | 2000 | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±7% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 3V | 370mW | - | - | - | - | - | MAZ403V0 | - | - | - | - | 100Ohm | - | 50μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 3V | 3V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40330MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 3.3V | 370mW | - | - | - | - | - | MAZ403V3 | - | - | - | - | 100Ohm | - | 20μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 3.3V | 3.3V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40620MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 6.2V | 370mW | - | - | - | - | - | MAZ406V2 | - | - | - | - | 20Ohm | - | 3μA @ 4V | 900mV @ 10mA | 370mW | 20Ohms | - | 6.2V | 6.2V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40360MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 3.6V | 370mW | - | - | - | - | - | MAZ403V6 | - | - | - | - | 100Ohm | - | 10μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 3.6V | 3.6V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ408200F Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 8.2V | 370mW | - | - | - | - | - | MAZ408V2 | - | - | - | - | 15Ohm | - | 500nA @ 5V | 900mV @ 10mA | 370mW | 15Ohms | - | 8.2V | 8.2V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ41800MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | 4.535924g | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 18V | 370mW | - | - | - | - | - | MAZ418 | - | - | - | - | 45Ohm | - | 50nA @ 13V | 900mV @ 10mA | 370mW | 45Ohms | - | 18V | 18V | - | - | 6.35mm | 139.7mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() MAZ42400MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 24V | 370mW | - | - | - | - | - | MAZ424 | - | - | - | - | 70Ohm | - | 50nA @ 17V | 900mV @ 10mA | 370mW | 70Ohms | - | 24V | 24V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ41500MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | 4.535924g | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 15V | 370mW | - | - | - | - | - | MAZ415 | - | - | - | - | 30Ohm | - | 50nA @ 10V | 900mV @ 10mA | 370mW | 30Ohms | - | 15V | 15V | - | - | 6.35mm | 133.35mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() MAZS082GML Panasonic Electronic Components | 5711 | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | ±2% | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS08V2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 5V | 1V @ 10mA | - | 20Ohm | 8.2V | 8.2V | 8.2V | 2.43% | 5mA | - | - | - | RoHS Compliant | - | ||
![]() MAZS160GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | ±3% | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS16 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 50Ohm | ZENER DIODE | 50nA @ 12V | 1V @ 10mA | - | 50Ohm | 16V | 16V | 16V | 2.48% | 5mA | - | - | - | RoHS Compliant | - |