- Current - Reverse Leakage @ Vr
- Impedance
- Impedance-Max
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
Attribute column
Manufacturer
Panasonic Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAZ239000G Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 39V | 1W | - | - | - | - | - | MAZ239 | - | - | - | - | 50Ohm | - | 5μA @ 26V | 1V @ 200mA | 1W | 50Ohms | - | 39V | 39V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZS220GML Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2008 | ±3% | Obsolete | 1 (Unlimited) | 2 | EAR99 | LOW NOISE | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZS22 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 80Ohm | ZENER DIODE | 50nA @ 17V | 1V @ 10mA | - | 80Ohm | 22V | 22V | 22V | 2.5% | 5mA | - | - | - | RoHS Compliant | - | ||
![]() MAZ40220LF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | - | ±8% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 2.2V | 370mW | - | - | - | - | - | MAZ402V2 | - | - | - | - | 100Ohm | - | 120μA @ 700mV | 900mV @ 10mA | 370mW | 100Ohms | - | 2.2V | 2.2V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40750MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 7.5V | 370mW | - | - | - | - | - | MAZ407V5 | - | - | - | - | 15Ohm | - | 1μA @ 5V | 900mV @ 10mA | 370mW | 15Ohms | - | 7.5V | 7.5V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40510MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 5.1V | 370mW | - | - | - | - | - | MAZ4051V | - | - | - | - | 60Ohm | - | 2μA @ 2V | 900mV @ 10mA | 370mW | 60Ohms | - | 5.1V | 5.1V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40470MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | 9.071847g | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 4.7V | 370mW | - | - | - | - | - | MAZ404V7 | - | - | - | - | 80Ohm | - | 3μA @ 1V | 900mV @ 10mA | 370mW | 80Ohms | - | 4.7V | 4.7V | - | - | 6.35mm | 101.6mm | 88.9mm | RoHS Compliant | Lead Free | ||
![]() MAZ42200MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 22V | 370mW | - | - | - | - | - | MAZ422 | - | - | - | - | 55Ohm | - | 50nA @ 15V | 900mV @ 10mA | 370mW | 55Ohms | - | 22V | 22V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ41100MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 11V | 370mW | - | - | - | - | - | MAZ411 | - | - | - | - | 20Ohm | - | 100nA @ 7V | 900mV @ 10mA | 370mW | 20Ohms | - | 11V | 11V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ43600MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | - | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 370mW | - | - | - | - | - | MAZ436 | - | - | - | - | 90Ohm | - | 50nA @ 25V | 900mV @ 10mA | 370mW | 90Ohms | - | 36V | 36V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ21200AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 12V | 1W | - | - | - | - | - | MAZ212 | - | - | - | - | 8Ohm | - | 5μA @ 8V | 1V @ 200mA | 1W | 8Ohms | - | 12V | 12V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ41600MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 16V | 370mW | - | - | - | - | - | MAZ416 | - | - | - | - | 40Ohm | - | 50nA @ 11V | 900mV @ 10mA | 370mW | 40Ohms | - | 16V | 16V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ40390MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±5% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 3.9V | 370mW | - | - | - | - | - | MAZ403V9 | - | - | - | - | 100Ohm | - | 10μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 3.9V | 3.9V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ43300MF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 370mW | - | - | - | - | - | MAZ433 | - | - | - | - | 80Ohm | - | 50nA @ 23V | 900mV @ 10mA | 370mW | 80Ohms | - | 33V | 33V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ20910AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 9.1V | 1W | - | - | - | - | - | MAZ209V1 | - | - | - | - | 6Ohm | - | 10μA @ 5V | 1V @ 200mA | 1W | 6Ohms | - | 9.1V | 9.1V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ20620AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 6.2V | 1W | - | - | - | - | - | MAZ206V2 | - | - | - | - | 6Ohm | - | 20μA @ 3V | 1V @ 200mA | 1W | 6Ohms | - | 6.2V | 6.2V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ243000G Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±7% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 43V | 1W | - | - | - | - | - | MAZ243 | - | - | - | - | 50Ohm | - | 5μA @ 29V | 1V @ 200mA | 1W | 50Ohms | - | 43V | 43V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ251000G Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 51V | 1W | - | - | - | - | - | MAZ251 | - | - | - | - | 50Ohm | - | 5μA @ 33V | 1V @ 200mA | 1W | 50Ohms | - | 51V | 51V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ210000G Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 10V | 1W | - | - | - | - | - | MAZ210 | - | - | - | - | 6Ohm | - | 10μA @ 7V | 1V @ 200mA | 1W | 6Ohms | - | 10V | 10V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ20820AG Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AL, DO-41, Axial | DO41-A1 | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | Obsolete | 1 (Unlimited) | - | - | - | - | 1W | 8.2V | 1W | - | - | - | - | - | MAZ208V2 | - | - | - | - | 5Ohm | - | 10μA @ 4V | 1V @ 200mA | 1W | 5Ohms | - | 8.2V | 8.2V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAZ402700F Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | DO-204AG, DO-34, Axial | DO34-A2 | - | - | - | - | Tape & Box (TB) | 2011 | ±7% | Obsolete | 1 (Unlimited) | - | - | - | - | 370mW | 2.7V | 370mW | - | - | - | - | - | MAZ402V7 | - | - | - | - | 100Ohm | - | 100μA @ 1V | 900mV @ 10mA | 370mW | 100Ohms | - | 2.7V | 2.7V | - | - | - | - | - | RoHS Compliant | Lead Free |