- Current - Reverse Leakage @ Vr
- Impedance
- Impedance-Max
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
Attribute column
Manufacturer
Panasonic Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Dynamic Impedance-Max | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ2730000L Panasonic Electronic Components | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | ±5% | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | - | 8541.10.00.50 | - | - | - | 120mW | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | DZ27300 | - | - | - | UNIDIRECTIONAL | - | 160Ohm | Single | ZENER DIODE | 50nA @ 23V | 120mW | 1V @ 10mA | - | - | 50nA | 160Ohm | 2mA | 30V | - | 30V | 5% | - | - | 5% | - | 470μm | 1mm | 600μm | Unknown | RoHS Compliant | ||
![]() MAZR082H0A Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | Leadless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | ±6% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 100mW | 8.2V | 100mW | - | - | - | - | - | - | MAZR08V2 | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | 8.2V | 8.2V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAZ2390 Panasonic | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 2 | PANASONIC CORP | Panasonic Electronic Components | MAZ2390 | 1 | 1 | - | 200 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-41 | 1 W | 39 V | NOT SPECIFIED | 5.84 | Yes | - | - | - | e2 | - | - | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | 5.13% | DO-41 | 10 mA | - | 50 Ω | - | - | - | - | - | ||
![]() MAZ8120GML Panasonic Electronic Components | 1710 | - | Datasheet | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.15W | - | - | - | - | Tape & Reel (TR) | 2000 | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | MAZ812 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 9V | - | 1V @ 10mA | CATHODE | 150mW | - | 30Ohm | - | 12V | 12V | - | 2.49% | - | 5mA | - | 30Ohm | - | - | - | - | RoHS Compliant |