- Collector-Emitter Breakdown Voltage
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Max Breakdown Voltage
- Max Collector Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Polarity | Element Configuration | Power - Max | Transistor Application | Gain Bandwidth Product | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Max Frequency | Transition Frequency | Max Breakdown Voltage | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMC204010R Panasonic Electronic Components | 2700 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | 300mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2001 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DMC20401 | NPN | Dual | - | AMPLIFIER | 150MHz | 2 NPN (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA | - | 150MHz | 150MHz | 50V | 60V | 7V | - | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() DMC204020R Panasonic Electronic Components | 23 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | 600mV | - | 120 | 2 | 150°C TJ | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DMC20402 | NPN | Dual | - | AMPLIFIER | 160MHz | 2 NPN (Dual) | 50V | 500mA | 120 @ 150mA 10V | 100nA ICBO | - | 600mV @ 30mA, 300mA | - | 160MHz | 160MHz | 50V | 60V | 5V | 500mA | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DMG904010R Panasonic Electronic Components | 1808 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | SILICON | 50V | - | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 125mW | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DMG90401 | NPN, PNP | Dual | 125mW | AMPLIFIER | 150MHz | NPN, PNP | 300mV | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | - | -100mA | 500μm | 1.6mm | 1.2mm | - | - | RoHS Compliant | - | ||
![]() DMC201010R Panasonic Electronic Components | 5204 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SILICON | 50V | 300mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | - | 300mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DMC20101 | NPN | Dual | - | AMPLIFIER | 150MHz | 2 NPN (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | MO-178AA | 300mV @ 10mA, 100mA | - | 150MHz | 150MHz | 50V | 60V | 7V | 100mA | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() DMA204010R Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DMA20401 | PNP | Dual | 300mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | -100mA | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() DMA204020R Panasonic Electronic Components | 51000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | -600mV | - | 120 | 2 | 150°C TJ | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA20402 | PNP | Dual | 300mW | AMPLIFIER | 130MHz | 2 PNP (Dual) | 600mV | 500mA | 120 @ 150mA 10V | 100nA ICBO | - | 600mV @ 30mA, 300mA | - | - | 130MHz | 50V | - | -5V | - | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() DMA502010R Panasonic Electronic Components | 6000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 5-SMD, Flat Leads | 5 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | 2011 | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | - | 150mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA50201 | PNP | Dual | 150mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | 60V | 7V | -100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | Lead Free | ||
![]() DMC904010R Panasonic Electronic Components | 33249 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | SILICON | 50V | 300mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 125mW | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DMC90401 | NPN | Dual | - | AMPLIFIER | 150MHz | 2 NPN (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA | - | 150MHz | 150MHz | 50V | 60V | 7V | - | 500μm | 1.6mm | 1.2mm | - | - | RoHS Compliant | - | ||
![]() DMG204010R Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | - | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DMG20401 | NPN, PNP | Dual | 300mW | AMPLIFIER | 150MHz | NPN, PNP | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | 60V | 7V | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() DMC501010R Panasonic Electronic Components | 12000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 5-SMD, Flat Leads | 5 | SILICON | 50V | 300mV | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | 2001 | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | - | 150mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMC50101 | NPN | Dual | - | AMPLIFIER | 150MHz | 2 NPN (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA | - | 150MHz | 150MHz | 50V | 60V | 7V | 100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DMA506010R Panasonic Electronic Components | 52000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA50601 | PNP | Dual | 300mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | -100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DMC506010R Panasonic Electronic Components | 2045 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | SILICON | 50V | 300mV | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | 2011 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 150mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMC50601 | NPN | Dual | - | AMPLIFIER | 150MHz | 2 NPN (Dual) | 50V | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA | - | 150MHz | 150MHz | 50V | 60V | 7V | 100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DMA201010R Panasonic Electronic Components | 39 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2010 | e6 | Discontinued | 1 (Unlimited) | 5 | EAR99 | Tin/Bismuth (Sn/Bi) | - | 300mW | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA20101 | PNP | Dual | 300mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | MO-178AA | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | - | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() DMG504010R Panasonic Electronic Components | 400 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | SILICON | 50V | - | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 150mW | - | - | - | - | DMG50401 | NPN, PNP | Dual | 150mW | AMPLIFIER | 150MHz | NPN, PNP | 300mV | 100mA | 210 @ 2mA 10V | 100μA | - | 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | 60V | - | - | 600μm | 2mm | 1.25mm | No | - | RoHS Compliant | - | ||
![]() DMG204B10R Panasonic Electronic Components | 23 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | 180mV | 500mA 100mA | 210 | 2 | 150°C TJ | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DMG204 | NPN, PNP | Dual | - | AMPLIFIER | 150MHz | NPN, PNP | 400mV | 100mA | 200 @ 500mA 2V / 210 @ 2mA 10V | 100μA | - | 400mV @ 20mA, 500mA / 500mV @ 10mA, 100mA | 20V 50V | - | 150MHz | 50V | 25V | 12V | - | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() DMA501010R Panasonic Electronic Components | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 5-SMD, Flat Leads | 5 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Cut Tape (CT) | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | - | 150mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA50101 | PNP | Dual | 150mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | -100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DMA904010R Panasonic Electronic Components | 5266 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 125mW | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA90401 | PNP | Dual | 125mW | SWITCHING | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | -100mA | 500μm | 1.6mm | 1.2mm | - | - | RoHS Compliant | - | ||
![]() DMA504010R Panasonic Electronic Components | 290 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 150mW | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA50401 | PNP | Dual | 150mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | -100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | Lead Free | ||
![]() DME505010R Panasonic Electronic Components | 23 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | 50V | - | 100mA | 210 | - | 150°C TJ | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | 150mW | - | - | unknown | - | DME50501 | NPN, PNP | Dual | 150mW | - | 150MHz | NPN, PNP | 300mV | 100μA | 210 @ 2mA 10V | - | - | 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA | - | - | - | 50V | - | - | -100mA | 600μm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DMA206010R Panasonic Electronic Components | 6 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 50V | -500mV | - | 210 | 2 | 150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | 8541.21.00.75 | 300mW | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DMA20601 | PNP | Dual | 300mW | AMPLIFIER | 150MHz | 2 PNP (Dual) | 500mV | 100mA | 210 @ 2mA 10V | 100μA | - | 500mV @ 10mA, 100mA | - | - | 150MHz | 50V | - | -7V | - | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | - |