- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Max Breakdown Voltage
Attribute column
Manufacturer
Panasonic Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Number of Elements | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Polarity | Configuration | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Emitter Base Voltage (VEBO) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC9143Z0L Panasonic Electronic Components | 5343 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2016 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | 125mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC9143 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 4.7 k Ω | 100mA | 47 k Ω | 600μm | 1.6mm | 850μm | - | - | RoHS Compliant | ||
![]() DRC5114E0L Panasonic Electronic Components | 640 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2000 | e6 | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 150mW | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | DRC5114 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | 6V | 10 k Ω | 100mA | 10 k Ω | 900μm | 2mm | - | - | Unknown | RoHS Compliant | ||
![]() DRC3144V0L Panasonic Electronic Components | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 0.21 | 8541.21.00.95 | 100mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC3144 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 30 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 47 k Ω | 100mA | 10 k Ω | 470μm | 1.2mm | 800μm | - | - | RoHS Compliant | ||
![]() DRC9124E0L Panasonic Electronic Components | 6000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 125mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC9124 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 60 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 22 k Ω | 100mA | 22 k Ω | 600μm | 1.6mm | 850μm | - | - | RoHS Compliant | ||
![]() DRA5124E0L Panasonic Electronic Components | 6799 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-85 | - | 3 | - | - | 50V | -250mV | - | 1 | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISITANCE RATIO 1 | 8541.21.00.95 | 150mW | DUAL | FLAT | - | - | - | DRA5124 | - | PNP | - | Single | - | - | SWITCHING | - | PNP - Pre-Biased | -50V | 100mA | 60 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 22 k Ω | -100mA | 22 k Ω | 800μm | 2mm | 1.25mm | No | Unknown | RoHS Compliant | ||
![]() DRC5113Z0L Panasonic Electronic Components | 13 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SC-85 | YES | - | - | SILICON | - | - | 100mA | 1 | Tape & Reel (TR) | 2010 | e6 | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | BUILT IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC5113 | R-PDSO-F3 | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | - | - | 30 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | 50V | - | - | 1 k Ω | - | 10 k Ω | - | - | - | - | - | RoHS Compliant | ||
![]() DRC9115E0L Panasonic Electronic Components | 183000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 125mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC9115 | - | NPN | - | Single | 125mW | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 100 k Ω | 100mA | 100 k Ω | 600μm | 1.6mm | 850μm | - | - | RoHS Compliant | ||
![]() DRC3114E0L Panasonic Electronic Components | 6475 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 100mW | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | DRC3114 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 10 k Ω | 100mA | 10 k Ω | 470μm | 1.2mm | 800μm | - | Unknown | RoHS Compliant | ||
![]() DRA2143E0L Panasonic Electronic Components | 2900 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 50V | -250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 200mW | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DRA2143 | - | PNP | - | Single | - | - | SWITCHING | - | PNP - Pre-Biased | -50V | 100mA | 20 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 4.7 k Ω | -100mA | 4.7 k Ω | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | ||
![]() DRC3144E0L Panasonic Electronic Components | 3836 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | SSSMini3-F2-B | - | 50V | 250mV | 100mA | - | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | 100mW | - | - | - | - | - | DRC3144 | - | NPN | - | Single | - | 100mW | - | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | 50V | 50V | 6V | 47 kOhms | 100mA | 47 kOhms | 500μm | 1.2mm | - | - | - | RoHS Compliant | ||
![]() DRC9A14E0L Panasonic Electronic Components | 6000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2017 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 85°C | -40°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 125mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRA9A | - | - | - | Single | - | - | SWITCHING | NPN | NPN - Pre-Biased | 250mV | 80mA | 35 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | 6V | 10 k Ω | - | 10 k Ω | 600μm | 1.6mm | 850μm | - | - | RoHS Compliant | ||
![]() DRC3124X0L Panasonic Electronic Components | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2016 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 2.14 | 8541.21.00.95 | 100mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC3124 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 22 k Ω | 100mA | 47 k Ω | 470μm | 1.2mm | 800μm | - | - | RoHS Compliant | ||
![]() DRC2113Z0L Panasonic Electronic Components | 2623 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISITANCE RATIO 10 | 8541.21.00.95 | 200mW | DUAL | GULL WING | - | - | - | DRC2113 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 500nA | 30 @ 5mA 10V | - | 250mV @ 500μA, 10mA | - | 50V | 6V | 1 k Ω | 100mA | 10 k Ω | 1.1mm | 2.9mm | - | No | - | RoHS Compliant | ||
![]() DRA2143X0L Panasonic Electronic Components | 13 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 50V | -250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | - | 8541.21.00.95 | 200mW | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DRA2143 | - | PNP | - | Single | - | - | SWITCHING | - | PNP - Pre-Biased | -50V | 100mA | 30 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 4.7 k Ω | -100mA | 10 k Ω | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | ||
![]() DRC9144T0L Panasonic Electronic Components | 4917 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR | 8541.21.00.95 | 125mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC9144 | - | NPN | - | Single | 125mW | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 160 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 47 k Ω | 100mA | - | 600μm | 1.6mm | 850μm | - | - | RoHS Compliant | ||
![]() DRA5114E0L Panasonic Electronic Components | 27900 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | - | 85 | - | - | 50V | -250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 150mW | DUAL | FLAT | - | - | - | DRA5114 | R-PDSO-F3 | PNP | - | Single | - | - | SWITCHING | - | PNP - Pre-Biased | -50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 10 k Ω | -100mA | 10 k Ω | 800μm | 2mm | 1.25mm | No | - | RoHS Compliant | ||
![]() DRC2114Y0L Panasonic Electronic Components | 13 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2010 | e6 | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Bismuth (Sn/Bi) | 150°C | - | BUILT IN BIAS RESISITANCE RATIO 0.47 | 8541.21.00.95 | 200mW | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DRC2114 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 10 k Ω | 100mA | 47 k Ω | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | ||
![]() DRC5143E0L Panasonic Electronic Components | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | - | 85 | - | SILICON | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 150mW | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DRC5143 | R-PDSO-F3 | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 20 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | - | 4.7 k Ω | 100mA | 4.7 k Ω | 800μm | 2mm | 1.25mm | - | - | RoHS Compliant | ||
![]() DRC3123E0L Panasonic Electronic Components | 8565 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | SILICON | 50V | 300mV | - | 1 | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | - | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 100mW | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | DRC3123 | - | NPN | - | Single | - | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 6 @ 5mA 10V | 500nA | 300mV @ 500μA, 10mA | - | 50V | - | 2.2 k Ω | 100mA | 2.2 k Ω | 470μm | 1.2mm | 800μm | - | Unknown | RoHS Compliant | ||
![]() DRC9144E0L Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | 3 | - | - | 50V | 250mV | - | 1 | Tape & Reel (TR) | 2009 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 125mW | DUAL | FLAT | - | unknown | - | DRC9144 | - | NPN | - | Single | 125mW | - | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 500μA, 10mA | - | 50V | 6V | 47 k Ω | 100mA | 47 k Ω | 650μm | 1.6mm | - | - | - | RoHS Compliant |