- Part Status
- Bearing Type
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Noise
- RPM
- Termination
Attribute column
Manufacturer
Panasonic AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Cable Length | RPM | Bearing Type | Fan Type | Noise | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEN50756 Panasonic Industrial Automation Sales | 2278 |
| - | Axial | Aluminium, PVC | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | 230VAC | 14~140°F -10°C~60°C | 2006 | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | 140°C | 14°C | Black | 35.00W | 35W | 0.180A | 35W | 180mA | - | 300mm | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 38mm | 172mm | 38.00mm | RoHS Compliant | ||
![]() ASEN10214 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | 0.794lb 360.15g | Aluminum | Plastic | 200VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | - | 11.00W | - | 0.090A | 11W | 90mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | 25.50mm | RoHS Compliant | ||
![]() ASEN10211 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | 0.794lb 360.15g | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | - | 11.00W | - | 0.180A | 11W | 180mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | 25.50mm | RoHS Compliant | ||
![]() ASEN102569 Panasonic Industrial Automation Sales | In Stock | - | - | - | Aluminium, PVC | Aluminium | 0.794lb 360.15g | Aluminum | Plastic | 230VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Terminals | 140°C | 14°C | Black | 11.00W | 14W | 0.090A | 11W | 90mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB(A) | 120mm | - | 25.50mm | RoHS Compliant | ||
![]() ASEN10212 Panasonic Industrial Automation Sales | In Stock | - | - | - | Aluminium, PVC | - | 0.794lb 360.15g | Aluminum | Plastic | 115VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | Black | 11.00W | - | 0.160A | 11W | 160mA | - | 300mm | 2700 RPM | Ball | Tubeaxial | 38.0 dB(A) | 120mm | - | 25.50mm | RoHS Compliant | ||
![]() ASEN80212 Panasonic Industrial Automation Sales | In Stock | - | - | Axial | Aluminium, PVC | - | - | Aluminum | Plastic | 115VAC | 14~140°F -10°C~60°C | 2006 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | Black | 5.00W | - | 0.070A | 5W | 70mA | - | 300mm | 2750 RPM | Ball | Tubeaxial | 33.0 dB(A) | 80mm | - | 25.00mm | RoHS Compliant | ||
![]() ASEN804519 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 7.00W | - | 0.120A | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | - | - | ||
![]() ASEN60511 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.00W | - | 0.070A | - | - | - | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | - | - | - | ||
![]() ASEN902529 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 115VAC | 14~140°F -10°C~60°C | 2006 | Square - 92.5mm Lx92.5mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 10.00W | - | 0.130A | - | - | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | - | - | ||
![]() ASEN90216 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 230VAC | 14~140°F -10°C~60°C | 2006 | Square - 92.5mm Lx92.5mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.00W | - | 0.070A | - | - | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | - | - | ||
![]() ASEN90211 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 92.5mm Lx92.5mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.00W | - | 0.150A | - | - | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | - | - | ||
![]() ASEN80414 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 200VAC | 14~140°F -10°C~60°C | 2006 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 7.00W | - | 0.065A | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | - | - | ||
![]() ASEN902549 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 200VAC | 14~140°F -10°C~60°C | 2006 | Square - 92.5mm Lx92.5mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 10.00W | - | 0.080A | - | - | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | - | - | ||
![]() ASEN60512 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | Aluminum | Plastic | 115VAC | 14~140°F -10°C~60°C | 2006 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.00W | - | 0.060A | - | - | - | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | - | - | - | ||
![]() ASEN50751 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | 1.8lbs 816.5g | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 33.00W | - | 0.440A | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | - | - | - | ||
![]() ASEN104519 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | 1.2lbs 544.3g | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 14.00W | - | 0.230A | - | - | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | - | - | - | ||
![]() ASEN10414 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | 1.2lbs 544.3g | Aluminum | Plastic | 200VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 13.00W | - | 0.120A | - | - | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | - | - | - | ||
![]() ASEN10411 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | 1.2lbs 544.3g | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 14.00W | - | 0.230A | - | - | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | - | - | - | ||
![]() ASEN50754 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | 1.8lbs 816.5g | Aluminum | Plastic | 200VAC | 14~140°F -10°C~60°C | 2006 | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 33.00W | - | 0.210A | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | - | - | - | ||
![]() ASEN102519 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | 0.794lb 360.15g | Aluminum | Plastic | 100VAC | 14~140°F -10°C~60°C | 2006 | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 11.00W | - | 0.180A | - | - | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | - | - |