- Bearing Type
- Noise
- Operating Temperature
- Part Status
- Series
- Size / Dimension
- Current Rating (Amps)
- Fan Type
- Features
- Material - Frame
- Power (Watts)
- RPM
Attribute column
Manufacturer
Panasonic DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Voltage - Rated DC | Current Rating (Amps) | Approval Agency | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFN66392 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Axial | PVC | Plastic | 80g | Plastic | Plastic | 24VDC | 14~140°F -10°C~60°C | ASFN6 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | Black | 2.88W | 5V | 0.120A | CE, cURus | 70000 hours | 300mm | 4900 RPM | Ball | Tubeaxial | 3.36W | 36.5 dB(A) | 10V~27.6VDC | 0.242 in H2O (60.3 Pa) | Auto Restart, Locked Rotor Sensor | 25mm | 60mm | 25.00mm | RoHS Compliant |