- Series
- Material
- Color
- Thickness
- Thermal Conductivity
- Outline
- Shape
- Type
- Usage
- Width
- Length
- Adhesive
Attribute column
Manufacturer
Panasonic Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Diameter | Length | Width | Thickness | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYG-R0506ZLMM Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0506 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 55 mm x 48 mm x 0.25 mm | - | - | - | - | - | 55.00mm x 48.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 55 mm | 48 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0507ZRML Panasonic | 36 |
| - | Graphite | Rectangular | EYG-R0507 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 66 mm x 45.3 mm x 0.35 mm | - | - | - | - | - | 66.00mm x 45.30mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 66 mm | 45.3 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0509ZLMH Panasonic | 62 |
| - | Graphite | Rectangular | EYG-R0509 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 86 mm x 51 mm x 0.25 mm | - | - | - | - | - | 86.00mm x 51.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 86 mm | 51 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0204ZRSN Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0204 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 36.5 mm x 24 mm x 0.35 mm | - | - | - | - | - | 37.00mm x 24.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 36.5 mm | 24 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0305ZRSM Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0305 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 51 mm x 27 mm x 0.35 mm | - | - | - | - | - | 51.00mm x 27.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 51 mm | 27 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0407ZRAL Panasonic | 51 |
| - | Graphite | Rectangular | EYG-R0407 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 65.5 mm x 40 mm x 0.35 mm | - | - | - | - | - | 66.00mm x 40.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 65.5 mm | 40 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0811ZRWG Panasonic | In Stock | - | - | Graphite | Rectangular | EYG-R0811 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 108 mm x 78 mm x 0.35 mm | - | - | - | - | - | 108.00mm x 78.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 108 mm | 78 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0912ZRGD Panasonic | 46 |
| - | Graphite | Rectangular | EYG-R0912 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 88 mm x 0.35 mm | - | - | - | - | - | 120.00mm x 88.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 120 mm | 88 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0407ZLAL Panasonic | 62 |
| - | Graphite | Rectangular | EYG-R0407 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 65.5 mm x 40 mm x 0.25 mm | - | - | - | - | - | 66.00mm x 40.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 65.5 mm | 40 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0909ZRX2 Panasonic | 50 |
| - | Graphite | Square | EYG-R0909 | - | 90 x 90mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 90 mm x 90 mm x 0.35 mm | - | - | - | - | - | 90.00mm x 90.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 90mm | 90 mm | 90 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0309ZRMF Panasonic | 52 | - | - | Graphite | Rectangular | EYG-R0309 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 92 mm x 32 mm x 0.35 mm | - | - | - | - | - | 92.00mm x 32.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 92 mm | 32 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0404ZRMP Panasonic | 51 | - | - | Graphite | Rectangular | EYG-R0404 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 38 mm x 36 mm x 0.35 mm | - | - | - | - | - | 38.00mm x 36.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 38 mm | 36 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0912ZLGD Panasonic | 53 |
| - | Graphite | Rectangular | EYG-R0912 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 88 mm x 0.25 mm | - | - | - | - | - | 120.00mm x 88.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 120 mm | 88 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0813ZLMD Panasonic | 38 |
| - | Graphite | Rectangular | EYG-R0813 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 123 mm x 71 mm x 0.25 mm | - | - | - | - | - | 123.00mm x 71.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 123 mm | 71 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0309ZRAK Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R0309 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 89.5 mm x 29.5 mm x 0.35 mm | - | - | - | - | - | 90.00mm x 29.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 89.5 mm | 29.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1014ZLAD Panasonic | 42 |
| - | Graphite | Rectangular | EYG-R1014 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 97.8 mm x 0.25 mm | - | - | - | - | - | 138.00mm x 97.80mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 97.8 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0611ZRWH Panasonic | 57 |
| - | Graphite | Rectangular | EYG-R0611 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 106 mm x 60 mm x 0.35 mm | - | - | - | - | - | 106.00mm x 60.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 106 mm | 60 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0613ZRSE Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0613 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 127.5 mm x 61 mm x 0.35 mm | - | - | - | - | - | 128.00mm x 61.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 127.5 mm | 61 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0811ZLWG Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R0811 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 108 mm x 78 mm x 0.25 mm | - | - | - | - | - | 108.00mm x 78.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 108 mm | 78 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0609ZRSK Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0609 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 91 mm x 61.5 mm x 0.35 mm | - | - | - | - | - | 91.00mm x 61.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 91 mm | 61.5 mm | 0.35 mm | UL 94 V-0 |