- Series
- Material
- Color
- Thickness
- Thermal Conductivity
- Outline
- Shape
- Type
- Usage
- Width
- Length
- Adhesive
Attribute column
Manufacturer
Panasonic Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Diameter | Length | Width | Thickness | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYG-R0713ZLAG Panasonic | 47 |
| - | Graphite | Rectangular | EYG-R0713 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 126 mm x 66 mm x 0.25 mm | - | - | - | - | - | 126.00mm x 66.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 126 mm | 66 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1818ZRX2 Panasonic | 135 |
| - | Graphite | Square | EYG-R1818 | - | 180 x 180mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 180 mm x 180 mm x 0.35 mm | - | - | - | - | - | 180.00mm x 180.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 180mm | 180 mm | 180 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0714ZRAE Panasonic | 53 |
| - | Graphite | Rectangular | EYG-R0714 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 70 mm x 0.35 mm | - | - | - | - | - | 138.00mm x 70.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 70 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0715ZLSD Panasonic | 49 |
| - | Graphite | Rectangular | EYG-R0715 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 153 mm x 67 mm x 0.25 mm | - | - | - | - | - | 153.00mm x 67.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 153 mm | 67 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0811ZLGH Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R0811 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 113 mm x 80 mm x 0.25 mm | - | - | - | - | - | 113.00mm x 80.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 113 mm | 80 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1116ZLMA Panasonic | 51 |
| - | Graphite | Rectangular | EYG-R1116 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 158 mm x 108.8 mm x 0.25 mm | - | - | - | - | - | 158.00mm x 108.80mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 158 mm | 108.8 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1314ZLWE Panasonic | 36 |
| - | Graphite | Rectangular | EYG-R1314 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 136 mm x 126 mm x 0.25 mm | - | - | - | - | - | 136.00mm x 126.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 136 mm | 126 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1313ZRGB Panasonic | 29 |
| - | Graphite | Square | EYG-R1313 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 128 mm x 128 mm x 0.35 mm | - | - | - | - | - | 128.00mm x 128.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 128 mm | 128 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1212ZLGC Panasonic | 52 |
| - | Graphite | Square | EYG-R1212 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 120 mm x 0.25 mm | - | - | - | - | - | 120.00mm x 120.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 120 mm | 120 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0612ZRSG Panasonic | 51 | - | - | Graphite | Rectangular | EYG-R0612 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 124 mm x 61.5 mm x 0.35 mm | - | - | - | - | - | 124.00mm x 61.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 124 mm | 61.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1315ZLGA Panasonic | 53 |
| - | Graphite | Rectangular | EYG-R1315 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 150 mm x 129.5 mm x 0.25 mm | - | - | - | - | - | 150.00mm x 129.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 150 mm | 129.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1113ZLMB Panasonic | In Stock | - | - | Graphite | Rectangular | EYG-R1113 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 132 mm x 106 mm x 0.25 mm | - | - | - | - | - | 132.00mm x 106.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 132 mm | 106 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1012ZRSH Panasonic | 47 | - | - | Graphite | Rectangular | EYG-R1012 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 121 mm x 104.5 mm x 0.35 mm | - | - | - | - | - | 121.00mm x 104.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 121 mm | 104.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0714ZLAF Panasonic | 51 |
| - | Graphite | Rectangular | EYG-R0714 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 136 mm x 69 mm x 0.25 mm | - | - | - | - | - | 136.00mm x 69.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 136 mm | 69 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1116ZLSC Panasonic | 50 |
| - | Graphite | Rectangular | EYG-R1116 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 158 mm x 112 mm x 0.25 mm | - | - | - | - | - | 158.00mm x 112.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 158 mm | 112 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0714ZRAF Panasonic | 45 |
| - | Graphite | Rectangular | EYG-R0714 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 136 mm x 69 mm x 0.35 mm | - | - | - | - | - | 136.00mm x 69.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 136 mm | 69 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1431ZLAA Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R1431 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 308 mm x 140 mm x 0.25 mm | - | - | - | - | - | 308.00mm x 140.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 308 mm | 140 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1313ZLGB Panasonic | 37 |
| - | Graphite | Square | EYG-R1313 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 128 mm x 128 mm x 0.25 mm | - | - | - | - | - | 128.00mm x 128.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 128 mm | 128 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1116ZRSC Panasonic | 53 |
| - | Graphite | Rectangular | EYG-R1116 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 158 mm x 112 mm x 0.35 mm | - | - | - | - | - | 158.00mm x 112.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 158 mm | 112 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0714ZLAE Panasonic | 50 |
| - | Graphite | Rectangular | EYG-R0714 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 70 mm x 0.25 mm | - | - | - | - | - | 138.00mm x 70.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 70 mm | 0.25 mm | UL 94 V-0 |