- Series
- Material
- Color
- Thickness
- Thermal Conductivity
- Outline
- Shape
- Type
- Usage
- Width
- Length
- Adhesive
Attribute column
Manufacturer
Panasonic Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Base Product Number | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Length | Width | Thickness | REACH SVHC | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYG-R1419ZLWB Panasonic | 40 |
| - | - | Graphite | Rectangular | EYG-R1419 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 186 mm x 136 mm x 0.25 mm | - | - | - | - | - | 186.00mm x 136.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 186 mm | 136 mm | 0.25 mm | - | UL 94 V-0 | ||
![]() EYG-R1216ZRWD Panasonic | 48 |
| - | - | Graphite | Rectangular | EYG-R1216 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 160 mm x 120 mm x 0.35 mm | - | - | - | - | - | 160.00mm x 120.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 160 mm | 120 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-R1419ZRWB Panasonic | 53 |
| - | - | Graphite | Rectangular | EYG-R1419 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 186 mm x 136 mm x 0.35 mm | - | - | - | - | - | 186.00mm x 136.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 186 mm | 136 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-A020202DM Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Reliance North America | - | Tape & Box (TB) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 466-5 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYG-S0308SPAD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYG-R0410ZRAJ Panasonic | 46 |
| - | - | Graphite | Rectangular | EYG-R0410 | - | - | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Non-Compliant | - | Graphite-TIM | Graphite-Pad, Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | - | - | - | - | - | - | 102.80mm x 43.00mm | 600 kPa | 28W/m-K | Thermally Conductive Graphite Sheet | - | 102.8 mm | 43 mm | 0.0138 (0.350mm) | - | UL 94 V-0 | ||
![]() EYG-R0610ZRAH Panasonic | 23 |
| - | - | Graphite | Rectangular | EYG-R0610 | - | - | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | - | - | Graphite-TIM | Graphite-Pad, Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | - | - | - | - | - | - | 104.40mm x 59.40mm | 600 kPa | 200W/m.K | Thermally Conductive Graphite Sheet | - | 104.4 mm | 59.4 mm | 350µm | - | UL 94 V-0 | ||
![]() EYG-R1516ZLSB Panasonic | 45 |
| - | - | Graphite | Rectangular | EYG-R1516 | - | - | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | - | - | Graphite-TIM | Graphite-Pad, Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | - | - | - | - | - | - | 158.00mm x 148.00mm | 600 kPa | 250W/m.K | Thermally Conductive Graphite Sheet | - | 158 mm | 148 mm | 250µm | - | UL 94 V-0 | ||
![]() EYG-R0303ZLSP Panasonic | 13 |
| - | - | Graphite | Rectangular | EYG-R0303 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 32 mm x 29 mm x 0.25 mm | - | - | - | - | - | 32.00mm x 29.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 32 mm | 29 mm | 0.25 mm | - | UL 94 V-0 | ||
![]() EYG-A060902DM Panasonic | In Stock | - | - | - | Graphite | - | - | - | 20 | - | Panasonic Electronic Components | - | Bulk | Obsolete | Details | - | PGS | - | Gray | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | ||
![]() EYG-A020203DM Panasonic | In Stock | - | - | - | Graphite | - | - | - | 20 | - | Panasonic Electronic Components | - | Bulk | Obsolete | Details | - | PGS | - | Gray | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | ||
![]() EYG-A091207SM Panasonic | In Stock | - | - | Adhesive | Graphite | - | - | - | 20 | - | Panasonic Electronic Components | - | Bulk | Obsolete | Details | - | PGS | - | Gray | - | - | - | - | - | - | - | - | - | 1000 W/m-K | Thermally Conductive Graphite Sheet | - | 115 mm | 90 mm | 70 µm | No SVHC | - | ||
![]() EYG-R1431ZRAA Panasonic | 33 |
| - | - | Graphite | Rectangular | EYG-R1431 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 308 mm x 140 mm x 0.35 mm | - | - | - | - | - | 308.00mm x 140.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 308 mm | 140 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-R0309ZLAK Panasonic | 49 |
| - | - | Graphite | Rectangular | EYG-R0309 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 89.5 mm x 29.5 mm x 0.25 mm | - | - | - | - | - | 90.00mm x 29.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 89.5 mm | 29.5 mm | 0.25 mm | - | UL 94 V-0 | ||
![]() EYG-R1018ZLSA Panasonic | 55 |
| - | - | Graphite | Rectangular | EYG-R1018 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 182.5 mm x 104.5 mm x 0.25 mm | - | - | - | - | - | 183.00mm x 104.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 182.5 mm | 104.5 mm | 0.25 mm | - | UL 94 V-0 | ||
![]() EYG-R0409ZRMG Panasonic | 48 |
| - | - | Graphite | Rectangular | EYG-R0409 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 88 mm x 41 mm x 0.35 mm | - | - | - | - | - | 88.00mm x 41.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 88 mm | 41 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-R0410ZRSJ Panasonic | 53 | - | - | - | Graphite | Rectangular | EYG-R0410 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 103 mm x 43 mm x 0.35 mm | - | - | - | - | - | 103.00mm x 43.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 103 mm | 43 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-R0411ZRWJ Panasonic | 58 |
| - | - | Graphite | Rectangular | EYG-R0411 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 105.5 mm x 43 mm x 0.35 mm | - | - | - | - | - | 106.00mm x 43.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 105.5 mm | 43 mm | 0.35 mm | - | UL 94 V-0 | ||
![]() EYG-R0509ZRGK Panasonic | 62 |
| - | - | Graphite | Rectangular | EYG-R0509 | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 92 mm x 46 mm x 0.35 mm | - | - | - | - | - | 92.00mm x 46.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 92 mm | 46 mm | 0.35 mm | - | UL 94 V-0 |