- Series
- Material
- Color
- Thickness
- Thermal Conductivity
- Outline
- Shape
- Type
- Usage
- Width
- Length
- Adhesive
Attribute column
Manufacturer
Panasonic Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Diameter | Length | Width | Thickness | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYG-R1014ZLDB Panasonic | 36 |
| - | Graphite | Rectangular | EYG-R1014 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 98 mm x 0.25 mm | - | - | - | - | - | 138.00mm x 98.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 98 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1010ZRME Panasonic | 35 |
| - | Graphite | Square | EYG-R1010 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 98 mm x 98 mm x 0.35 mm | - | - | - | - | - | 98.00mm x 98.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 98 mm | 98 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1012ZLSH Panasonic | 45 | - | - | Graphite | Rectangular | EYG-R1012 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 121 mm x 104.5 mm x 0.25 mm | - | - | - | - | - | 121.00mm x 104.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 121 mm | 104.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0612ZLWF Panasonic | 49 |
| - | Graphite | Rectangular | EYG-R0612 | - | 60 x 120mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 60 mm x 0.25 mm | - | - | - | - | - | 120.00mm x 60.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 5.7mm | 120 mm | 60 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1014ZRDB Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R1014 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 98 mm x 0.35 mm | - | - | - | - | - | 138.00mm x 98.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 98 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0911ZLDA Panasonic | 46 |
| - | Graphite | Rectangular | EYG-R0911 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 109 mm x 92 mm x 0.25 mm | - | - | - | - | - | 109.00mm x 92.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 109 mm | 92 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1315ZRGA Panasonic | 54 |
| - | Graphite | Rectangular | EYG-R1315 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 150 mm x 129.5 mm x 0.35 mm | - | - | - | - | - | 150.00mm x 129.50mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 150 mm | 129.5 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1216ZLWD Panasonic | 48 | - | - | Graphite | Rectangular | EYG-R1216 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 160 mm x 120 mm x 0.25 mm | - | - | - | - | - | 160.00mm x 120.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 160 mm | 120 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1314ZRWE Panasonic | 53 |
| - | Graphite | Rectangular | EYG-R1314 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 136 mm x 126 mm x 0.35 mm | - | - | - | - | - | 136.00mm x 126.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 136 mm | 126 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0612ZRWF Panasonic | 71 |
| - | Graphite | Rectangular | EYG-R0612 | - | 60 x 120mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 120 mm x 60 mm x 0.35 mm | - | - | - | - | - | 120.00mm x 60.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 5.7mm | 120 mm | 60 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1516ZRSB Panasonic | 33 | - | - | Graphite | Rectangular | EYG-R1516 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 158 mm x 148 mm x 0.35 mm | - | - | - | - | - | 158.00mm x 148.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 158 mm | 148 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0612ZLSG Panasonic | 44 |
| - | Graphite | Rectangular | EYG-R0612 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 124 mm x 61.5 mm x 0.25 mm | - | - | - | - | - | 124.00mm x 61.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 124 mm | 61.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1014ZRAD Panasonic | 51 | - | - | Graphite | Rectangular | EYG-R1014 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 138 mm x 97.8 mm x 0.35 mm | - | - | - | - | - | 138.00mm x 97.80mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 138 mm | 97.8 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0609ZLSK Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0609 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 91 mm x 61.5 mm x 0.25 mm | - | - | - | - | - | 91.00mm x 61.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 91 mm | 61.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1818ZLX2 Panasonic | 38 | - | - | Graphite | Square | EYG-R1818 | - | 180 x 180mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 180 mm x 180 mm x 0.25 mm | - | - | - | - | - | 180.00mm x 180.00mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 180mm | 180 mm | 180 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0612ZLSF Panasonic | 53 | - | - | Graphite | Rectangular | EYG-R0612 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 124 mm x 63.3 mm x 0.25 mm | - | - | - | - | - | 124.00mm x 63.30mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | - | 124 mm | 63.3 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R0925ZRWA Panasonic | 29 |
| - | Graphite | Rectangular | EYG-R0925 | - | 85 x 246mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 246 mm x 85 mm x 0.35 mm | - | - | - | - | - | 246.00mm x 85.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 6mm | 246 mm | 85 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R1113ZRMB Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R1113 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 132 mm x 106 mm x 0.35 mm | - | - | - | - | - | 132.00mm x 106.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 132 mm | 106 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0918ZRX2 Panasonic | 62 |
| - | Graphite | Rectangular | EYG-R0918 | - | 90 x 180mm | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 180 mm x 90 mm x 0.35 mm | - | - | - | - | - | 180.00mm x 90.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 180mm | 180 mm | 90 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0612ZRSF Panasonic | 36 |
| - | Graphite | Rectangular | EYG-R0612 | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | Active | Details | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 124 mm x 63.3 mm x 0.35 mm | - | - | - | - | - | 124.00mm x 63.30mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | - | 124 mm | 63.3 mm | 0.35 mm | UL 94 V-0 |