- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P4LR56WFC Panasonic Electronic Components | 5000 | - | Datasheet | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE IS MEASURED AT: 5% | - | Tape & Reel (TR) | 2011 | PCC-M104L (MC) | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.56mOhm | TIN/TIN COPPER | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, EMBOSSED, 15 INCH | YES | 1 | 10.3mm | Rectangular | - | 21A | Not | - | - | - | 560nH | 100kHz | 1.56mOhm | - | 21A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4539 | - | 20% | 21A | 21A | 1.56mOhm | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P5M2R5YFC Panasonic Electronic Components | 9210 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2009 | PCC-M1054M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7.73mOhm | - | - | - | - | 8504.50.80.00 | 18.1A | TR, EMBOSSED, 13 INCH | NO | 1 | 10.4mm | Rectangular | - | 6A | Not | - | - | - | 2.5μH | 100kHz | 5.9mOhm Max | 5.1A | 6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 27.2A | - | - | - | 20% | - | 15.1A | 5.3mOhm | - | - | 5.4mm | 0.213 5.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ETQ-P5M4R7YFM Panasonic Electronic Components | 467000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2007 | PCC-M0754M | 0.295Lx0.276W 7.50mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 20.4mOhm | - | - | - | - | 8504.50.80.00 | 8A | TR, EMBOSSED, 13 INCH | NO | 1 | 7.9mm | Rectangular | - | 2.8A | Not | - | - | - | 4.7μH | 100kHz | 23mOhm Max | 26A | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 13.1A | - | - | - | 20% | - | 6.3A | 20mOhm | 100kHz | - | 5.4mm | 0.213 5.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELL-6SH220M Panasonic Electronic Components | 358 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | - | 105°C | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 900mA | Not | - | - | - | 22μH | 100kHz | 140mOhm | 2.4A | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 900mA | 900mA | 140mOhm | - | 900mA | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-PA220KF Panasonic Electronic Components | 4870 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | 15.989131mg | - | - | 15MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 1.15Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 185mA | Not | 3225 | 1210 | - | 22μH | 2.52MHz | 1.15Ohm Max | 50mA | 185mA | - | - | 15 @ 2.52MHz | - | - | - | 15 | - | - | 10% | 185mA | 185mA | - | - | - | 2.2mm | 0.094 2.40mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-FC100JF Panasonic Electronic Components | 21980 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | - | - | Ferrite | 32MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 3.5Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 80mA | Not | 2520 | 1008 | - | 10μH | 2.52MHz | 3.7Ohm Max | 75mA | 80mA | - | - | 25 @ 2.52MHz | - | - | - | 25 | - | - | 5% | 80mA | 80mA | - | - | - | 2.2098mm | 0.071 1.80mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P5M3R3YFC Panasonic Electronic Components | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2012 | PCC-M1054M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7.1mOhm | - | - | - | Wirewound | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.4mm | Rectangular | - | 15.7A | Not | - | - | - | 3.3μH | 100kHz | 7.9mOhm Max | - | 15.7A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | - | 13.1A | 7.1mOhm | 100kHz | 22.7A | 5.4mm | 0.213 5.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELL-6RH3R3M Panasonic Electronic Components | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 44mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1.6A | Not | - | - | - | 3.3μH | 100kHz | 44mOhm | 300mA | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.6A | 1.6A | 44mOhm | 100kHz | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() ETQ-P5M101YGC Panasonic Electronic Components | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2010 | PCC-M1050M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | 208mOhm | - | - | - | - | 8504.50.80.00 | 2.7A | TR, EMBOSSED, 13 INCH | NO | 1 | 10.4mm | Rectangular | - | 1A | Not | - | - | - | 97μH | 100kHz | 229mOhm Max | 4.4A | 1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3A | - | - | - | 20% | - | 2.2A | 208mOhm | 100kHz | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELJ-PC1R5MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ceramic, Ferrite | 85MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | unknown | 435mA | Not | 2520 | 1008 | - | 1.5μH | 7.96MHz | 550mOhm Max | 195mA | 435mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 10 | - | - | 20% | 435mA | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-RE8N2JFA Panasonic Electronic Components | 3050 | - | Datasheet | 51 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | 3.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | 280mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 400mA | Not | 1608 | 0603 | - | 8.2nH | 100MHz | 280mOhm Max | 200mA | 400mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | - | - | 9 | - | - | 5% | 400mA | - | - | - | - | 787.4μm | 0.031 0.80mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-FBR22MF Panasonic Electronic Components | 3139 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2 | - | - | Ferrite | 230MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 3.4mm | - | - | 700mA | Not | 4532 | 1812 | 2.6mm | 220nH | 25.2MHz | 300mOhm Max | 40mA | 700mA | - | - | 30 @ 25.2MHz | - | - | - | 30 | - | - | 20% | 700mA | - | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-4LG220MA Panasonic Electronic Components | 27000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | Ferrite | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 390mOhm | - | 85°C | -40°C | - | 8504.50.80.00 | 640mA | TR, Embossed | YES | 1 | 4mm | - | - | 550mA | Not | - | - | - | 22μH | 100kHz | 390mOhm | 270mA | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1515 | - | 20% | 640mA | - | - | 100kHz | - | 1.8mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P5M220YFK Panasonic Electronic Components | 1500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2007 | PCC-M0854M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 4.8A | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | 22μH | 0.1MHz | 70mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 6.9A | - | 3331 | 1.6A | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P5M470YFK Panasonic Electronic Components | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2012 | PCC-M0854M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 127mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 8.4mm | Rectangular | - | 1.1A | Not | - | - | - | 47μH | 100kHz | 138mOhm Max | 1A | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.4A | - | 3331 | - | 20% | - | 2.9A | 125mOhm | 100kHz | - | 5.4mm | 0.213 5.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ETQ-P4LR36WFC Panasonic Electronic Components | 700 |
| Datasheet | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE IS MEASURED AT: 5% | - | Tape & Reel (TR) | 2006 | PCC-M104L (MC) | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.1mOhm | TIN COPPER/TIN | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, EMBOSSED, 15 INCH | Shielded | 1 | 10.3mm | Rectangular | - | 24A | Not | - | - | - | 360nH | 100kHz | 1.1mOhm | - | 24A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4539 | - | 20% | 24A | 24A | 1.1mOhm | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-FC101JF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 12MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 60mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 100μH | 0.796MHz | 21Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 796kHz | 15 | - | - | - | - | 0.06A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() ELL-6SH3R3M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 34mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 2.2A | Not | - | - | - | 3.3μH | 100kHz | 34mOhm | 280mA | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2.2A | 2.2A | 34mOhm | - | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P6F1R0SFA Panasonic Electronic Components | 500 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2006 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 150°C | -40°C | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | - | 14.2A | Not | - | - | - | 1μH | 100kHz | 2.24mOhm Max | 9.3A | 14.2A | - | - | - | - | - | 19.4A | - | - | - | - | 14.2A | - | - | - | - | 5.7mm | 0.224 5.70mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P6F2R5BFA Panasonic Electronic Components | 20 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2008 | PCC-D126F (N6B) | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 4.92mOhm | - | 150°C | -40°C | - | 8504.50.80.00 | - | TR | NO | 1 | 12.8mm | Choke Coil | - | 12A | Not | - | - | - | 2.45μH | 100kHz | 4.92mOhm Max | 12.5A | 12A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | 12A | 12A | - | - | 10.7A | 6mm | 0.224 5.70mm | - | No SVHC | RoHS Compliant | Lead Free | - |