- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Manufacturer Package Identifier | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-PA1R5MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | 2 | - | - | - | - | 110MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Molded Chip | - | 550mA | - | 3225 | 1210 | 2mm | - | 1.5μH | 7.96MHz | 180mOhm Max | 220mA | 550mA | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 7 | - | - | 20% | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-4FG100MA Panasonic Electronic Components | 20000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | FERRITE | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 290mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 700mA | Not | - | - | - | - | 10μH | 100kHz | 290mOhm | 1.9A | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | 20% | 750mA | 750mA | - | 100kHz | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-6SH330M Panasonic Electronic Components | 220 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 105°C | -40°C | DCR IS MEASURED AT 20 % TOLERANCE | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 700mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 33μH | - | 180mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | 0.7A | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P6F1R3LFA Panasonic Electronic Components | 1000 | - | Datasheet | 15 Weeks | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN COPPER/TIN | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 12.8mm | Choke Coil | - | 12.5A | Not | - | - | - | - | 1.3μH | 100kHz | 3.3mOhm Max | - | 12.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 18.6A | - | 1212-57M | - | - | 12.5A | - | - | - | - | 5.7mm | 0.224 5.70mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P3M1R0YFN Panasonic Electronic Components | 910 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2016 | PCC-M0630M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7.9mOhm | - | - | - | Wirewound | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.4mm | Rectangular | - | 10.7A | - | - | - | - | - | 1μH | 100kHz | 8.7mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 20A | - | - | - | 20% | - | 6.6A | 6.3mOhm | - | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELL-6PG560M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | FERRITE | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 520mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 550mA | Not | - | - | - | - | 56μH | 100kHz | 520mOhm | - | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 550mA | 550mA | - | 100kHz | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-6RH680M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 400mA | Not | - | - | - | - | 68μH | 100kHz | 770mOhm | 1A | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 400mA | 400mA | 770mOhm | - | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() ELJ-RE47NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 1.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 250mA | - | 1608 | 0603 | - | - | 47nH | 100MHz | 950mOhm Max | - | - | - | - | 11 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELJ-NA1R5JF Panasonic Electronic Components | 10000 | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | 95MHz | Non-Magnetic | - | - | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 115mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | 1.5μH | - | 2.7Ohm Max | - | - | - | - | 13 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | - | ||
![]() ELL-6UH821M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.14Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 200mA | Not | - | - | - | - | 820μH | 100kHz | 3.14Ohm | 1.6A | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 200mA | 200mA | 3.14Ohm | 100kHz | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P3M1R5KVP Panasonic Electronic Components | 16000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | PCC-M0530M-LP | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0530M | 0.217Lx0.197W 5.50mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 12mOhm | - | - | - | - | 8504.50.80.00 | 8.1A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 13.2mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 12A | - | - | - | 20% | - | 6.7A | 13.2mOhm | - | - | 3mm | 0.118 3.00mm | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() ELC-18B472L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.7Ohm | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 550mA | Not | - | - | 7.5mm | 1 mm | 4.7mH | 10kHz | 1.7Ohm | - | 550mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 550mA | - | 1.7Ohm | 10kHz | 18mm | 27mm | 1.063 27.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-FB680JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 8.2MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 115mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | 68μH | 0.1MHz | 5.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | - | - | - | 0.115A | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-RE10NJF2 Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 2.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 400mA | - | 1608 | 0603 | - | - | 10nH | 100MHz | 320mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ETQ-P3W3R3WFN Panasonic Electronic Components | 1700 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | Metal Composite | - | - | - | - | Tape & Reel (TR) | 2012 | PCC-M0630W | 0.276Lx0.260W 7.00mmx6.60mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Wirewound | 8504.50.80.00 | - | Bulk | NO | 1 | 6.8mm | Rectangular | - | 7.4A | - | - | - | 3.7mm | - | 3.3μH | 100kHz | 28.8mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | - | 4.8A | 25mOhm | - | - | 3mm | 0.118 3.00mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ELL-4GG100M Panasonic Electronic Components | 1834 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | FERRITE | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | 770mA | TR, Embossed | YES | 1 | 4mm | - | - | 900mA | Not | - | - | - | - | 10μH | 100kHz | 250mOhm | 1.5A | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | 20% | 770mA | - | - | 100kHz | - | 1.4mm | 0.055 1.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FA220JF Panasonic Electronic Components | 13 | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 105mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | 22μH | 2.52MHz | 3.7Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | - | 0.105A | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-FCR27KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | Ferrite | - | 210MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 180mA | Not | 3225 | 1210 | 1.5mm | - | 270nH | 25.2MHz | 750mOhm Max | 185mA | 180mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | 25 | - | - | 10% | 180mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELL-VEG6R8N Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 350mOhm | Tin (Sn) | 150°C | -55°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 650mA | Not | - | - | - | - | 6.8μH | 100kHz | 350mOhm | - | 580mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | 650mA | - | 350mOhm | 100kHz | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-6UH391M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 300mA | Not | - | - | - | - | 390μH | 100kHz | 1.5Ohm | 240mA | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 300mA | 300mA | 1.5Ohm | 100kHz | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |