- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-16B121L Panasonic Electronic Components | 5 |
| Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | NO | 1 | Cylindrical | - | 2.5A | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 120μH | 10kHz | 80mOhm | 1.3A | 2.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 2.5A | 2.5A | 80mOhm | 10kHz | 13mm | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B472L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 360mA | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 4.7mH | 0.01MHz | 3.3Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.36A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B391L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.3A | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 390μH | 0.01MHz | 250mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D101E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.9A | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 100μH | 0.01MHz | 150mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 1.9A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-10D152E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 420mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 1.5mH | 0.01MHz | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | 0.42A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D103E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 270mA | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 10mH | 0.01MHz | 7.2Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.27A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B151L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.7A | - | Unshielded | 1 | Cylindrical | - | - | - | - | - | - | 5mm | 7.5mm | 1 mm | 150μH | 0.01MHz | 72mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D332E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 480mA | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 3.3mH | 0.01MHz | 2.37Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.48A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B221L Panasonic Electronic Components | 42 |
| Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.4A | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 5mm | 7.5mm | 1 mm | 220μH | 0.01MHz | 90mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 2.4A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B562L Panasonic Electronic Components | 14 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 460mA | - | Unshielded | 1 | Cylindrical | - | - | - | - | - | - | 5mm | 7.5mm | 1 mm | 5.6mH | 0.01MHz | 2.2Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.46A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-10D4R7E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2000 | 10D | 0.512Dia 13.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 4.6A | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.01MHz | 19mOhm | - | - | - | - | - | - | - | - | - | - | 4.6A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B100L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 6.5A | - | NO | 1 | Cylindrical | - | - | - | - | - | - | 5mm | 7.5mm | 1 mm | 10μH | 0.01MHz | 17mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 6.5A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELJ-QE4N7ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 3.997283mg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 90mOhm | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Chip | unknown | 660mA | - | 1608 | 0603 | 1mm | - | - | - | 4.7nH | 100MHz | 90mOhm Max | 540mA | 660mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | 15 | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | No SVHC | RoHS Compliant | - | ||
![]() ELC-11D3R3F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 4.9A | - | Unshielded | 1 | Cylindrical | - | - | - | - | - | - | 3.5mm | 5mm | 0.6 mm | 3.3μH | 0.01MHz | 15mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 4.9A | - | - | - | - | - | - | - | 0.547 13.90mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-CTV2R0N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | V | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 6.3A | TR, Embossed | Shielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | 2μH | 0.1MHz | 5.6mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | 6.3A | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-ATP100MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 3.3A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 22mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-ATP101MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | 180mOhm | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-ATP150MB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 29mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-ATP331MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 600mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 330μH | - | 550mOhm | - | - | - | - | - | - | - | 550mA | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELL-ATP220MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 38mOhm | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - |