- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FA1R2KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 100MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2011 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 215mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | - | - | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 0.215A | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | ||
![]() ELJ-FB471JF Panasonic Electronic Components | 50500 |
| Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.3MHz | - | - | - | Q IS MEASURED AT 0.796MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 55mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | - | - | - | 470μH | 0.1MHz | 31Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | 0.055A | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | ||
![]() ETQ-P6F3R4BFA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -40°C | - | - | Tape & Reel (TR) | 2011 | PCC-D126F (N6B) | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3/e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | TIN/TIN COPPER | 8504.50.80.00 | 10A | TR | Shielded | 1 | Choke Coil | compliant | - | - | - | - | - | - | 3.32μH | 0.1MHz | 6.48mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1212-60M | 10A | - | - | - | - | - | - | - | 0.224 5.70mm | - | - | RoHS Compliant | - | ||
![]() ELC-10D3R3E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 5.2A | - | NO | 1 | - | - | - | - | - | - | - | - | 3.3μH | 0.01MHz | 16mOhm | - | - | - | - | - | - | - | - | - | 5.2A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D471E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.25A | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 470μH | 0.01MHz | 380mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-10D330E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.8A | - | NO | 1 | - | - | - | - | - | - | - | - | 33μH | 0.01MHz | 51mOhm | - | - | - | - | - | - | - | - | - | 2.8A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D821E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 940mA | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 820μH | 0.01MHz | 650mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.94A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D822E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 280mA | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 8.2mH | 0.01MHz | 6.34Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.28A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-10D332E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 280mA | - | NO | 1 | - | - | - | - | - | - | - | - | 3.3mH | 0.01MHz | 3.2Ohm | - | - | - | - | - | - | - | - | - | 0.28A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B151L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.2A | - | NO | 1 | Cylindrical | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 150μH | 0.01MHz | 103mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B101L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.6A | - | NO | 1 | Cylindrical | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 100μH | 0.01MHz | 72mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B121L Panasonic Electronic Components | 5 |
| Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 80mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | NO | 1 | Cylindrical | - | 2.5A | Not | 7.5mm | 4.5mm | - | 1 mm | 120μH | 10kHz | 80mOhm | 1.3A | 2.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 2.5A | 2.5A | 80mOhm | 10kHz | 13mm | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B472L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 360mA | - | NO | 1 | Cylindrical | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 4.7mH | 0.01MHz | 3.3Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.36A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B391L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.3A | - | NO | 1 | Cylindrical | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 390μH | 0.01MHz | 250mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D101E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.9A | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 100μH | 0.01MHz | 150mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 1.9A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-10D152E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 420mA | - | NO | 1 | - | - | - | - | - | - | - | - | 1.5mH | 0.01MHz | 1.5Ohm | - | - | - | - | - | - | - | - | - | 0.42A | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D103E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 270mA | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 10mH | 0.01MHz | 7.2Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.27A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B151L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.7A | - | Unshielded | 1 | Cylindrical | - | - | - | - | 5mm | 7.5mm | 1 mm | 150μH | 0.01MHz | 72mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D332E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 480mA | - | NO | 1 | Cylindrical | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 3.3mH | 0.01MHz | 2.37Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.48A | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B221L Panasonic Electronic Components | 42 |
| Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.4A | - | NO | 1 | Cylindrical | - | - | - | - | 5mm | 7.5mm | 1 mm | 220μH | 0.01MHz | 90mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 2.4A | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | ROHS3 Compliant | - |