- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-6GG680M Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | L BEND | - | - | - | - | FERRITE | - | - | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 410mA | - | - | - | - | 68μH | 100kHz | 860mOhm | - | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 380mA | - | 2424 | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELJ-RF1N5ZFB Panasonic Electronic Components | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | Not | 1005 | 0402 | - | 1.5nH | 100MHz | 70mOhm Max | 400mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 400mA | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-QF3N3DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | Not | 1005 | 0402 | - | 3.3nH | 100MHz | 120mOhm Max | 320mA | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | 400mA | - | 508μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-QF7N5JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 3.7GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 320mA | - | 1005 | 0402 | - | 7.5nH | 100MHz | 330mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | 5% | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-FD1R5KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 100MHz | - | - | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 150mA | - | 2012 | 0805 | - | 1.5μH | 7.96MHz | 1.85Ohm Max | - | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.057 1.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-SFG151MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | G | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | 4.2mm | - | - | 190mA | - | - | - | - | 150μH | 100kHz | 3.8Ohm | - | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELJ-PF4N7DFB Panasonic Electronic Components | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | 550μm | Chip | - | 1.3A | - | 1005 | 0402 | - | 4.7nH | 100MHz | 100mOhm Max | 750mA | 1.3A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-QF30NGF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 190mA | - | 1005 | 0402 | - | 30nH | 100MHz | 1.3Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | 2% | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF2N0ZF Panasonic Electronic Components | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | Not | 1005 | 0402 | - | 2nH | 100MHz | 90mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | 400mA | - | 508μm | 0.022 0.55mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELJ-QF1N6ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | 1005 | 0402 | - | 1.6nH | 100MHz | 80mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF4N3ZF Panasonic Electronic Components | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 5GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 360mA | - | 1005 | 0402 | - | 4.3nH | 100MHz | 160mOhm Max | - | 360mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-RF1N2ZFB Panasonic Electronic Components | 30000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | Not | 1005 | 0402 | - | 1.2nH | 100MHz | 60mOhm Max | 360mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 400mA | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-QF20NGF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 220mA | - | 1005 | 0402 | - | 20nH | 100MHz | 750mOhm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | 2% | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF5N1DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.7GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 350mA | - | 1005 | 0402 | - | 5.1nH | 100MHz | 180mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF16NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.3GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 240mA | - | 1005 | 0402 | - | 16nH | 100MHz | 650mOhm Max | - | 240mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | 5% | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF1N3DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | 1005 | 0402 | - | 1.3nH | 100MHz | 70mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELC08D391E Panasonic | In Stock | - | - | - | - | Radial | - | - | - | 2 | - | - | - | - | - | Ferrite | - | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | Not | - | - | 5mm | 390 μH | 10kHz | - | - | 450mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 490mOhm | 10% | 450mA | 450mA | 13mm | - | 10mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELJ-FD2R2KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | 70MHz | - | - | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | 145mA | - | Unshielded | - | - | - | - | 145mA | - | 2012 | 0805 | - | 2.2μH | 7.96MHz | 2.27Ohm Max | - | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-PF10NJFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3.2GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 550μm | Chip | - | 750mA | - | 1005 | 0402 | - | 10nH | 100MHz | 260mOhm Max | - | 750mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-NJ27NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 440mA | - | 1608 | 0603 | - | 27nH | 250MHz | 200mOhm Max | - | 440mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | - | - | 0604 | - | - | - | - | - | 0.031 0.80mm | - | - | No | - | Non-RoHS Compliant | Contains Lead |