- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-NK5N6ZF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.2NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 750mA | 1005 | 0402 | 5.6nH | 250MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 0.75A | - | 0.024 0.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() ELJFA6R8MF Panasonic | In Stock | - | - | Surface Mount | - | 0603 | - | J BEND | - | RECTANGULAR PACKAGE | - | 6GHz | - | Q MEASURED AT 7.96 MHZ | - | Cut Tape (CT) | - | - | - | 20% | e2 | yes | - | - | 2 | EAR99 | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | - | - | 2.7 nH | 1MHz | - | 500mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 100mOhm | - | 6.8 µH | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-PB680KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 7MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 170mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 68μH | 2.52MHz | 2.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 0.17A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-PB100KF Panasonic Electronic Components | 500 | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 19MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 360mA | TR | Unshielded | 1 | Molded Chip | - | - | - | - | 10μH | 2.52MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 0.36A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-PB330KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 10MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 250mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 33μH | 2.52MHz | 1.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 0.25A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-NDR47KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 150MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 145mA | TR | NO | 1 | Chip | compliant | - | - | - | 470nH | 25.2MHz | 2.56Ohm Max | - | - | - | 10 @ 25.2MHz | 10 | - | - | 0.145A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-NDR27KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | 300MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 165mA | - | Unshielded | - | - | - | - | - | - | 270nH | - | 1.95Ohm Max | - | - | - | 10 @ 25.2MHz | - | - | - | - | - | 0.057 1.45mm | - | - | ||
![]() ELJ-NDR33KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 200MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 160mA | TR | NO | 1 | Chip | compliant | - | - | - | 330nH | 25.2MHz | 2.16Ohm Max | - | - | - | 10 @ 25.2MHz | 10 | - | - | 0.16A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-NDR82KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 80MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 125mA | TR | NO | 1 | Chip | compliant | - | - | - | 820nH | 25.2MHz | 3.38Ohm Max | - | - | - | 10 @ 25.2MHz | 10 | - | - | 0.125A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-NDR22KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 500MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 170mA | TR | NO | 1 | Chip | compliant | - | - | - | 220nH | 25.2MHz | 1.84Ohm Max | - | - | - | 10 @ 25.2MHz | 10 | - | - | 0.17A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-RE18NGF2 Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.3GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | 8504.50.80.00 | 350mA | - | NO | 1 | - | unknown | - | - | - | 18nH | 100MHz | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 0.35A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELJ-PC150KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | CERAMIC | 21MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 175mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 15μH | 2.52MHz | 3.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 0.175A | - | 0.071 1.80mm | RoHS Compliant | - | ||
![]() ELJ-NA5R6JF Panasonic Electronic Components | 2000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 46MHz | Non-Magnetic | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 65mA | - | Unshielded | - | - | - | - | - | - | 5.6μH | - | 8.7Ohm Max | - | - | - | 13 @ 7.96MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-ND39NJF Panasonic Electronic Components | 28000 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 2GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 390mA | TR | NO | 1 | Chip | compliant | - | - | - | 39nH | 100MHz | 410mOhm Max | - | - | - | 15 @ 100MHz | 15 | - | - | 0.39A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-ND18NKF Panasonic Electronic Components | 42660 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 3GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 480mA | TR | NO | 1 | Chip | compliant | - | - | - | 18nH | 100MHz | 290mOhm Max | - | - | - | 12 @ 100MHz | 12 | - | - | 0.48A | - | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-ND12NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | 3.3GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 535mA | - | Unshielded | - | - | - | - | - | - | 12nH | - | 240mOhm Max | - | - | - | 10 @ 100MHz | - | - | - | - | - | 0.057 1.45mm | - | - | ||
![]() ELJ-FB3R3KF Panasonic Electronic Components | 2000 | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 39MHz | - | Q IS MEASURED AT 7.96MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 380mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 3.3μH | 1MHz | 660mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | 0.38A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-FB270JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 13MHz | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 185mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 27μH | 1MHz | 2.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | 0.185A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-FB102JF Panasonic Electronic Components | 1000 | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.1MHz | - | Q IS MEASURED AT 0.796MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 40mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 1mH | 0.1MHz | 53Ohm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | 30 | - | - | 0.04A | - | 0.134 3.40mm | RoHS Compliant | - | ||
![]() ELJ-FB1R0KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 80MHz | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 470mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 1μH | 1MHz | 520mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 0.47A | - | 0.134 3.40mm | RoHS Compliant | - |