- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-PA470KF Panasonic Electronic Components | 4500 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 9.5MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 135mA | - | Unshielded | - | - | - | - | - | - | 47μH | - | 2.25Ohm Max | - | - | 15 @ 2.52MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-PA390KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 11MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 145mA | - | Unshielded | - | - | unknown | - | - | - | 39μH | - | 1.9Ohm Max | - | - | 15 @ 2.52MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-PA101KF Panasonic Electronic Components | 12000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | 6.5MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 90mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 100μH | 0.796MHz | 5Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 0.09A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-PA150KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 18MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 1997 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 220mA | - | Unshielded | - | - | unknown | - | - | - | 15μH | - | 740mOhm Max | - | - | 15 @ 2.52MHz | - | - | - | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-PC1R0MF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 180MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 890mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 1μH | 1MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | - | - | 400mA | 0.89A | 0.071 1.80mm | RoHS Compliant | - | ||
![]() ELJ-PC4R7MF3 Panasonic Electronic Components | 74800 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 65MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 610mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 4.7μH | 1MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | - | - | 220mA | 0.61A | 0.071 1.80mm | RoHS Compliant | - | ||
![]() ELJ-PA1R0MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | 130MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 1.15A | TR | NO | 1 | Molded Chip | unknown | - | - | - | 1μH | 1MHz | 85mOhm | RF INDUCTOR | DUAL ENDED | - | - | 1.2A | 1.15A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-NK8N2JF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 6.5GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 680mA | 1005 | 0402 | 8.2nH | 250MHz | 120mOhm Max | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | 26 | - | 0.68A | 0.024 0.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK56NAF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 210mA | 1005 | 0402 | 56nH | 200MHz | 1.1Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | 0.21A | 0.024 0.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-PC220MF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 21MHz | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 275mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | 22μH | 1MHz | 1.22Ohm | RF INDUCTOR | DUAL ENDED | - | - | 100mA | 0.275A | 0.071 1.80mm | RoHS Compliant | - | ||
![]() ELJ-FA3R3JF Panasonic Electronic Components | 2000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 65MHz | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 180mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 0.18A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-FA680JF Panasonic Electronic Components | 44790 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 15MHz | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 65mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 68μH | 2.52MHz | 9Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 0.065A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-FA560JF Panasonic Electronic Components | 24000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 15MHz | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 70mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 56μH | 2.52MHz | 8Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 0.07A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-FA151JF Panasonic Electronic Components | 14000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 8MHz | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 50mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 150μH | 0.796MHz | 15Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 0.05A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-PA680KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 7.5MHz | Ceramic | -20°C~85°C | Tape & Reel (TR) | 2013 | PA2 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 190mA | TR | Unshielded | 1 | Molded Chip | unknown | - | - | - | 68μH | 1MHz | 3.2Ohm | RF INDUCTOR | DUAL ENDED | - | - | 160mA | 0.19A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-FAR47MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 160MHz | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 290mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 470nH | 25.2MHz | 440mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 25 | - | 0.29A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-NC27NKF Panasonic Electronic Components | 14000 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.15GHz | Non-Magnetic | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 230mA | - | Unshielded | - | - | - | - | - | - | 27nH | - | 470mOhm Max | - | - | 15 @ 100MHz | - | - | - | 0.071 1.80mm | RoHS Compliant | - | ||
![]() ELJ-FA150KF Panasonic Electronic Components | 1900 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 30MHz | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 120mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 0.12A | 0.094 2.40mm | RoHS Compliant | - | ||
![]() ELJ-ND33NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | 2.05GHz | Non-Magnetic | -20°C~85°C | Tape & Reel (TR) | 2005 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 395mA | TR | NO | 1 | Chip | compliant | - | - | - | 33nH | 100MHz | 390mOhm Max | - | - | 15 @ 100MHz | 15 | - | 0.395A | 0.057 1.45mm | RoHS Compliant | - | ||
![]() ELJ-NCR27KF Panasonic Electronic Components | 74430 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 230MHz | Non-Magnetic | -20°C~85°C | Tape & Reel (TR) | 2012 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 140mA | TR | NO | 1 | Chip | unknown | - | - | - | 270nH | 25.2MHz | 1.25Ohm Max | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | 10 | - | 0.14A | 0.071 1.80mm | RoHS Compliant | - |