- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Output Impedance | Insulation Resistance-Min | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELG-TEA4R7NA Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ELGTEA | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED, 7 INCH | YES | 1 | 1.25mm | Rectangular | - | 800mA | - | 2012 | 0805 | - | - | - | - | 4.7μH | 1MHz | 300mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M220KVC Panasonic Electronic Components | 2507 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M1040M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 66mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-RF1N5DF Panasonic Electronic Components | 10000 | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 1.5nH | 100MHz | 70mOhm Max | - | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELJ-NC39NJF Panasonic Electronic Components | 42200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | 890MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.2mm | Chip | - | 215mA | - | 2520 | 1008 | 1.5mm | - | - | - | 39nH | 100MHz | 550mOhm Max | 200mA | 215mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELL-VFG100MC Panasonic Electronic Components | 12000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 25.004279mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 640mA | Not | - | - | - | - | - | - | 10μH | 100kHz | 380mOhm | - | 640mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 550mA | - | - | - | - | - | - | 20% | - | 640mA | 640mA | 380mOhm | 100kHz | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-RE3N9JF2 Panasonic Electronic Components | 2040000 | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | 5.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 450mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | - | 3.9nH | - | 150mOhm Max | - | - | - | - | 9 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELL-4GG220M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | FERRITE | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 640mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 500mA | - | - | - | - | - | - | - | 22μH | 100kHz | 640mOhm | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1515 | - | - | - | 20% | - | - | - | - | 100kHz | - | - | - | - | 1.4mm | 0.055 1.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-4LG4R7NA Panasonic Electronic Components | 99000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | Ferrite | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 90mOhm | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 1.1A | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 90mOhm | 1.5A | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1515 | - | - | - | 30% | - | 1.3A | 1.3A | - | 100kHz | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELLVGG100MC Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 0.26 Ω | - | - | PANASONIC CORP | Panasonic Electronic Components | ELLVGG100MC | - | - | - | - | - | CHIP | 1.5 mm | 3 mm | SMT | 3 mm | Obsolete | 5.84 | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | 20% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1212 | YES | - | 0.86 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJRF5N1ZFB Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | 0.18 Ω | - | - | PANASONIC CORP | Panasonic Electronic Components | ELJRF5N1ZFB | - | - | - | 85 °C | -20 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.84 | Yes | 4700 MHz | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | - | - | - | 3.922% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 0402 | NO | - | 0.35 A | - | 0.0051 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXC-ELDR27V Panasonic | 100000 | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | 0.01 Ω | - | PANASONIC CORP | Panasonic Electronic Components | EXCELDR27V | - | - | - | 85 °C | -25 °C | - | - | - | - | - | Obsolete | 5.82 | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | RADIAL TYPE | 8504.50.80.00 | - | BOX | - | 1 | - | - | unknown | - | - | - | - | - | L7.7XB2.45XH7.8 (mm)/L0.303XB0.096XH0.307 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE BEAD | - | - | 7 A | - | - | - | - | - | - | - | 160 OHM Ω | 10 MΩ | - | - | 7.8 mm | - | 7.7 mm | 2.45 mm | - | - | - | - | - | ||
![]() ELT5KT101L Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | - | - | CYLINDRICAL PACKAGE | 2 | FERRITE | 4.3 Ω | - | - | PANASONIC CORP | Panasonic Electronic Components | ELT5KT101L | - | - | - | - | - | - | - | - | - | - | Active | 5.47 | Yes | - | - | - | - | - | - | - | 15% | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | - | 0.21 A | - | 100 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJ-RF1N2DFB Panasonic Electronic Components | 10000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | Not | 1005 | 0402 | - | - | - | - | 1.2nH | 100MHz | 60mOhm Max | 240mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-4FG220MA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | FERRITE | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 620mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 500mA | - | - | - | - | - | - | - | 22μH | 100kHz | 620mOhm | - | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 420mA | - | - | 1515 | - | - | - | 20% | - | - | 500mA | - | 100kHz | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-PA271KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | 3.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Molded Chip | - | 55mA | Not | 3225 | 1210 | - | - | - | - | 270μH | 796kHz | 14.5Ohm Max | 170mA | 55mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | - | - | 55mA | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELJ-RE5N6ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | 4.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 430mA | - | NO | 1 | - | - | unknown | - | - | - | - | - | - | - | - | 5.6nH | 100MHz | 180mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | - | - | - | 0.43A | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELC-16B560L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 51mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 3.4A | Not | - | - | 7.5mm | - | 4.5mm | 1 mm | 56μH | 10kHz | 51mOhm | - | 3.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 10% | - | 3.4A | 3.4A | 51mOhm | 10kHz | - | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P3M100HFN Panasonic Electronic Components | 15000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2018 | PCC-M0630M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 3.7A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 74.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 5.5A | - | - | 2624 | - | - | 3.7A | 20% | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-4FG4R7NA Panasonic Electronic Components | 99000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | FERRITE | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 1A | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 160mOhm | 600mA | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1515 | - | - | - | 30% | - | 1A | - | - | 100kHz | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-6SH2R7M Panasonic Electronic Components | 7280 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 31mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 2.4A | Not | - | - | - | - | - | - | 2.7μH | 100kHz | 31mOhm | 1.8A | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 2.4A | 2.4A | 31mOhm | - | - | - | 2.4A | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |