- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-PA330KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | 12MHz | Ceramic | - | -20°C~85°C | Tape & Reel (TR) | 2013 | PA2 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 330mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | - | - | - | 33μH | 1MHz | 1.05Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | 240mA | - | 0.33A | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-NC15NKF Panasonic Electronic Components | 42200 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 1.8GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 255mA | - | Unshielded | - | - | unknown | - | - | - | - | - | - | 15nH | - | 380mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FA3R3KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | 65MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 180mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | - | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 0.18A | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-FA180KF Panasonic Electronic Components | 10000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | 27MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 110mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | - | - | - | 18μH | 2.52MHz | 3.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 0.11A | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR68KF Panasonic Electronic Components | 1780 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | 100MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 130mA | TR | Unshielded | 1 | Chip | compliant | - | - | - | - | - | - | 680nH | 25.2MHz | 3.02Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | - | - | - | 0.13A | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR56KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | 100MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 140mA | TR | NO | 1 | Chip | compliant | - | - | - | - | - | - | 560nH | 25.2MHz | 2.69Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | - | - | - | 0.14A | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR39KF Panasonic Electronic Components | 44600 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | 150MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 150mA | TR | Unshielded | 1 | Chip | compliant | - | - | - | - | - | - | 390nH | 25.2MHz | 2.37Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | - | - | - | 0.15A | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR15KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | 600MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 230mA | TR | NO | 1 | Chip | compliant | - | - | - | - | - | - | 150nH | 25.2MHz | 1.47Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | - | - | - | 0.23A | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR12KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | 600MHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 275mA | TR | Unshielded | 1 | Chip | compliant | - | - | - | - | - | - | 120nH | 25.2MHz | 990mOhm Max | - | - | - | - | 8 @ 25.2MHz | 8 | - | - | - | 0.275A | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-PC2R2MF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | 700mA | TR | NO | 1 | Molded Chip | - | - | - | - | - | - | - | 2.2μH | 1MHz | 190mOhm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | 330mA | - | 0.7A | - | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-PC3R3MF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | 650mA | TR | NO | 1 | Molded Chip | unknown | - | - | - | - | - | - | 3.3μH | 1MHz | 220mOhm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | 260mA | - | 0.65A | - | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELC08D821E Panasonic | In Stock | - | - | - | - | Radial | - | - | 2 | - | - | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | EAR99 | - | 1.1Ohm | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 5mm | 4mm | 1 mm | 820 μH | - | - | - | 300mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.1Ohm | - | 10% | - | 300mA | - | No SVHC | RoHS Compliant | - | ||
![]() ELC08D182E Panasonic | In Stock | - | - | - | - | Radial | - | - | 2 | - | - | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | EAR99 | - | 2.5Ohm | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 5mm | - | - | 1.8 mH | - | - | - | 210mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2.5Ohm | - | 10% | - | 210mA | - | No SVHC | RoHS Compliant | - | ||
![]() ELJ-FA8R2MF Panasonic | In Stock | - | - | Surface Mount | - | 0603 | - | J BEND | - | RECTANGULAR PACKAGE | 5.5GHz | - | Q MEASURED AT 7.96 MHZ | - | Cut Tape (CT) | - | - | - | 20% | e2 | yes | - | - | 2 | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 3.3 nH | 1MHz | - | 500mA | - | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 120mOhm | - | - | 8.2 µH | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-SFG820MA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | G | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 270mA | - | Shielded | - | - | compliant | - | - | - | - | - | - | 82μH | - | 2Ohm | - | - | - | - | - | - | - | 220mA | - | - | - | - | - | 0.047 1.20mm | - | RoHS Compliant | - | ||
![]() ELJ-NK15NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 560mA | 1005 | 0402 | - | - | - | 15nH | 250MHz | 160mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | 0.56A | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK39NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 3.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 270mA | 1005 | 0402 | - | - | - | 39nH | 250MHz | 700mOhm Max | - | - | - | - | 27 @ 250MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK47NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 3GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 220mA | 1005 | 0402 | - | - | - | 47nH | 200MHz | 1.05Ohm Max | - | - | - | - | 25 @ 200MHz | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK15NAF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 560mA | 1005 | 0402 | - | - | - | 15nH | 250MHz | 160mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | 0.56A | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK10NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 640mA | 1005 | 0402 | - | - | - | 10nH | 250MHz | 140mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | 26 | - | - | - | 0.64A | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead |