- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-NK15NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 560mA | 1005 | 0402 | 15nH | 250MHz | 160mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | 0.56A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK39NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 3.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 270mA | 1005 | 0402 | 39nH | 250MHz | 700mOhm Max | - | - | - | 27 @ 250MHz | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK47NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 3GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 220mA | 1005 | 0402 | 47nH | 200MHz | 1.05Ohm Max | - | - | - | 25 @ 200MHz | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK15NAF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 5.2GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 560mA | 1005 | 0402 | 15nH | 250MHz | 160mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | 0.56A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK10NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 640mA | 1005 | 0402 | 10nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | 26 | - | 0.64A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK56NJF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 210mA | 1005 | 0402 | 56nH | 200MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | 0.21A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK12NAF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 5.5GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 640mA | 1005 | 0402 | 12nH | 250MHz | 140mOhm Max | - | - | - | 30 @ 250MHz | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK47NAF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 3GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 220mA | 1005 | 0402 | 47nH | 200MHz | 1.05Ohm Max | - | - | - | 25 @ 200MHz | - | - | - | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK2N2ZF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.2NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 900mA | 1005 | 0402 | 2.2nH | 250MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | 0.9A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK5N1EF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.5NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 680mA | 1005 | 0402 | 5.1nH | 250MHz | 120mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 0.68A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK3N3EF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 12GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.5NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 850mA | 1005 | 0402 | 3.3nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 0.85A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK2N7EF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.5NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 900mA | 1005 | 0402 | 2.7nH | 250MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | 0.9A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK3N3ZF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 12GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.2NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 850mA | 1005 | 0402 | 3.3nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 0.85A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ33NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 420mA | 1608 | 0603 | 33nH | 250MHz | 230mOhm Max | 420mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0604 | - | 0.031 0.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJR12GF2 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.1mm | Chip | - | 210mA | 1608 | 0603 | 120nH | 150MHz | 900mOhm Max | 210mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0604 | - | 0.031 0.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJR22GF2 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 120mA | 1608 | 0603 | 220nH | 100MHz | 2.2Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0604 | - | 0.031 0.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJR18GF2 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 140mA | 1608 | 0603 | 180nH | 100MHz | 2Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0604 | - | 0.031 0.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK2N7ZF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.2NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | - | 900mA | 1005 | 0402 | 2.7nH | 250MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | 0.9A | 0.024 0.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJR10GF2 Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 250mA | 1608 | 0603 | 100nH | 150MHz | 620mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0604 | - | 0.031 0.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FA1R0MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | 115MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 230mA | - | Unshielded | - | - | - | unknown | - | - | - | 1μH | - | 690mOhm Max | - | - | - | 30 @ 7.96MHz | - | - | - | 0.094 2.40mm | - | Non-RoHS Compliant | - |