- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-NJR15GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.4GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.1mm | Chip | - | 160mA | - | 1608 | 0603 | - | 150nH | 150MHz | 1.3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | - | 32 | - | - | 0604 | - | - | - | - | - | - | 0.031 0.80mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ82NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.2GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.1mm | Chip | - | 290mA | - | 1608 | 0603 | - | 82nH | 150MHz | 480mOhm Max | 290mA | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | - | - | 0604 | - | - | - | - | - | - | 0.031 0.80mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NK5N1ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic | TOLERENCE IS MEASURED AT +/-0.2NH | -40°C~85°C | Tape & Reel (TR) | 2002 | NK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 680mA | - | 1005 | 0402 | - | 5.1nH | 250MHz | 120mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | - | - | 0.68A | - | - | - | - | 0.024 0.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELC08D180E Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Ferrite | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | EAR99 | - | 31mOhm | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | Not | - | - | 5mm | 18 μH | 10kHz | - | 2.2A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | 31mOhm | - | 20% | 2.2A | 2.2A | - | - | 10mm | - | No SVHC | RoHS Compliant | - | ||
![]() ELJ-FDR82KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | FERRITE | 370MHz | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | unknown | 190mA | - | 2012 | 0805 | - | 810nH | 25.2MHz | 1.35Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 25.2MHz | - | 8 | - | - | - | - | 0.19A | - | - | - | 1.2446mm | 0.057 1.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-YFJ1R5N Panasonic | 50 | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 μH | - | - | 1.45A | - | - | - | - | - | - | 1.75A | - | 105mOhm | - | 30% | - | 1.45A | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL-6PM820M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 360mA | - | - | - | - | 82μH | 100kHz | 680mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-RF24NJFB Panasonic Electronic Components | 10000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.9GHz | Non-Magnetic | - | -20°C~85°C | Bulk | 2005 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 200mA | Not | 1005 | 0402 | - | 24nH | 100MHz | 1Ohm Max | 200mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | 200mA | - | 500μm | 0.022 0.55mm | - | No | - | RoHS Compliant | - | ||
![]() ELJ-RE1N5DF2 Panasonic Electronic Components | 60000 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 1.5nH | 100MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.5A | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE12NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.8GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 400mA | - | NO | 1 | - | - | unknown | - | - | - | - | - | 12nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | 0.4A | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE1N8ZF2 Panasonic Electronic Components | 378000 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | 1.8nH | - | 80mOhm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE2N2ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | unknown | - | - | - | - | - | 2.2nH | 100MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.5A | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-PE4N7KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.1A | TR | NO | 1 | - | Chip | - | - | - | - | - | - | 4.7nH | 100MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | 2.1A | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-PE6N8KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.9A | TR | NO | 1 | - | Chip | - | - | - | - | - | - | 6.8nH | 100MHz | 55mOhm Max | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | 1.9A | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-RF1N0DFB Panasonic Electronic Components | 100000 |
| Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | compliant | - | - | - | - | - | 1nH | 100MHz | 50mOhm Max | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.4A | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | ||
![]() ELJ-RF39NJFB Panasonic Electronic Components | 60000 | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2005 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 150mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | compliant | - | - | - | - | - | 39nH | 100MHz | 1.7Ohm Max | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.15A | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | ||
![]() ELL-8TP680MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | 1.3A | - | Shielded | - | - | - | - | - | - | - | - | - | 68μH | - | 140mOhm | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() ELJ-PF6N8JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.1A | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 6.8nH | 100MHz | 160mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | - | 1.1A | - | - | - | - | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-PF8N2JFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.7GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 900mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | - | 8.2nH | 100MHz | 210mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | - | 0.9A | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | ||
![]() ELJ-RFR10GFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.2GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 90mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | 100nH | 100MHz | 5.5Ohm Max | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.09A | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - |