- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RF5N6DFB Panasonic Electronic Components | 10000 | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 4.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 340mA | TR, Embossed, 7 Inch | NO | 1 | Chip | compliant | 5.6nH | 100MHz | 190mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.34A | - | 0.022 0.55mm | RoHS Compliant | ||
![]() ELJ-RF1N8DFB Panasonic Electronic Components | 60000 | - | Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | Chip | compliant | 1.8nH | 100MHz | 80mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | 0.022 0.55mm | RoHS Compliant | ||
![]() ELJ-RF8N2ZFB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 3.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 320mA | TR, Embossed, 7 Inch | NO | 1 | Chip | compliant | 8.2nH | 100MHz | 350mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.32A | - | 0.022 0.55mm | RoHS Compliant | ||
![]() ELJ-RF15NJFB Panasonic Electronic Components | 150000 | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 2.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 240mA | TR, Embossed, 7 Inch | NO | 1 | Chip | compliant | 15nH | 100MHz | 600mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.24A | - | 0.022 0.55mm | RoHS Compliant | ||
![]() ELJ-PE6N8KFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 4GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.9A | TR | NO | 1 | Chip | compliant | 6.8nH | 100MHz | 55mOhm Max | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | - | - | - | 1.9A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-PE4N7KFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 4.8GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 2.1A | TR | NO | 1 | Chip | compliant | 4.7nH | 100MHz | 50mOhm Max | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | - | - | - | 2.1A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE3N9JFA Panasonic Electronic Components | 60000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 5.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 450mA | TR | Unshielded | 1 | Chip | compliant | 3.9nH | 100MHz | 150mOhm Max | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | - | - | - | 0.45A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RER22JFA Panasonic Electronic Components | 81000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 900MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 70mA | TR | NO | 1 | Chip | compliant | 220nH | 25.2MHz | 7.5Ohm Max | RF INDUCTOR | DUAL ENDED | 4 @ 25.2MHz | 4 | - | - | - | 0.07A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE1N5ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2010 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 500mA | TR | NO | 1 | Chip | compliant | 1.5nH | 100MHz | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE1N8ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 500mA | TR | NO | 1 | Chip | compliant | 1.8nH | 100MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE1N5DFA Panasonic Electronic Components | 24000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 500mA | TR | NO | 1 | Chip | compliant | 1.5nH | 100MHz | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RER12GFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 1.2GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 130mA | TR | NO | 1 | Chip | compliant | 120nH | 25.2MHz | 3Ohm Max | RF INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | 5 | - | - | - | 0.13A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RER22GFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 900MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 70mA | TR | Unshielded | 1 | Chip | compliant | 220nH | 25.2MHz | 7.5Ohm Max | RF INDUCTOR | DUAL ENDED | 4 @ 25.2MHz | 4 | - | - | - | 0.07A | - | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-PF8N2JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 3.7GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 900mA | TR | Unshielded | 1 | Chip | - | 8.2nH | 100MHz | 210mOhm Max | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.9A | - | 0.022 0.55mm | Non-RoHS Compliant | ||
![]() ELLPFG330M Panasonic | In Stock | - | - | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | 1.2 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELLPFG330M | - | ROHS COMPLIANT | 1.2 mm | 3.6 mm | SMT | 3.6 mm | Obsolete | 5.84 | Yes | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Magnetically Shielded | compliant | - | 0.1 MHz | - | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1414 | YES | 0.37 A | 33 µH | - | - | ||
![]() ELLPFG220M Panasonic | In Stock | - | - | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | 0.89 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELLPFG220M | - | ROHS COMPLIANT | 1.2 mm | 3.6 mm | SMT | 3.6 mm | Obsolete | 5.84 | Yes | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Magnetically Shielded | compliant | - | 0.1 MHz | - | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1414 | YES | 0.42 A | 22 µH | - | - | ||
![]() ELJ-RF1N8DF Panasonic Electronic Components | 2271185 | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | NO | 1 | Chip | - | 1.8nH | 100MHz | 80mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | 0.022 0.55mm | Non-RoHS Compliant | ||
![]() ELJ-RF1N2DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | NO | 1 | Chip | - | 1.2nH | 100MHz | 60mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | 0.022 0.55mm | Non-RoHS Compliant | ||
![]() ELJ-RF5N6DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 4.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 340mA | TR, Embossed, 7 Inch | Unshielded | 1 | Chip | compliant | 5.6nH | 100MHz | 190mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.34A | - | 0.022 0.55mm | RoHS Compliant | ||
![]() ELJ-RF15NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 2.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 240mA | TR, Embossed, 7 Inch | Unshielded | 1 | Chip | - | 15nH | 100MHz | 600mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.24A | - | 0.022 0.55mm | Non-RoHS Compliant |