- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Filter Type | Case/Size Code | Shielded | Rated Current | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Current Rating (Max) | Height | Height Seated (Max) | Length | Width | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RE2N7ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | 500mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | - | 2.7nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-RER15GFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | 1.1GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | 100mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | - | 150nH | 25.2MHz | 4.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | - | 5 | - | - | - | - | - | - | - | 0.1A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ETQ-P3M1R5YFN Panasonic Electronic Components | 48 |
| Datasheet | 9 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2008 | PCC-M0630M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | e3/e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | TIN/TIN COPPER | - | - | 8504.50.80.00 | 5.6A | TR | Shielded | 1 | - | Choke Coil | compliant | - | - | - | - | - | - | 1.5μH | 0.1MHz | 11mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2624 | - | - | - | 5.6A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-QE56NGFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | 2.5GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 2 (1 Year) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 180mA | TR, 7 Inch | NO | 1 | - | Chip | unknown | - | - | - | - | - | - | 56nH | 100MHz | 1.51Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | - | - | - | - | - | 0.18A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-QE33NGFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | 3GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 2 (1 Year) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 230mA | TR, 7 Inch | NO | 1 | - | Chip | unknown | - | - | - | - | - | - | 33nH | 100MHz | 820mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | - | - | - | - | - | 0.23A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EXC-L351390 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() ELLPFG150M Panasonic | In Stock | - | - | - | - | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | 2 | 0.6 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELLPFG150M | - | ROHS COMPLIANT | 1.2 mm | 3.6 mm | SMT | 3.6 mm | Obsolete | 5.84 | - | Yes | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | 1 | - | Magnetically Shielded | compliant | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1414 | YES | - | - | 0.54 A | - | 15 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELL3FU1R0N Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 30% | - | yes | - | - | - | - | EAR99 | - | 53mOhm | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 3mm | - | - | - | - | - | - | - | 600μm | 1 μH | - | - | - | 2.3A | - | - | - | - | - | - | 2.3A | - | - | - | - | 53mOhm | - | 30% | - | - | 1.9A | - | - | 1.2mm | - | 3mm | 3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELL3FU3R3N Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 30% | e3 | yes | - | - | 2 | - | EAR99 | - | 140mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Tape, Embossed | Shielded | 1 | 3.2mm | - | - | - | - | Not | - | - | 600μm | 3.3 μH | 100kHz | - | - | 1.2A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.2A | - | - | - | - | 140mOhm | - | 30% | 3.3 µH | 1.16A | 1.16A | - | - | 1.2mm | - | 3.2mm | 3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELC08D8R2E Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | - | EAR99 | - | 19mOhm | - | - | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | - | Not | - | - | 5mm | 8.2 μH | 10kHz | - | - | 3.6A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 19mOhm | - | 20% | - | 3.6A | 3.6A | - | - | 13mm | - | 10mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EXCELSV35S Panasonic | In Stock | - | - | - | Through Hole | - | Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | - | PC Pin | EAR99 | - | - | Tin (Sn) | 85°C | -25°C | 8504.50.80.00 | - | BULK | - | 1 | - | - | - | - | 100MHz | - | - | - | - | - | - | - | 50Ohm | 7A | - | - | - | - | - | - | - | FERRITE BEAD | - | - | 7A | 10mOhm | - | - | - | - | - | 0.01Ohm | 7A | 5.3mm | - | 5.3mm | - | 3.8 mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-P2H1R2BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.22μH | - | 2.27mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | - | - | - | ||
![]() ETQ-P2H2R6BFP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 2.61μH | - | 4.98mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | - | - | - | ||
![]() ETQ-P1H1R0BFP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D126H (NX3) | 0.512Lx0.508W 13.00mmx12.90mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | - | - | - | ||
![]() ETQ-P2H0R7BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 21A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 690nH | - | 1.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | - | - | - | ||
![]() ETQ-P1H1R0BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D126H (NX3) | 0.512Lx0.508W 13.00mmx12.90mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ETQ-P2H1R8BFP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.83μH | - | 3.48mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | - | - | - | ||
![]() ELC-10E332L-HNW1 Panasonic Electronic Components | In Stock | - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10E | 0.394Dia 10.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 170mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3.3mH | - | 5.9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RG2N2DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | 13GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 420mA | - | - | 0603 | 0201 | - | 2.2nH | 100MHz | 260mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 304.8μm | 0.012 0.31mm | - | - | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-RG2N7DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | 13GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 420mA | - | - | 0603 | 0201 | - | 2.7nH | 100MHz | 320mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 304.8μm | 0.012 0.31mm | - | - | - | No | - | RoHS Compliant | Contains Lead | - |