- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RG3N9DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 9.6GHz | Non-Magnetic | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | unknown | 300mA | 0603 | 0201 | 3.9nH | 100MHz | 480mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | - | - | 0.3A | 304.8μm | 0.012 0.31mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR33JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.1GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | - | 160mA | 1608 | 0603 | 330nH | 100MHz | 1.66Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | 35 | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR15JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.35GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | - | 280mA | 1608 | 0603 | 150nH | 150MHz | 600mOhm Max | 280mA | RF INDUCTOR | DUAL ENDED | 40 @ 150MHz | 40 | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR12JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.5GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | unknown | 360mA | 1608 | 0603 | 120nH | 150MHz | 370mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 40 @ 150MHz | 40 | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-RG3N3DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 300mA | 0603 | 0201 | 3.3nH | 100MHz | 380mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | - | - | - | 304.8μm | 0.012 0.31mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR18JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.25GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | unknown | 270mA | 1608 | 0603 | 180nH | 100MHz | 680mOhm Max | 270mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | 35 | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR15GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 1.35GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 280mA | - | Unshielded | - | - | - | - | 280mA | 1608 | 0603 | 150nH | 150MHz | 600mOhm Max | - | - | - | 40 @ 150MHz | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 1.6002mm | 787.4μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-RG4N7DF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 8.8GHz | Non-Magnetic | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 300mA | 0603 | 0201 | 4.7nH | 100MHz | 560mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | GENERAL PURPOSE INDUCTOR | - | - | - | 304.8μm | 0.012 0.31mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR39GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 900MHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 140mA | - | Unshielded | - | 1.1mm | - | - | 140mA | 1608 | 0603 | 390nH | 100MHz | 2.25Ohm Max | 140mA | - | - | 35 @ 100MHz | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 1.6002mm | 787.4μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ELC-5SB4R7MC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ELT-3KN135B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | FLAT | - | CYLINDRICAL PACKAGE | - | Ferrite | - | DCR IS MEASURED AT 15% TOLERANCE | -20°C~85°C | Tape & Reel (TR) | - | 3KN | 0.130Lx0.122W 3.30mmx3.10mm | ±10% | e2 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 30mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | - | - | - | 1.1mH | - | 32Ohm | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1812 | 0.03A | - | 0.055 1.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ETQ-PAF1R3EKF Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Ferrite | - | - | - | - | - | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±25% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 17.7A | - | Shielded | - | - | - | - | - | - | - | 1.3μH | - | 1.56mOhm Max | - | - | - | - | - | - | 35.2A | - | - | - | 0.354 9.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ETQ-P1H0R68FA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | Ferrite | - | - | - | - | - | PCC-D126H (NX3) | 0.512Lx0.508W 13.00mmx12.90mm | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | Shielded | - | - | - | - | - | - | - | 680nH | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | ||
![]() ETQ-P2H2R6BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | Ferrite | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12A | - | Shielded | - | - | - | - | - | - | - | 2.61μH | - | 4.98mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | ||
![]() ETQ-P2H0R3BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | Ferrite | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 36A | - | Shielded | - | - | - | - | - | - | - | 290nH | - | 0.54mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | ||
![]() ETQ-P2H1R8BFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | Ferrite | - | - | - | - | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 14A | - | Shielded | - | - | - | - | - | - | - | 1.83μH | - | 3.48mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | - | ||
![]() ELJ-FJR27JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.15GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | unknown | 180mA | 1608 | 0603 | 270nH | 100MHz | 1.4Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | 35 | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-RG12NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.1GHz | Non-Magnetic | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | unknown | 190mA | 0603 | 0201 | 12nH | 100MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 3 @ 100MHz | 3 | GENERAL PURPOSE INDUCTOR | - | - | 0.19A | 304.8μm | 0.012 0.31mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR27GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 1.15GHz | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 180mA | - | Unshielded | - | 1.1mm | - | - | 180mA | 1608 | 0603 | 270nH | 100MHz | 1.4Ohm Max | 180mA | - | - | 35 @ 100MHz | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 1.6002mm | 787.4μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ETB12ZZ169BR Panasonic Electronic Components | In Stock | - | - | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FD | - | ±30% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 25A | - | Unshielded | - | - | - | - | 25A | - | - | 2.54μH | 100kHz | 2.2mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |