- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Inductor Type | Current - Saturation | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Current Rating (Max) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FJR18GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 1.25GHz | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 270mA | - | Unshielded | - | - | - | 270mA | - | - | 1608 | 0603 | - | - | - | - | 180nH | 100MHz | 680mOhm Max | - | - | - | - | - | 35 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-FJR33GF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 1.1GHz | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 160mA | - | Unshielded | - | - | - | 160mA | - | - | 1608 | 0603 | - | - | - | - | 330nH | 100MHz | 1.66Ohm Max | - | - | - | - | - | 35 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELK-S220FA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ELC-5SB3R9MC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ELC-5SA101MC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ELLPFG6R8M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 3.8 mm | - | - | - | - | - | - | - | - | - | - | 6.8 µH | - | 240 mΩ | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 3.6 mm | - | No | - | - | - | ||
![]() ELJ-NJ5N6ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 750mA | - | Unshielded | - | - | - | 750mA | - | - | 1608 | 0603 | - | - | - | - | 5.6nH | 250MHz | 80mOhm Max | - | - | - | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 1.6002mm | 787.4μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ3N9ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 850mA | - | Unshielded | - | - | - | 850mA | - | - | 1608 | 0603 | - | - | - | - | 3.9nH | 250MHz | 60mOhm Max | - | - | - | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 1.6002mm | 787.4μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ4N7EF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 850mA | - | Unshielded | - | - | - | 850mA | - | - | 1608 | 0603 | - | - | - | - | 4.7nH | 250MHz | 60mOhm Max | - | - | - | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 1.6002mm | 787.4μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ3N3EF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 850mA | - | Unshielded | - | - | - | 850mA | - | - | 1608 | 0603 | - | - | - | - | 3.3nH | 250MHz | 60mOhm Max | - | - | - | - | - | 26 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 1.6002mm | 787.4μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ3N9EF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 850mA | - | Unshielded | - | - | - | 850mA | - | - | 1608 | 0603 | - | - | - | - | 3.9nH | 250MHz | 60mOhm Max | - | - | - | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 1.6002mm | 787.4μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXCELSA24 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | e3 | yes | - | - | - | EAR99 | - | - | Tin (Sn) | 85°C | -25°C | - | 8504.50.80.00 | - | - | - | 1 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | 100MHz | - | 30Ohm | - | 7A | - | - | - | Axial | - | - | FERRITE BEAD | - | 7A | 10mOhm | - | - | - | - | - | 0.01Ohm | 7A | 2.8mm | 4.8mm | - | 4.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL3FU1R5N Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 30% | - | - | - | - | 2 | EAR99 | - | 66mOhm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Shielded | 1 | 3mm | - | - | - | - | - | - | 600μm | - | - | - | 1.5 μH | 0.1MHz | - | - | - | 1.9A | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.9A | - | - | - | 66mOhm | - | 30% | 1.5 µH | - | 1.7A | - | - | - | 1.2mm | - | 3mm | 3mm | - | No SVHC | RoHS Compliant | - | ||
![]() ELC08D150E Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Ferrite | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | Not | - | - | 5mm | - | - | - | 15 μH | 10kHz | - | - | - | 2.4A | - | - | - | Radial | GENERAL PURPOSE INDUCTOR | - | - | - | - | 28mOhm | - | 20% | - | 2.4A | 2.4A | - | - | - | - | - | 10mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL-CTV561M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2014 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 540mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 560μH | 0.1MHz | 810mOhm | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 0.54A | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-09D681DF Panasonic Electronic Components | 231 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 340mA | - | Not | - | - | 5mm | 4mm | - | 0.6 mm | 680μH | 10kHz | 1.4Ohm | - | 170mA | 340mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 340mA | - | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-12D182E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 630mA | - | NO | 1 | - | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 1.8mH | 0.01MHz | 1.33Ohm | - | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 0.63A | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B120L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 5.5A | - | Unshielded | 1 | - | Cylindrical | - | - | - | - | - | - | 4.5mm | 7.5mm | 1 mm | 12μH | 0.01MHz | 23mOhm | - | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | 0.906 23.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D331E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 1.34A | - | NO | 1 | - | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 330μH | 0.01MHz | 300mOhm | - | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 1.34A | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D682E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 290mA | - | Unshielded | 1 | - | Cylindrical | - | - | - | - | - | - | 3.5mm | 7.5mm | 0.8 mm | 6.8mH | 0.01MHz | 5.74Ohm | - | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 0.29A | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - |