- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Insulation Resistance | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P2H0R7BFA Panasonic Electronic Components | 18180 | - | Datasheet | 17 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | - | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 13.4mm | - | - | 21A | Not | - | - | - | - | - | - | 690nH | 100kHz | 1.3mOhm Max | - | 21A | - | - | - | - | - | - | - | - | - | - | - | - | - | 21A | - | - | - | - | 4.9mm | 0.193 4.90mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELC-16B390L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 42mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 3.9A | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 39μH | 10kHz | 42mOhm | 2.2A | 3.9A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 3.9A | 3.9A | 42mOhm | 10kHz | - | 23mm | 0.906 23.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-RF56NJFB Panasonic Electronic Components | 80000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 130mA | Not | 1005 | 0402 | - | - | - | - | 56nH | 100MHz | 2.5Ohm Max | - | 130mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 5% | - | 130mA | - | - | - | - | 500μm | 0.022 0.55mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ETQ-P6F2R0HFA Panasonic Electronic Components | 20000 | - | Datasheet | 15 Weeks | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 1998 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 3.3mOhm | TIN COPPER/TIN | 150°C | -40°C | - | 8504.50.80.00 | - | TR | NO | 1 | 12.8mm | Choke Coil | - | 12.5A | Not | - | - | - | - | 10MOhm | - | 2μH | 100kHz | 3.3mOhm Max | 6.5A | 12.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 30% | - | 12.5A | 10.7A | - | - | - | 5.7mm | 0.224 5.70mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELG-TEAR47NA Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 126MHz | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ELGTEA | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED, 7 INCH | YES | 1 | 1.25mm | Rectangular | - | 1.2A | - | 2012 | 0805 | - | - | - | - | 470nH | 1MHz | 100mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-FC1R2KF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 100MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 180mA | Not | 3225 | 1210 | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | 240mA | 180mA | - | - | 25 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | 180mA | - | - | - | - | 2.2098mm | 0.071 1.80mm | - | No | - | RoHS Compliant | - | ||
![]() ELL-VEG1R0N Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 61mOhm | - | 150°C | -55°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1.6A | Not | - | - | - | - | - | - | 1μH | 100kHz | 61mOhm | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | 1.6A | 1.6A | 61mOhm | 100kHz | - | 1mm | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-VGG220M Panasonic Electronic Components | 99000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 40.001177mg | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | - | 85°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 500mA | Not | - | - | - | - | - | - | 22μH | 100kHz | 800mOhm | 450mA | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 460mA | 460mA | 800mOhm | 100kHz | - | 1.5mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-FAR33MF2 Panasonic Electronic Components | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | Ferrite | 190MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 330mA | Not | 2520 | 1008 | - | - | - | - | 330nH | 25.2MHz | 350mOhm Max | 105mA | 330mA | - | - | 25 @ 25.2MHz | - | - | - | - | 25 | - | - | - | - | - | 330mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELL-ATV120M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 2.9A | Not | - | - | - | - | - | - | 12μH | 100kHz | 25mOhm | 2A | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | 20% | - | 2.9A | 2.9A | - | - | - | 4.4958mm | 0.177 4.50mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ELL6RH2R2M Panasonic | 1000 |
| Datasheet | - | - | Surface Mount | - | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 6.5mm | Rectangular | - | 2.3A | Not | - | - | 4mm | - | - | - | 2.2 μH | 100kHz | - | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 30mOhm | - | 20% | 2.2 µH | - | 2.3A | 30mOhm | - | - | 3.1mm | - | 6.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-5PS150M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | Composite, Metal | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | S | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 170mOhm | - | -40°C | 105°C | - | 8504.50.80.00 | - | - | Shielded | - | 6mm | - | unknown | 1A | Not | - | - | - | - | - | - | 15μH | 100kHz | 170mOhm | - | 790mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1A | 790mA | 170mOhm | 100kHz | - | 2mm | 0.079 2.00mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELC-16B182L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.22Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 600mA | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 1.8mH | 10kHz | 1.22Ohm | 340mA | 600mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 600mA | 600mA | 1.22Ohm | 10kHz | 13mm | 23mm | 0.906 23.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC11D332F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | - | 310mA | Not | - | - | 5mm | - | - | - | 3.3mH | 10kHz | 3.6Ohm | - | 310mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 310mA | 310mA | 3.6Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELJ-RE27NJF2 Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 2GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 300mA | - | 1608 | 0603 | - | - | - | - | 27nH | 100MHz | 550mOhm Max | - | 300mA | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-VFG220MC Panasonic Electronic Components | 1400 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 430mA | TR, Embossed | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 710mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 350mA | - | 1212 | - | 0.43A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() ELJ-RF27NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 27nH | 100MHz | 1.2Ohm Max | - | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELL-CTV120M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2002 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22mOhm | Tin (Sn) | 105°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 3.7A | Not | - | - | - | - | - | - | 12μH | 100kHz | 22mOhm | 3.9A | 3.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 20% | - | 3.7A | 3.7A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ELC-3FN4R7N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 750mA | - | - | - | - | - | - | - | 4.7μH | 100kHz | 280mOhm | - | 750mA | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-6RH6R2M Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2012 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 62mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1.4A | Not | - | - | - | - | - | - | 6.2μH | 100kHz | 62mOhm | 250mA | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 1.4A | 1.4A | 62mOhm | - | - | 2.8mm | 0.110 2.80mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |