- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-08D3R3E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 5.7A | - | Unshielded | - | - | - | - | - | - | 3.3μH | - | 13mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.512 13.00mm | ROHS3 Compliant | ||
![]() ELJ-FB150KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 18MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2002 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 215mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 15μH | 1MHz | 2.1Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | - | - | - | 0.215A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FCR68KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 135MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 140mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 680nH | 25.2MHz | 1.25Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 25 | - | - | - | 0.14A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC8R2JF Panasonic Electronic Components | 2000 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 40MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 105mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 8.2μH | 7.96MHz | 2.2Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | - | 0.105A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC270JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 21MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 115mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 27μH | 2.52MHz | 6.3Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | - | 0.115A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC820JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 13MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 65mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 82μH | 2.52MHz | 19Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | - | 0.065A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-SA270KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 18MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 10mA | - | Shielded | - | - | unknown | - | - | - | 27μH | - | 3.2Ohm Max | - | - | 40 @ 5MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-SA121KF Panasonic Electronic Components | 42660 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 9MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 5mA | - | Shielded | - | - | unknown | - | - | - | 120μH | - | 8Ohm Max | - | - | 40 @ 1.5MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FB100JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 22MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 10μH | 1MHz | 1.8Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | - | - | - | 0.235A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB220JF Panasonic Electronic Components | 1000 | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 15MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 195mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 22μH | 1MHz | 2.6Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | - | 0.195A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FBR39MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 155MHz | - | - | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 620mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 390nH | 1MHz | 370mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 0.62A | 0.134 3.40mm | RoHS Compliant | ||
![]() ETQ-PAF4R8HFA Panasonic Electronic Components | 55 | - | Datasheet | 17 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 14.4A | - | Shielded | - | - | - | - | - | - | 4.8μH | - | 2.29mOhm Max | - | - | - | - | - | 10.6A | - | - | 0.354 9.00mm | - | ||
![]() ELJ-EA101KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | EA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 50mA | TR | Shielded | 1 | Magnetic Shield | - | - | - | - | 100μH | 0.796MHz | 2.4Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 0.05A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELC-09D2R2F Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 3.5A | - | NO | 1 | Cylindrical | - | 4mm | 5mm | 0.6 mm | 2.2μH | 0.01MHz | 12mOhm | POWER INDUCTOR | - | - | - | - | - | - | 3.5A | 0.350 8.90mm | ROHS3 Compliant | ||
![]() ELL-ATP102MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 370mA | - | Shielded | - | - | - | - | - | - | 1mH | - | 1.7Ohm | - | - | - | - | - | 310mA | - | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELL-ATP471MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 500mA | - | Shielded | - | - | - | - | - | - | 470μH | - | 780mOhm | - | - | - | - | - | 470mA | - | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELL-ATP1R0NB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 8A | - | Shielded | - | - | - | - | - | - | 1μH | - | 3.6mOhm | - | - | - | - | - | 9A | - | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELL-ATP5R1NB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 4.5A | - | Shielded | - | - | - | - | - | - | 5.1μH | - | 12mOhm | - | - | - | - | - | 4.35A | - | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELL-ATP3R3NB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 5.5A | - | Shielded | - | - | - | - | - | - | 3.3μH | - | 7.5mOhm | - | - | - | - | - | 5.35A | - | - | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELL-4FG2R0NA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | - | FERRITE | - | - | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.55A | TR, Embossed | YES | 1 | - | - | - | - | - | 2μH | 0.1MHz | 70mOhm | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | 1515 | 1.55A | 0.047 1.20mm | ROHS3 Compliant |