- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FC330KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 20MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 110mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 33μH | 2.52MHz | 7.1Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | - | 0.11A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC270KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 21MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 115mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 27μH | 2.52MHz | 6.3Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | - | 0.115A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FB5R6MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 30MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 330mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | - | - | - | 5.6μH | 1MHz | 880mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | - | - | - | 0.33A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-DA560JF Panasonic Electronic Components | 530 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 8.5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | DA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 100mA | - | Unshielded | - | - | unknown | - | - | - | 56μH | - | 6.5Ohm Max | - | - | 21 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-DA680JF Panasonic Electronic Components | 22000 |
| Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 7.5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | DA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 85mA | - | Unshielded | - | - | - | - | - | - | 68μH | - | 9Ohm Max | - | - | 21 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-DA101JF Panasonic Electronic Components | 36800 |
| Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 7MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | DA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 70mA | - | Unshielded | - | - | - | - | - | - | 100μH | - | 13Ohm Max | - | - | 24 @ 796kHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-LC2R2MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 520mA | TR | NO | 1 | Chip | unknown | - | - | - | 2.2μH | 1MHz | 330mOhm | RF INDUCTOR | DUAL ENDED | - | - | - | 1.05A | - | 0.52A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-NJ6N8ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | 0.2NH IS THE TOLERANCE | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 750mA | TR | NO | 1 | Chip | - | - | - | - | 6.8nH | 250MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 0604 | 0.65A | 0.031 0.80mm | Non-RoHS Compliant | ||
![]() ELJ-FA101JF Panasonic Electronic Components | 8000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 10MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 60mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | - | - | - | 100μH | 0.796MHz | 10Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 0.06A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA121JF Panasonic Electronic Components | 28000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 10MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 55mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 120μH | 0.796MHz | 11Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 0.055A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA181JF Panasonic Electronic Components | 3524 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 7MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 50mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 180μH | 0.796MHz | 17Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 0.05A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA4R7JF Panasonic Electronic Components | 4879 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 55MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 165mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 4.7μH | 7.96MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 0.165A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-LC4R7MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 350mA | TR | NO | 1 | Chip | unknown | - | - | - | 4.7μH | 1MHz | 750mOhm | RF INDUCTOR | DUAL ENDED | - | - | - | 700mA | - | 0.35A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FA820JFD Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 10MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 75mA | - | Unshielded | - | - | compliant | - | - | - | 82μH | - | 12Ohm Max | - | - | 30 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA6R8KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 45MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 150mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 0.15A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FB330JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 12MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 175mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 33μH | 1MHz | 3.1Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | - | 0.175A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELC-18B330L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 4.6A | - | Unshielded | 1 | Cylindrical | - | 5mm | 7.5mm | 1 mm | 33μH | 0.01MHz | 30mOhm | POWER INDUCTOR | - | - | - | - | - | - | 4.6A | 1.063 27.00mm | ROHS3 Compliant | ||
![]() ETQ-PAF0R7EFA Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 22.6A | - | Shielded | 1 | - | - | - | - | - | 700nH | 0.1MHz | 1mOhm Max | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 50.4A | - | 22.6A | 0.354 9.00mm | RoHS Compliant | ||
![]() ELC-09D221F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 580mA | - | Unshielded | - | - | - | - | - | - | 220μH | - | 410mOhm | - | - | - | - | - | - | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
![]() ELC-09D471F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 390mA | - | Unshielded | 1 | Cylindrical | - | 4mm | 5mm | 0.6 mm | 470μH | 0.01MHz | 980mOhm | POWER INDUCTOR | - | - | - | - | - | - | 0.39A | 0.350 8.90mm | ROHS3 Compliant |