- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-LA3R3KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 670mA | TR | Unshielded | - | Chip | unknown | - | - | - | 3.3μH | - | 240mOhm | - | - | - | - | 1.2A | - | 0.67A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-LA4R7KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 560mA | TR | NO | 1 | Chip | unknown | - | - | - | 4.7μH | 1MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | - | - | 900mA | - | 0.56A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELL-SFG1R2NA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2015 | G | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.55A | Tape, Embossed | Shielded | 1 | - | compliant | - | - | - | 1.2μH | 0.1MHz | 58mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | 1.7A | 1616 | 1.55A | 0.047 1.20mm | RoHS Compliant | ||
![]() ELJ-LA101KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 110mA | TR | NO | 1 | Chip | unknown | - | - | - | 100μH | 1MHz | 9.5Ohm | RF INDUCTOR | DUAL ENDED | - | - | 200mA | - | 0.11A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-LA470KF Panasonic Electronic Components | 6000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 165mA | TR | NO | 1 | Chip | unknown | - | - | - | 47μH | 1MHz | 4.3Ohm | RF INDUCTOR | DUAL ENDED | - | - | 300mA | - | 0.165A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-LC3R3MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 400mA | TR | Unshielded | 1 | Chip | - | - | - | - | 3.3μH | 1MHz | 570mOhm | RF INDUCTOR | DUAL ENDED | - | - | 820mA | - | 0.4A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-LC100KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | LC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 240mA | TR | Unshielded | 1 | Chip | - | - | - | - | 10μH | 1MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | - | - | 470mA | - | 0.24A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELC-09D221F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 580mA | - | Unshielded | - | - | - | - | - | - | 220μH | - | 410mOhm | - | - | - | - | - | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
![]() ELC-09D471F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 390mA | - | Unshielded | 1 | Cylindrical | - | 4mm | 5mm | 0.6 mm | 470μH | 0.01MHz | 980mOhm | POWER INDUCTOR | - | - | - | - | - | 0.39A | 0.350 8.90mm | ROHS3 Compliant | ||
![]() ELJ-DA470JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 10MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | DA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 105mA | TR | Unshielded | 1 | Molded Chip | - | - | - | - | 47μH | 2.52MHz | 5.9Ohm Max | RF INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | 21 | - | - | 0.105A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELL-CTV390M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 2.1A | TR, Embossed | Shielded | 1 | Rectangular | - | - | - | - | 39μH | 0.1MHz | 61mOhm | POWER INDUCTOR | DUAL ENDED | - | - | - | 4747 | 2.1A | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELJ-FA120KF Panasonic Electronic Components | 27690 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 33MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 125mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 12μH | 2.52MHz | 2.5Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | 0.125A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA1R8JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 85MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 1.8μH | 7.96MHz | 820mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 0.2A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FAR68KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 135MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 260mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 680nH | 25.2MHz | 550mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 25 | - | - | 0.26A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FB180KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 16MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 205mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 18μH | 1MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | - | - | 0.205A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB1R0MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 80MHz | - | - | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 470mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | - | - | - | 1μH | 1MHz | 520mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 0.47A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB270KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 13MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 185mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 27μH | 1MHz | 2.9Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | 0.185A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB4R7MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 33MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 350mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 4.7μH | 1MHz | 810mOhm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | - | - | 0.35A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB331KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 3.7MHz | - | - | - | Q IS MEASURED AT 0.796MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 75mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 330μH | 0.1MHz | 16Ohm Max | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | 0.075A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FB151KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.5MHz | - | - | - | Q IS MEASURED AT 1.5 MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 95mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 150μH | 0.1MHz | 11Ohm Max | RF INDUCTOR | DUAL ENDED | 40 @ 1.5MHz | 40 | - | - | 0.095A | 0.134 3.40mm | RoHS Compliant |