- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FAR33KF2 Panasonic Electronic Components | 24000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 190MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 330mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | - | - | - | 330nH | 25.2MHz | 350mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 25 | - | - | 0.33A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELL-VEG220M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed | Shielded | 1 | - | - | - | - | - | 22μH | 0.1MHz | 1.2Ohm | POWER INDUCTOR | DUAL ENDED | - | - | 330mA | 1212 | 0.4A | 0.039 1.00mm | ROHS3 Compliant | ||
![]() ELL-5PS1R2N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | S | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | 8504.50.80.00 | 2.5A | - | NO | 1 | - | unknown | - | - | - | 1.2μH | 0.1MHz | 22mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | - | 2222 | 2.5A | 0.079 2.00mm | RoHS Compliant | ||
![]() ELJ-FA270KF Panasonic Electronic Components | 6000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 22MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 90mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | 27μH | 2.52MHz | 5Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | 0.09A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FAR27MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 210MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | 345mA | - | Unshielded | - | - | - | - | - | - | 270nH | - | 320mOhm Max | - | - | 25 @ 25.2MHz | - | - | - | - | 0.094 2.40mm | - | ||
![]() ELJ-SC330KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 18MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 14mA | - | Shielded | - | - | unknown | - | - | - | 33μH | - | 5.2Ohm Max | - | - | 40 @ 2.52MHz | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() ELL-CTV2R7N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 5.7A | TR, Embossed | Shielded | 1 | Rectangular | - | - | - | - | 2.7μH | 0.1MHz | 7mOhm | POWER INDUCTOR | DUAL ENDED | - | - | - | 4747 | 5.7A | 0.177 4.50mm | ROHS3 Compliant | ||
![]() ELC-12E181L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1A | - | Shielded | 1 | Cylindrical | - | 3.5mm | 7mm | 0.7 mm | 180μH | 0.01MHz | 200mOhm | POWER INDUCTOR | - | - | - | - | - | 1A | 0.768 19.50mm | ROHS3 Compliant | ||
![]() ELC-15E332 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 530mA | - | Shielded | 1 | - | - | - | - | - | 3.3mH | 0.01MHz | 1.6Ohm | - | - | - | - | - | - | 0.53A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E470 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 3.7A | - | YES | 1 | Cylindrical | compliant | 4.5mm | - | 0.7 mm | 47μH | 0.01MHz | 37mOhm | POWER INDUCTOR | - | - | - | - | - | 3.7A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E180 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 4.5A | - | NO | 1 | - | unknown | - | - | - | 18μH | 0.01MHz | 24mOhm | - | - | - | - | - | - | 4.5A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E222 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 630mA | - | YES | 1 | Cylindrical | compliant | 4.5mm | - | 0.7 mm | 2.2mH | 0.01MHz | 1.1Ohm | POWER INDUCTOR | - | - | - | - | - | 0.63A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E271 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.7A | - | YES | 1 | Cylindrical | compliant | 4.5mm | - | 0.7 mm | 270μH | 0.01MHz | 150mOhm | POWER INDUCTOR | - | - | - | - | - | 1.7A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E561 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.2A | - | Shielded | 1 | - | - | - | - | - | 560μH | 0.01MHz | 280mOhm | - | - | - | - | - | - | 1.2A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E101 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 3A | - | NO | 1 | - | unknown | - | - | - | 100μH | 0.01MHz | 53mOhm | - | - | - | - | - | - | 3A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELC-15E102 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Bulk | 2002 | 15E | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 950mA | - | Shielded | 1 | - | - | - | - | - | 1mH | 0.01MHz | 490mOhm | - | - | - | - | - | - | 0.95A | 0.906 23.00mm | RoHS Compliant | ||
![]() ELJ-FD4R7KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 30MHz | - | - | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 130mA | - | Unshielded | - | - | - | - | - | - | 4.7μH | - | 3.38Ohm Max | - | - | 15 @ 7.96MHz | - | - | - | - | 0.057 1.45mm | Non-RoHS Compliant | ||
![]() ELL-4LM1R0N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 2A | TR | YES | 1 | - | unknown | - | - | - | 1μH | - | 26mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | - | 1515 | 2A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELL-6PM1R5N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 2.45A | - | Shielded | - | - | unknown | - | - | - | 1.5μH | - | 20mOhm | - | - | - | - | - | - | - | 0.079 2.00mm | RoHS Compliant | ||
![]() ELL-6PM6R8N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 1.35A | - | Shielded | - | - | unknown | - | - | - | 6.8μH | - | 57mOhm | - | - | - | - | - | - | - | 0.079 2.00mm | RoHS Compliant |