- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-6PV100M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | - | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | 1A | - | YES | 1 | - | unknown | - | - | - | - | - | 10μH | 0.1MHz | 85mOhm | - | - | DUAL ENDED | - | - | - | - | - | 1A | - | 0.079 2.00mm | RoHS Compliant | - | ||
![]() ELJ-FD1R0KF Panasonic Electronic Components | 5528 | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 300MHz | - | - | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | - | - | - | - | 1μH | - | 1.56Ohm Max | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | 0.057 1.45mm | Non-RoHS Compliant | - | ||
![]() ELJ-FD1R8KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | J BEND | RECTANGULAR PACKAGE | FERRITE | 80MHz | - | - | - | - | - | Tape & Reel (TR) | 1997 | FD | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 145mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 1.8μH | 0.796MHz | 1.95Ohm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 0.145A | - | 0.057 1.45mm | Non-RoHS Compliant | - | ||
![]() ELC-10E680L Panasonic Electronic Components | In Stock | - | - | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 1.2A | - | Shielded | 1 | Cylindrical | - | - | - | 5mm | 7mm | 0.7 mm | 68μH | 0.01MHz | 150mOhm | - | POWER INDUCTOR | - | - | - | - | - | - | 1.2A | - | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() ETQ-A17B330 Panasonic Electronic Components | 1300 | - | Datasheet | - | - | Through Hole | Radial, Horizontal - Corner Terminals | NO | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2005 | - | 0.689Lx0.591W 17.50mmx15.00mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 6A | - | NO | 1 | - | - | - | - | - | - | - | 33μH | 0.01MHz | 17mOhm Max | - | - | - | - | - | - | - | - | 6A | - | 0.709 18.00mm | - | - | ||
![]() ETQ-A15B150 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Radial, Horizontal - Corner Terminals | NO | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2005 | - | 0.591Lx0.571W 15.00mmx14.50mm | ±10% | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 8A | - | Unshielded | 1 | - | - | - | - | - | - | - | 15μH | 0.01MHz | 15mOhm Max | - | - | - | - | - | - | - | - | 8A | - | 0.630 16.00mm | - | - | ||
![]() ETQ-A17B150 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Radial, Horizontal - Corner Terminals | NO | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2005 | - | 0.689Lx0.591W 17.50mmx15.00mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 10A | - | Unshielded | 1 | - | - | - | - | - | - | - | 15μH | 0.01MHz | 17mOhm Max | - | - | - | - | - | - | - | - | 10A | - | 0.709 18.00mm | - | - | ||
![]() ETQ-A15B220 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Radial, Horizontal - Corner Terminals | NO | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2005 | - | 0.591Lx0.571W 15.00mmx14.50mm | ±10% | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 7A | - | Unshielded | 1 | - | - | - | - | - | - | - | 22μH | 0.01MHz | 15mOhm Max | - | - | - | - | - | - | - | - | 7A | - | 0.630 16.00mm | - | - | ||
![]() ELJ-FA5R6MF Panasonic | In Stock | - | - | - | Surface Mount | - | 0603 | - | J BEND | RECTANGULAR PACKAGE | - | 50MHz | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | e2 | yes | - | - | 2 | EAR99 | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 3225 | 1210 | - | - | - | 5.6 μH | 7.96MHz | - | 160mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 1.6Ohm | - | 5.6 µH | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-NJ6N8EF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | 0.2NH IS THE TOLERANCE | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 750mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 6.8nH | 250MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | 0604 | - | 0.65A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELJ-NJ22NJF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 4.6GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 500mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 22nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | 0604 | - | 0.44A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELJ-NJ8N2ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | 0.5NH IS THE TOLERANCE | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 650mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 8.2nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | 0604 | - | 0.65A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELJ-NJ18NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 550mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 18nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | 0604 | - | 0.5A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELJ-NJ68NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.3GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | NJ | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 340mA | TR | Unshielded | 1 | Chip | - | - | - | - | - | - | 68nH | 200MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | 0604 | - | 0.29A | - | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() ELL-VEG100M-ENL Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELL-6SH2R7M-SIE Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELL-6SH1R5M-SIE Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELL-6RH1R5MN Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-06DG02N Panasonic Electronic Components | In Stock | - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 06D | 0.264Dia 6.70mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() ELC-08D2R2DF Panasonic Electronic Components | In Stock | - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 08D | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7.2A | - | Unshielded | - | - | - | - | - | - | - | - | 2.2μH | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | ROHS3 Compliant | - |