- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RE68NGF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | - | - | 1.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | unknown | 250mA | - | 1608 | 0603 | - | - | 68nH | 100MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | 0.25A | - | - | - | - | - | - | 800μm | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELL-6RH101M Panasonic Electronic Components | 68 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Tin (Sn) | 105°C | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 300mA | Not | - | - | - | - | 100μH | 100kHz | 1Ohm | 800mA | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 300mA | 300mA | 1Ohm | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-6SH271M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 260mA | Not | - | - | 4mm | - | 270μH | 100kHz | 2.4Ohm | 1A | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 370mA | 260mA | 2.4Ohm | - | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M150KVK Panasonic Electronic Components | 100 |
| Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR MEASURED AT 10% TOLERANCE | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0840M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 4.5A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 60.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 7.7A | - | - | 4.5A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELT-3KN128B Panasonic Electronic Components | 70 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | DCR IS MEASURED AT 15% TOLERANCE | -20°C~85°C | Tape & Reel (TR) | 2006 | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.5mm | Chip | - | 45mA | - | - | - | - | - | 560μH | 1kHz | 15Ohm | 20mA | 45mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2213 | - | - | - | - | - | - | - | 2.0066mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELC11D2R2F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 13mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 5.3A | Not | - | - | 5mm | - | 2.2μH | 10kHz | 13mOhm | - | 5.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 5.3A | 5.3A | 13mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-6PG1R5N Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 2.5A | - | - | - | - | - | 1.5μH | 100kHz | 30mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | - | 2.5A | - | 100kHz | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-FCR82KF Panasonic Electronic Components | 759 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | 15.989131mg | - | Ferrite | 125MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 130mA | Not | 2520 | 1008 | 1.5mm | - | 820nH | 25.2MHz | 1.4Ohm Max | 130mA | 130mA | - | - | 25 @ 25.2MHz | - | - | - | - | 25 | - | - | 10% | 130mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-PAF1R2HFA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1mOhm | TIN/TIN COPPER | 150°C | -40°C | - | 8504.50.80.00 | - | - | NO | 1 | 16.8mm | - | - | 22.6A | Not | - | - | - | - | 1.2μH | 100kHz | 1mOhm Max | 22.6A | 22.6A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 21.4A | - | - | - | 30% | - | - | - | - | - | 9mm | 0.354 9.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-RF68NJFB Panasonic Electronic Components | 40000 |
| Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 120mA | Not | 1005 | 0402 | - | - | 68nH | 100MHz | 4Ohm Max | 400mA | 120mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 120mA | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-NC18NKF Panasonic Electronic Components | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | 1.55GHz | Non-Magnetic | - | - | - | -20°C~85°C | Cut Tape (CT) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.2mm | Chip | - | 250mA | Not | 3225 | 1210 | 1.5mm | - | 18nH | 100MHz | 400mOhm Max | 305mA | 250mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | 10% | 250mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELC-08D101E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 8.5mm | - | - | 800mA | Not | - | - | 5mm | 600 μm | 100μH | 10kHz | 120mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 10% | 800mA | 800mA | - | - | - | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-RE12NJF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 2.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 12nH | - | 350mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELL-VEG100M Panasonic Electronic Components | 6000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480mOhm | Tin (Sn) | 85°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 520mA | Not | - | - | - | - | 10μH | 100kHz | 480mOhm | 1.2A | 600mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 600mA | 600mA | 480mOhm | 100kHz | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-NCR27JF Panasonic Electronic Components | 5500 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | 230MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 140mA | Not | 2520 | 1008 | 1.5mm | - | 270nH | 25.2MHz | 1.25Ohm Max | 190mA | 140mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | 5% | 140mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P4M4R7KVC Panasonic Electronic Components | 1000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M1040M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 11.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 12.98mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 13.9A | - | - | - | 20% | - | 9.2A | - | - | - | - | 0.157 4.00mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-PA100KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | - | - | - | 23MHz | Ceramic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | PA2 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -20°C | Ceramic, Wirewound | - | 590mA | - | Unshielded | - | 2.7mm | - | - | 590mA | Not | 3225 | 1210 | - | - | 10μH | 1MHz | 350mOhm | 215mA | 240mA | - | - | - | - | - | - | 400mA | - | - | - | 10% | 590mA | 590mA | - | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | 2.5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELC-10D3R9E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 18mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.5mm | - | - | 4.8A | - | - | - | 5mm | - | 3.9μH | 10kHz | 18mOhm | 3.8A | 4.8A | - | - | - | Radial | - | - | - | - | - | - | 20% | - | 4.8A | - | - | - | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELT-5KN127C Panasonic Electronic Components | 1874 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | DCR IS MEASURED AT 15% TOLERANCE | - | Tape & Reel (TR) | 2008 | 5KN | 0.205Lx0.205W 5.20mmx5.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.4mm | Chip | - | 100mA | - | - | - | - | - | 220μH | - | 2.4Ohm | - | 100mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2620 | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() ELJ-EA2R2MF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ferrite | 65MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | EA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 350mA | Not | 3225 | 1210 | - | - | 2.2μH | 7.96MHz | 100mOhm Max | 500mA | 350mA | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | - | - | - | - | 350mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Lead Free | - |