- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P5MR33YLC Panasonic Electronic Components | 455 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | - | PCC-M1050ML | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | 39.7A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 330nH | 0.1MHz | 1.21mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 56.7A | - | 4339 | 39.7A | 20% | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-FC2R2KF Panasonic Electronic Components | 770 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 80MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2002 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 155mA | Not | 3225 | 1210 | - | - | - | 2.2μH | 7.96MHz | 1.05Ohm Max | 125mA | 155mA | - | - | 25 @ 7.96MHz | - | - | - | - | - | - | - | - | 155mA | - | - | - | - | 2.2098mm | 0.071 1.80mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-RF33NJFB Panasonic Electronic Components | 20000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | TR, Embossed, 7 Inch | Unshielded | 1 | 550μm | Chip | - | 170mA | Not | 1005 | 0402 | - | - | - | 33nH | 100MHz | 1.4Ohm Max | 150mA | 170mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 170mA | - | - | - | - | 508μm | 0.022 0.55mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-6UH151M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 500mA | Not | - | - | - | - | - | 150μH | 100kHz | 680mOhm | 270mA | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 500mA | 500mA | 680mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-ATV6R8N Panasonic Electronic Components | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 16mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | - | Rectangular | - | 4A | - | - | - | - | - | - | 6.8μH | 100kHz | 16mOhm | 320mA | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | 30% | - | 4A | - | - | - | 4.4958mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC11D821F Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 870mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 400mA | Not | - | - | 5mm | 4mm | 600 μm | 1.8mH | 10kHz | 2Ohm | - | 620mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 620mA | 620mA | 870mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-RE1N0DFA Panasonic Electronic Components | 6000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 6GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 500mA | Not | 1608 | 0603 | - | - | - | 1nH | 100MHz | 50mOhm Max | 500mA | 500mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | 7 | - | - | - | 500mA | - | - | - | - | 787.4μm | 0.031 0.80mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-ATP221MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 700mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | 360mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ELC-10D391E Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 400mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | NO | 1 | 10.5mm | - | - | 800mA | Not | - | - | 5mm | 4mm | 800 μm | 390μH | 10kHz | 400mOhm | 450mA | 800mA | - | - | - | Radial | - | - | - | - | - | - | 10% | 800mA | 800mA | - | 10kHz | - | 15mm | 0.591 15.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-FCR39KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | - | - | Ferrite | 175MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 160mA | Not | 3225 | 1210 | 1.5mm | - | - | 390nH | 25.2MHz | 950mOhm Max | 400mA | 160mA | - | - | 25 @ 25.2MHz | - | - | - | - | 25 | - | - | 10% | 160mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-P4M330YFN Panasonic Electronic Components | 62000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0645M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | 2.5A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 189.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4.1A | - | 2624 | 2.5A | 20% | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-VGG330M Panasonic Electronic Components | 882 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.33Ohm | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 450mA | Not | - | - | - | - | - | 33μH | 100kHz | 1.33Ohm | 1.3A | 450mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 340mA | 340mA | 1.33Ohm | 100kHz | - | 1.5mm | 0.059 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-6RH270M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 260mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 650mA | Not | - | - | - | - | - | 27μH | 100kHz | 260mOhm | 350mA | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | - | 20% | 650mA | - | 260mOhm | - | - | 2.794mm | 0.110 2.80mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ELJ-RE3N3DFA Panasonic Electronic Components | 100000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | - | - | 5.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 500mA | Not | 1608 | 0603 | - | - | - | 3.3nH | 100MHz | 120mOhm Max | 130mA | 500mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 9 | - | - | - | 500mA | - | - | - | - | 787.4μm | 0.031 0.80mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ELC-15E821L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1A | - | - | - | - | 4.5mm | 700 μm | 820μH | 10kHz | 440mOhm | 5.4A | 1A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | 10% | - | 1A | - | - | 16mm | 23mm | 0.906 23.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-ATV470M Panasonic Electronic Components | 500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 94mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 1.55A | Not | - | - | - | - | - | 47μH | 100kHz | 94mOhm | 370mA | 1.55A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | 20% | 1.55A | 1.55A | - | - | - | 4.4958mm | 0.177 4.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-QE2N7ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 3.997283mg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 50mOhm | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 880mA | - | 1608 | 0603 | 1mm | - | - | 2.7nH | 100MHz | 50mOhm Max | 750mA | 880mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-RE47NJF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 1.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 250mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | 47nH | - | 950mOhm Max | - | - | - | - | 11 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | Non-RoHS Compliant | - | - | ||
![]() ELL-ATV3R3N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.8mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed | YES | 1 | - | Rectangular | - | 5.35A | - | - | - | - | - | - | 3.3μH | 100kHz | 8.8mOhm | 6.7A | 5.35A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | 30% | - | 5.35A | - | - | - | 4.4958mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RE82NGF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2.012816mg | - | - | 1.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 250mA | - | 1608 | 0603 | - | - | - | 82nH | 100MHz | 1.5Ohm Max | - | - | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | Non-RoHS Compliant | Contains Lead | - |